- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR14D390K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 5100 pF @ 1 kHz | 43 V | 13J | 35 V | 39 V | 25 V | - | 31 V | 2 kA | - | High Surge | - | - | - | - | - | ||
![]() MVR14D621K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 320 pF @ 1 kHz | 682 V | 190J | 558 V | 620 V | 385 V | - | 505 V | 6 kA | - | High Surge | - | - | - | - | - | ||
![]() MVR20D101K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 4000 pF @ 1 kHz | 110 V | 70J | 90 V | 100 V | 60 V | - | 85 V | 10 kA | - | High Surge | - | - | - | - | - | ||
![]() MVR10D390K Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 2400 pF @ 1 kHz | 43 V | 4.6J | 35 V | 39 V | 25 V | - | 31 V | 500 A | - | - | - | - | - | - | - | ||
![]() MVR14D201K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 1000 pF @ 1 kHz | 220 V | 70J | 180 V | 200 V | 130 V | - | 170 V | 6 kA | - | High Surge | - | - | - | - | - | ||
![]() MVR14D271K Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 740 pF @ 1 kHz | 297 V | 70J | 243 V | 270 V | 175 V | - | 225 V | 4.5 kA | - | - | - | - | - | - | - | ||
![]() MVR20D561K Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 710 pF @ 1 kHz | 616 V | 220J | 504 V | 560 V | 350 V | - | 460 V | 6.5 kA | - | - | - | - | - | - | - | ||
![]() MVR20D820K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 4900 pF @ 1 kHz | 90 V | 56J | 74 V | 82 V | 50 V | - | 65 V | 10 kA | - | High Surge | - | - | - | - | - | ||
![]() MVR07D121K Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 420 pF @ 1 kHz | 132 V | 7.8J | 108 V | 120 V | 75 V | - | 100 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MVR20D470K Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 7400 pF @ 1 kHz | 52 V | 30J | 42 V | 47 V | 30 V | - | 38 V | 2 kA | - | - | - | - | - | - | - | ||
![]() MVR14D121K Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 1700 pF @ 1 kHz | 132 V | 32J | 108 V | 120 V | 75 V | - | 100 V | 4.5 kA | - | - | - | - | - | - | - | ||
![]() MVR10D471K Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 210 pF @ 1 kHz | 517 V | 67J | 423 V | 470 V | 300 V | - | 385 V | 2.5 kA | - | - | - | - | - | - | - | ||
![]() MVR14D112K Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 180 pF @ 1 kHz | 1210 V | 213J | 990 V | 1100 V | 680 V | - | 895 V | 4.5 kA | - | - | - | - | - | - | - | ||
![]() MVR07D820K Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 600 pF @ 1 kHz | 90 V | 5J | 74 V | 82 V | 50 V | - | 65 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MVR07D121K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 420 pF @ 1 kHz | 132 V | 13J | 108 V | 120 V | 75 V | - | 100 V | 1.75 kA | - | High Surge | - | - | - | - | - | ||
![]() MVR10D112K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 90 pF @ 1 kHz | 1210 V | 155J | 990 V | 1100 V | 680 V | - | 895 V | 3.5 kA | - | High Surge | - | - | - | - | - | ||
![]() MVR10D301K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | 1 | - | 330 pF @ 1 kHz | 330 V | 54J | 270 V | 300 V | 190 V | - | 250 V | 3.5 kA | - | High Surge | - | - | - | - | - | ||
![]() MOV14V190Y Eaton | 612 |
| - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 77 J | 250 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 670 pF | Varistors | Radial | 7.5 mm | 1 | 500 V | 670 pF @ 1 kHz | 330 V | 77J | 270 V | 300 V | 190 V | 300 V | 250 V | 4.5 kA | MOV | - | 50 A | - | 16.5 mm | 5 mm | - | ||
![]() 820KD05J-F Yageo | 26 |
| - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 4 J | 65 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 300 pF | Varistors | Radial | 5 mm | - | 150 V | - | - | - | - | - | - | 82 V | - | - | MOV | - | 0.8 kA | Varistors | 5 mm | - | 4.1 mm | ||
![]() 820KD07J-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 10 J | 65 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 600 pF | Varistors | Radial | 5 mm | - | 135 V | - | - | - | - | - | - | 82 V | - | - | MOV | - | 1.75 kA | Varistors | 7 mm | - | 4.1 mm |