- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Brand | Coil Voltage AC | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Depth | Termination Style | Number of Outputs | Efficiency | Lead Spacing | ELV | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Contact Current Rating | Clamping Voltage | Relay Type | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 361KH14-F Yageo | In Stock | - | - | - | - | YAGEO | - | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 93 J | 300 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 560 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | 595 V | - | 360 V | MOV | 4.5 kA | Varistors | 14 mm | - | 6.7 mm | ||
![]() 681KH05-F Yageo | 11 |
| - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 19.4 J | 560 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 38 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | - | 1120 V | - | 680 V | MOV | 400 A | Varistors | 5 mm | - | 8.37 mm | ||
![]() 681KH07J-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 60 J | 560 VDC | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 75 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | - | 1120 V | - | 680 V | MOV | 1.75 kA | Varistors | 7 mm | - | 8.14 mm | ||
![]() 271KH14-F Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 70 J | 225 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 740 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | 455 V | - | 270 V | MOV | 4.5 kA | Varistors | 14 mm | - | 6.15 mm | ||
![]() 271KD14-FP10 Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 70 J | 225 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 740 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | 455 V | - | 270 V | MOV | 4.5 kA | Varistors | 14 mm | - | 4.6 mm | ||
![]() 270KH14-OTB Yageo | 20 |
| - | - | - | YAGEO | - | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Compliant | 6 J | 22 VDC | - | Cut Tape (CT) | 14H | 5 % | SMD/SMT | Metal Oxide Varistors | 200 Ω | - | - | Thick Film | 7400 pF | Varistors | 1 W | - | Radial | - | - | 10 mm | - | - | - | - | - | 53 V | - | 27 V | MOV | 1 kA | Varistors | 14 mm | - | 5.64 mm | ||
![]() 271KD20-P7.5 Yageo | 11 |
| - | - | - | YAGEO | - | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 127 J | 225 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 1500 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | 455 V | - | 270 V | MOV | 6.5 kA | Varistors | 20 mm | - | 5 mm | ||
![]() 271KH14-P10 Yageo | 40 |
| - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 70 J | 225 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 740 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | 455 V | - | 270 V | MOV | 4.5 kA | Varistors | 14 mm | - | 6.15 mm | ||
![]() 470KH14-OP10TB Yageo | 40 |
| - | - | - | YAGEO | - | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 4300 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | 93 V | - | 47 V | MOV | 1 kA | Varistors | 14 mm | - | 5.83 mm | ||
![]() 511KH10-F Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 69 J | 415 VDC | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 200 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | 845 V | - | 510 V | MOV | 2.5 kA | Varistors | 10 mm | - | 7.53 mm | ||
![]() 470KH14J-P10TB Yageo | In Stock | - | - | - | - | YAGEO | - | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17 J | 38 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 4300 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | 93 V | - | 47 V | MOV | 2 kA | Varistors | 14 mm | - | 5.83 mm | ||
![]() 781KH10-O Yageo | 11 |
| - | - | - | YAGEO | - | 350 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 80 J | 640 VDC | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 125 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | 1290 V | - | 780 V | MOV | 2.5 kA | Varistors | 10 mm | - | 8.69 mm | ||
![]() 820KD20-FP7.5TB Yageo | In Stock | - | - | Socket | 8 | YAGEO | 120 V | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 45 J | 65 VDC | - | Bulk | 20D | 10 % | Plug | Metal Oxide Varistors | - | 54 °C | -23 °C | - | 4900 pF | Varistors | - | - | Radial | - | - | 7.5 mm | Non-Compliant | 240 V | 10 A | DPDT | 10 A | 135 V | Relay | 82 V | MOV | 6.5 kA | Varistors | 20 mm | - | 4.5 mm | ||
![]() 781KD07-TR Yageo | In Stock | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 48 J | 640 VDC | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 65 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | - | 1290 V | - | 780 V | MOV | 1.2 kA | Varistors | 7 mm | - | 7.2 mm | ||
![]() 241KD05-TR Yageo | 20 |
| - | - | - | YAGEO | - | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 8 J | 200 VDC | 264 V | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 70 °C | -40 °C | - | 100 pF | Varistors | 240.2 W | 38.8 mm | Radial | 1 | 94 % | 5 mm | - | - | - | - | - | 415 V | - | 240 V | MOV | 0.4 kA | Varistors | 5 mm | 244.2 mm | 4.6 mm | ||
![]() 241KD05J-O Yageo | 20 |
| - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10.5 J | 200 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 100 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | - | 415 V | - | 240 V | MOV | 0.8 kA | Varistors | 5 mm | - | 4.6 mm | ||
![]() 561KH14J-TB Yageo | In Stock | - | - | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 185 J | 460 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 360 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | 925 V | - | 560 V | MOV | 6 kA | Varistors | 14 mm | - | 7.92 mm | ||
![]() 781KD07J-OTR Yageo | In Stock | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 69 J | 640 VDC | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 65 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | - | 1290 V | - | 780 V | MOV | 1.75 kA | Varistors | 7 mm | - | 7.2 mm | ||
![]() 241KH20J-FP7.5TB Yageo | 40 |
| - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 168 J | 200 VDC | - | Bulk | 20H | 10 % | - | - | - | - | - | - | 1650 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | 395 V | - | 240 V | MOV | 10 kA | Varistors | 20 mm | - | 6.22 mm | ||
![]() 361KD14J-FP10TB Yageo | 11 |
| - | - | - | YAGEO | - | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 130 J | 300 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 560 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | 595 V | - | 360 V | MOV | 6 kA | Varistors | 14 mm | - | 5.2 mm |