- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Pitch | Orientation | Current Rating | Termination Style | Number of Contacts | Contact Gender | Lead Spacing | ELV | Number of Circuits | Power Dissipation | Clamping Voltage | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Width | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 330KD14J-FP10TB Yageo | 40 |
| - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 12 J | 26 VDC | - | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 6100 pF | - | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 65 V | - | - | 33 V | MOV | 2 kA | Varistors | 14 mm | - | 4.3 mm | - | - | ||
![]() 390KH07J-F Yageo | 20 |
| - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 4 J | 31 VDC | - | Bulk | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 1300 pF | - | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 77 V | - | - | 39 V | MOV | 0.5 kA | Varistors | 7 mm | - | 5.16 mm | - | - | ||
![]() 331KH14-OP10TR Yageo | In Stock | - | - | Free Hanging | Polyamide | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | - | Compliant | 85 J | 275 VDC | - | Bulk | 14H | 10 % | Crimp | - | Receptacle, Socket | Metal Oxide Varistors | - | 3 | - | - | - | Natural | 1 | Female | 610 pF | Ramp | Varistors | - | 6.35 mm | Straight | 19 A | Radial | 3 | Female | 10 mm | Compliant | 3 | - | 550 V | - | - | 330 V | MOV | 4.5 kA | Varistors | 14 mm | - | 6.52 mm | UL94 V-0 | Not Applicable | ||
![]() 390KD20-O Yageo | In Stock | - | - | - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 26 J | 31 VDC | - | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 8500 pF | - | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 77 V | - | - | 39 V | MOV | 2 kA | Varistors | 20 mm | - | 4.5 mm | - | - | ||
![]() 470KD20J-P7.5 Yageo | In Stock | - | - | - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 34 J | 38 VDC | - | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 7400 pF | - | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 93 V | - | - | 47 V | MOV | 3 kA | Varistors | 20 mm | - | 4.7 mm | - | - | ||
![]() 471KD05J-OTR Yageo | 40 |
| - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 21 J | 385 VDC | - | MouseReel | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 55 pF | - | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 810 V | - | - | 470 V | MOV | 800 A | Varistors | 5 mm | - | 6 mm | - | - | ||
![]() 390KD20-OP7.5TB Yageo | In Stock | - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 26 J | 31 VDC | - | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 8500 pF | - | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 77 V | - | - | 39 V | MOV | 2 kA | Varistors | 20 mm | - | 4.5 mm | - | - | ||
![]() 201KD14J-P10TR Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | - | Non-Compliant | 70 J | 170 VDC | - | MouseReel | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 1000 pF | - | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 340 V | - | - | 200 V | MOV | 6 kA | Varistors | 14 mm | - | 4.3 mm | - | - | ||
![]() 361KD05J-F Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 16 J | 300 VDC | - | Bulk | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 70 pF | - | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 620 V | - | - | 360 V | MOV | 0.8 kA | Varistors | 5 mm | - | 5.2 mm | - | - | ||
![]() 201KH14-FTR Yageo | In Stock | - | - | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 57 J | 170 VDC | 50 V | MouseReel | 14H | 0.1 % | - | 100 ppm/°C | - | Metal Oxide Varistors | 117 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 1000 pF | - | Varistors | 100 mW | - | - | - | Radial | - | - | 10 mm | - | - | - | 340 V | - | - | 200 V | MOV | 4.5 kA | Varistors | 14 mm | 550 µm | 5.82 mm | - | - | ||
![]() 220KD20-FP7.5TR Yageo | 11 |
| - | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 14 J | 18 VDC | - | MouseReel | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 0.0185 uF | - | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 43 V | - | - | 22 V | MOV | 2 kA | Varistors | 20 mm | - | 4.4 mm | - | - | ||
![]() 121KH14-FTB Yageo | 40 |
| - | Surface Mount | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | 1 | Compliant | 32 J | 100 VDC | - | Tape and Reel | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | - | 150 °C | -55 °C | - | - | - | - | 1700 pF | - | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 65 W | 200 V | 55 A | 20 V | 120 V | MOV | 4.5 kA | Varistors | 14 mm | - | 5.68 mm | - | - | ||
![]() 181KD07J-TR Yageo | 11 |
| - | - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 16 J | 150 VDC | - | MouseReel | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 280 pF | - | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 300 V | - | - | 180 V | MOV | 1.75 kA | Varistors | 7 mm | - | 4.3 mm | - | - | ||
![]() 201KH10-O Yageo | 20 |
| - | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 30 J | 170 VDC | 150 V | Bulk | 10H | 0.25 % | - | 50 ppm/°C | - | Metal Oxide Varistors | 287 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 500 pF | - | Varistors | 250 mW | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 340 V | - | - | 200 V | MOV | 2.5 kA | Varistors | 10 mm | 650 µm | 5.72 mm | - | - | ||
![]() 201KD14-F Yageo | 40 |
| - | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 57 J | 170 VDC | - | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 1000 pF | - | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 340 V | - | - | 200 V | MOV | 4.5 kA | Varistors | 14 mm | - | 4.3 mm | - | - | ||
![]() 511KD20J-P7.5 Yageo | In Stock | - | - | - | - | YAGEO | 200 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 360 J | 415 VDC | - | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 780 pF | - | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 845 V | - | - | 510 V | MOV | 10 kA | Varistors | 20 mm | - | 6.2 mm | - | - | ||
![]() 330KD10J-O Yageo | In Stock | - | - | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 7 J | 26 VDC | - | Bulk | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 3000 pF | - | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 65 V | - | - | 33 V | MOV | 1 kA | Varistors | 10 mm | - | 5 mm | - | - | ||
![]() 560KH05J-TR Yageo | 40 |
| - | - | - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 1.8 J | 45 VDC | - | MouseReel | 05H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 450 pF | - | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 123 V | - | - | 56 V | MOV | 250 A | Varistors | 5 mm | - | 5.57 mm | - | - | ||
![]() 391KH20J-FP7.5TB Yageo | In Stock | - | - | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 275 J | 320 VDC | - | Bulk | 20H | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 1000 pF | - | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 650 V | - | - | 390 V | MOV | 10 kA | Varistors | 20 mm | - | 7.05 mm | - | - | ||
![]() 680KD14-OTB Yageo | 11 |
| - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 14 J | 56 VDC | - | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | 2900 pF | - | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 135 V | - | - | 68 V | MOV | 1 kA | Varistors | 14 mm | - | 4.8 mm | - | - |