- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Max Voltage Rating (AC) | Number of Poles | Max Voltage Rating (DC) | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Number of Bands | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391KE25 Yageo | In Stock | - | - | - | - | YAGEO | 50 | - | YAGEO | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | 25E | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 V | - | - | - | - | MOV | - | 10 kA | Varistors | 25 mm | - | - | - | - | ||
![]() 621KH14-OP10TB Yageo | 11 |
| - | - | - | YAGEO | 400 | - | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Non-Compliant | 128 J | - | 505 VDC | - | Bulk | 14H | 10 % | Straight | Metal Oxide Varistors | - | - | 320 pF | Varistors | Radial | 10 mm | - | - | - | - | 1025 V | - | - | - | - | - | - | - | 620 V | - | - | - | - | MOV | - | 4.5 kA | Varistors | 14 mm | - | - | 8.29 mm | - | ||
![]() 621KH14J-O Yageo | In Stock | - | - | - | - | YAGEO | 250 | - | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 190 J | - | 505 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | 320 pF | Varistors | Radial | 10 mm | - | - | - | - | 1025 V | - | - | - | - | - | - | - | 620 V | - | - | - | - | MOV | - | 6 kA | Varistors | 14 mm | - | - | 8.29 mm | - | ||
![]() 511KD05-OTR Yageo | 20 |
| - | - | - | YAGEO | 1500 | - | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 16 J | - | 415 VDC | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | 50 pF | Varistors | Radial | 5 mm | - | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | 0.4 kA | Varistors | 5 mm | - | - | 6.2 mm | - | ||
![]() ZVL8L20T Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel | - | - | - | - | 125 °C | -40 °C | 11.07 nF | - | - | - | - | 8 V | - | 11 V | - | - | - | - | - | - | - | - | 15 V | - | - | - | 20 A | - | - | - | - | - | - | - | - | No | ||
![]() S10K250 Microchip | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Manual Motor Controller | - | - | - | Circuit Breakers | - | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() VCAS120642K900RP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | TE Connectivity / Laird External Antennas | 1 | - | TE Connectivity | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 600 mJ | TransGuard | 42 VDC | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, TransGuard® | - | - | Multilayer Varistors for Automotive Applications | - | - | 260 pF | Antennas | SMD/SMT | - | 1 | - | - | - | 90 V | ISM Antennas - ISM, MICS, UHF, VHF, UWB | 260 pF @ 1 kHz | 61.6 V | 0.6J | 50.4 V | 56 V | 32 V | 56 V | 1 Band | 42 V | 200 A | - | MLV | - | 200 A | Antennas | - | 1.02 mm | 3.2 mm | 1.6 mm | - | ||
![]() V100ZA05 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00500KDA KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 530 pF @ 1 kHz | 91 V | 1.6J | 73 V | 82 V | 50 V | - | - | 65 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M01750KDD KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 190 pF @ 1 kHz | 297 V | 4.5J | 243 V | 270 V | 175 V | - | - | 225 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS080530A650TP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | KYOCERA AVX | 10000 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | AEC-Q200 | Details | 100 mJ | TransGuard | 30 VDC | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, FLEXITERM® | - | - | Multilayer Varistors for Automotive Applications | - | - | 90 pF | Varistors | SMD/SMT | - | 1 | - | - | - | 67 V | - | 90 pF @ 1 kHz | 45.1 V | 0.1J | 36.9 V | 41 V | 21 V | 41 V | - | 30 V | 30 A | - | MLV | - | 30 A | Varistors | - | 1.02 mm | 2.01 mm | 1.25 mm | - | ||
![]() SDV1005E090C300NPTF Sunlord | 351054 | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 30 pF @ 1 MHz | 16 V | 0.005J | 11 V | 13.5 V | 6.4 V | - | - | 9 V | 5 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SDVL3216SD560PTHS151 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 75 V | 0.4J | 61 V | 68 V | 40 V | - | - | 56 V | 150 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV2012A5R5C202NPTF Sunlord | 80000 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2000 pF @ 1 MHz | 14 V | 0.4J | 10 V | 12 V | 4 V | - | - | 5.5 V | 150 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV2012A5R5C901NPTF Sunlord | 80000 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 900 pF @ 1 MHz | 14 V | 0.2J | 10 V | 12 V | 4 V | - | - | 5.5 V | 60 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SVMH3225KA301PT201 Sunlord | 15 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SVMH | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 517 V | 2J | 423 V | 470 V | 300 V | - | - | 385 V | 200 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SDVL5650SD560PTHS901 Sunlord | 12 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 75 V | 3J | 61 V | 68 V | 40 V | - | - | 56 V | 900 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV2012A260C251NPTF Sunlord | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 250 pF @ 1 MHz | 38 V | 0.2J | 31 V | 34.5 V | 18.4 V | - | - | 26 V | 60 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SVMH3225KA251PT201 Sunlord | 41 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SVMH | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 429 V | 1.8J | 351 V | 390 V | 250 V | - | - | 320 V | 200 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SVMH2016KA231PT101 Sunlord | 12 |
| - | Surface Mount, MLCV | 0806 (2016 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SVMH | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 396 V | 0.36J | 324 V | 360 V | 230 V | - | - | 300 V | 100 A | - | - | - | - | - | - | - | - | - | - |