- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDV1005H260C100NPTF Sunlord | 66224 |
| - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10 pF @ 1 MHz | - | 38 V | 0.005J | 31 V | 34.5 V | 18.4 V | - | 26 V | 2 A | - | - | - | - | - | - | - | - | ||
![]() SDV1005E220C500NPTF Sunlord | 40000 |
| - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 50 pF @ 1 MHz | - | 34 V | 0.02J | 26 V | 30 V | 15.6 V | - | 22 V | 10 A | - | - | - | - | - | - | - | - | ||
![]() SDVL3225SD560PTHS301 Sunlord | In Stock | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 75 V | 1J | 61 V | 68 V | 40 V | - | 56 V | 300 A | - | - | - | - | - | - | - | - | ||
![]() SDV1005E220C150NPTF Sunlord | In Stock | - | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 15 pF @ 1 MHz | - | 34 V | 0.005J | 26 V | 30 V | 15.6 V | - | 22 V | 2 A | - | - | - | - | - | - | - | - | ||
![]() SVMH4532KA301PT401 Sunlord | 5 |
| - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | SVMH | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 517 V | 7.2J | 423 V | 470 V | 300 V | - | 385 V | 400 A | - | - | - | - | - | - | - | - | ||
![]() MOV14V625Y Eaton | 350 |
| - | - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 190 J | - | 825 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | - | - | 200 pF | Varistors | Radial | 7.5 mm | 1 | - | - | 1.65 kV | - | - | 200 pF @ 1 kHz | - | 1.1 kV | 190J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 4.5 kA | - | MOV | - | 50 A | - | 16.5 mm | 7.5 mm | - | ||
![]() MOV10V275Y Eaton | 755 |
| - | - | Through Hole | Disc 10mm | MOV10 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 65 J | - | 350 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | - | - | 230 pF | Varistors | Radial | 7.5 mm | 1 | - | - | 710 V | - | - | 230 pF @ 1 kHz | - | 473 V | 65J | 387 V | 430 V | 275 V | 430 V | 350 V | 2.5 kA | - | MOV | - | 25 A | - | 12.5 mm | 5.5 mm | - | ||
![]() SDV1005H260C010YPTF Sunlord | 110000 | - | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 pF @ 1 MHz | - | 160 V | - | 100 V | 130 V | 18.4 V | - | 26 V | - | - | - | - | - | - | - | - | - | ||
![]() SDV1005H260C020YPTF Sunlord | 8011 |
| - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2 pF @ 1 MHz | - | 80 V | - | 60 V | 70 V | 18.4 V | - | 26 V | - | - | - | - | - | - | - | - | - | ||
![]() SDV1005H220C100NPTF Sunlord | 66224 |
| - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10 pF @ 1 MHz | - | 34 V | 0.005J | 26 V | 30 V | 15.6 V | - | 22 V | 2 A | - | - | - | - | - | - | - | - | ||
![]() SDVL5650SD300PTHS302 Sunlord | In Stock | - | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 46 V | 7J | 37 V | 42 V | 21.3 V | - | 30 V | 3 kA | - | - | - | - | - | - | - | - | ||
![]() MOV20V150Y-AP Eaton | 14 |
| - | - | Through Hole | Disc 20mm | MOV20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 108 J | - | 200 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | - | - | 1650 pF | Varistors | Radial | 10 mm | 1 | - | - | 395 V | - | - | 1650 pF @ 1 kHz | - | 264 V | 108J | 216 V | 240 V | 150 V | 240 V | 200 V | 6.5 kA | - | MOV | - | 100 A | - | 22.5 mm | 5 mm | - | ||
![]() VA100014A300TL KYOCERA | In Stock | - | - | - | - | - | - | KYOCERA AVX | 7500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 400 mJ | TransGuard | 14 VDC | - | Reel | * | - | - | - | - | 325 pF | Varistors | Axial | - | - | - | - | 32 V | - | Varistors | - | - | - | - | - | - | - | 18.5 V | - | - | - | MLV | - | 40 A | Varistors | - | - | - | ||
![]() MOV20V625Y Eaton | 119 |
| - | - | Through Hole | Disc 20mm | MOV20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 342 J | - | 825 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | - | - | 400 pF | Varistors | Radial | 10 mm | 1 | - | - | 1.65 kV | - | - | 400 pF @ 1 kHz | - | 1.1 kV | 342J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 6.5 kA | - | MOV | - | 100 A | - | 22.5 mm | 8 mm | - | ||
![]() MOV14V230Y-AP Eaton | 14 |
| - | - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 93 J | - | 300 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | - | - | 560 pF | Varistors | Radial | 7.5 mm | 1 | - | - | 595 V | - | - | 560 pF @ 1 kHz | - | 396 V | 93J | 324 V | 360 V | 230 V | 360 V | 300 V | 4.5 kA | - | MOV | - | 50 A | - | 16.5 mm | 5 mm | - | ||
![]() MOVHE10V150Y-AP Eaton | 14 |
| - | - | Through Hole | Disc 10mm | MOVHE10 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 42 J | - | 200 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | High Energy Varistor | - | - | 420 pF | Varistors | Radial | 7.5 mm | 1 | - | - | 395 V | - | - | 420 pF @ 1 kHz | - | 264 V | 42J | 216 V | 240 V | 150 V | 240 V | 200 V | 3.5 kA | - | MOV | - | 25 A | - | 12.5 mm | 4.5 mm | - | ||
![]() CV95K10B Stackpole | 14 |
| - | - | Through Hole | Disc 10mm | CV95 | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 750 pF @ 1 kHz | - | 165 V | 25J | 135 V | 150 V | 95 V | - | 125 V | 2.5 kA | - | - | - | - | - | - | - | - | ||
![]() ERZ-B32SK602F Panasonic | 12 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | ERZ | - | - | 70 °C | -25 °C | - | Varistors | - | - | - | 3 kV | - | 12 kV | 10 kA | Varistors | - | 10 % | - | - | - | - | - | 6 kV | - | - | 2.5 kA | - | - | - | - | - | - | - | ||
![]() MOVHE14V250Y Eaton | 625 |
| - | - | Through Hole | Disc 14mm | MOVHE14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 140 J | - | 320 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | High Energy Varistor | - | - | 510 pF | Varistors | Radial | 7.5 mm | 1 | - | - | 650 V | - | - | 510 pF @ 1 kHz | - | 429 V | 140J | 351 V | 390 V | 250 V | 390 V | 320 V | 6 kA | - | MOV | - | 50 A | - | 16.5 mm | 5 mm | - | ||
![]() ZVL14K10T Stackpole | 5 |
| - | - | Through Hole | Disc 10mm | ZVL14K | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | - | -55°C ~ 125°C (TA) | Tape & Reel | ZVL | - | - | 125 °C | -40 °C | 1.77 nF | - | - | - | 1 | 14 V | 18 V | - | - | - | 1770 pF @ 1 kHz | - | 24.2 V | 2.2J | 19.8 V | 22 V | 14 V | 22 V | 18 V | 500 A | 5 A | - | - | - | - | - | - | No |