- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR14D431K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 460 pF @ 1 kHz | 473 V | 155J | 387 V | 430 V | 275 V | - | 350 V | 6 kA | - | High Surge | - | - | - | ||
![]() MVR05D201K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 125 pF @ 1 kHz | 220 V | 8.5J | 180 V | 200 V | 130 V | - | 170 V | 800 A | - | High Surge | - | - | - | ||
![]() MVR20D180K Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 28500 pF @ 1 kHz | 21.6 V | 11J | 15 V | 18 V | 11 V | - | 14 V | 2 kA | - | - | - | - | - | ||
![]() MVR20D270K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 13000 pF @ 1 kHz | 30 V | 19J | 24 V | 27 V | 17 V | - | 22 V | 3 kA | - | High Surge | - | - | - | ||
![]() MVR07D621K Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 80 pF @ 1 kHz | 682 V | 33J | 558 V | 620 V | 385 V | - | 505 V | 1.2 kA | - | - | - | - | - | ||
![]() MVR10D330K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 3000 pF @ 1 kHz | 36.5 V | 7J | 29.5 V | 33 V | 20 V | - | 26 V | 1 kA | - | High Surge | - | - | - | ||
![]() MVR05D271K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 95 pF @ 1 kHz | 297 V | 11J | 243 V | 270 V | 175 V | - | 225 V | 800 A | - | High Surge | - | - | - | ||
![]() MVR14D470K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 4300 pF @ 1 kHz | 52 V | 17J | 42 V | 47 V | 30 V | - | 38 V | 2 kA | - | High Surge | - | - | - | ||
![]() MVR20D391K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 1000 pF @ 1 kHz | 429 V | 275J | 351 V | 390 V | 250 V | - | 320 V | 10 kA | - | High Surge | - | - | - | ||
![]() MVR14D201K Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 1000 pF @ 1 kHz | 220 V | 57J | 180 V | 200 V | 130 V | - | 170 V | 4.5 kA | - | - | - | - | - | ||
![]() MVR14D151K Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 1300 pF @ 1 kHz | 165 V | 40J | 135 V | 150 V | 95 V | - | 125 V | 4.5 kA | - | - | - | - | - | ||
![]() MVR10D151K Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 670 pF @ 1 kHz | 165 V | 22J | 135 V | 150 V | 95 V | - | 125 V | 2.5 kA | - | - | - | - | - | ||
![]() MVR20D271K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 1500 pF @ 1 kHz | 297 V | 190J | 243 V | 270 V | 175 V | - | 225 V | 10 kA | - | High Surge | - | - | - | ||
![]() MVR14D751K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 270 pF @ 1 kHz | 825 V | 210J | 675 V | 750 V | 460 V | - | 615 V | 6 kA | - | High Surge | - | - | - | ||
![]() MVR07D470K Meritek | In Stock | - | - | Through Hole | Disc 7mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 1100 pF @ 1 kHz | 52 V | 2.5J | 42 V | 47 V | 30 V | - | 38 V | 250 A | - | - | - | - | - | ||
![]() MVR20D220K Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 18500 pF @ 1 kHz | 26 V | 14J | 19.5 V | 22 V | 14 V | - | 18 V | 2 kA | - | - | - | - | - | ||
![]() MVR20D101K Meritek | In Stock | - | - | Through Hole | Disc 20mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 4000 pF @ 1 kHz | 110 V | 45J | 90 V | 100 V | 60 V | - | 85 V | 6.5 kA | - | - | - | - | - | ||
![]() MVR10D911K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | CR | - | - | - | - | - | - | 1 | - | 110 pF @ 1 kHz | 1001 V | 130J | 819 V | 910 V | 550 V | - | 745 V | 3.5 kA | - | High Surge | - | - | - | ||
![]() ZVE14S0805T Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVHE14V210Y Eaton | 563 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 115 J | 275 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 610 pF | Varistors | Radial | 7.5 mm | 1 | 550 V | 610 pF @ 1 kHz | 363 V | 115J | 297 V | 330 V | 210 V | 330 V | 275 V | 6 kA | MOV | - | 50 A | 16.5 mm | 5 mm |