- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tolerance Voltage | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Power Rating | Technology | Termination Style | Lead Pitch | Operating Supply Voltage | Lead Spacing | ELV | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV230K10B Stackpole | 5 |
| - | - | Through Hole | Disc 10mm | - | CV230 | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 350 pF @ 1 kHz | 396 V | 62J | 324 V | 360 V | 230 V | - | 300 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV20V130Y-AP Eaton | 5 |
| - | - | Through Hole | Disc 20mm | - | MOV20 | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Box (TB) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | MOV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2000 pF @ 1 kHz | 220 V | 95J | 180 V | 200 V | 130 V | - | 170 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV07V175Y-AP Eaton | 5 |
| - | - | Through Hole | Disc 7mm | - | MOV07 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 18 J | - | - | - | - | 225 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | Metal Oxide Varistor | - | - | 185 pF | Varistors | - | - | Radial | - | - | 5 mm | - | 1 | - | - | - | 455 V | - | - | 185 pF @ 1 kHz | 297 V | 18J | 243 V | 270 V | 175 V | 270 V | 225 V | 1.2 kA | - | MOV | - | 10 A | - | - | - | 9 mm | 4.5 mm | - | - | ||
![]() ROV07H331K-S-2 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 210 V | 330 V | - | - | Tape & Reel (TR) | - | 10 % | - | - | - | - | 140 pF | - | - | - | - | - | - | - | Compliant | 1 | 210 V | - | 275 V | 550 V | 1.75 kA | - | - | - | 28 J | - | - | - | 330 V | - | - | - | - | - | - | - | 363 V | 297 V | 7 mm | - | - | Lead Free | ||
![]() CV60K20T Stackpole | 37 |
| - | - | Through Hole | Disc 20mm | - | CV60 | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | 85 °C | -40 °C | 4.1 nF | - | - | - | - | - | - | - | - | 1 | 60 V | - | 85 V | - | - | - | 4100 pF @ 1 kHz | 110 V | 71J | 90 V | 100 V | 60 V | 100 V | 85 V | 6.5 kA | 100 A | - | - | - | - | - | - | - | - | - | - | ||
![]() ROV20E201K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 130 V | 200 V | - | - | Tape & Reel (TR) | - | 10 % | Radial | - | 85 °C | -40 °C | 1.83 nF | - | - | - | - | 10 mm | - | - | Compliant | 1 | 130 V | - | 170 V | 340 V | 12.5 kA | - | - | - | 168 J | - | - | - | 200 V | - | - | - | - | - | - | - | 220 V | 180 V | 20 mm | - | - | Lead Free | ||
![]() MLVA04V09C130-R Cooper Bussmann | In Stock | - | - | Surface Mount | - | - | - | - | Bussmann / Eaton | 10000 | Eaton | - | - | - | - | - | - | Compliant | - | - | 0.000705 oz | - | - | - | - | Reel | MLVA-R | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | 1 | 7 V | - | 9 V | - | 20 A | Varistors | - | - | 50 mJ | - | - | - | 12.5 V | - | - | - | - | - | - | Varistors | 15 V | 10 V | - | - | - | - | ||
![]() MOV14V420Y Eaton | 428 |
| - | - | Through Hole | Disc 14mm | - | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 130 J | - | - | - | - | 560 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | Metal Oxide Varistor | - | - | 290 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | 1 | - | - | - | 1.12 kV | - | - | 290 pF @ 1 kHz | 748 V | 130J | 612 V | 680 V | 420 V | 680 V | 560 V | 4.5 kA | - | MOV | - | 50 A | - | - | - | 16.5 mm | 6.5 mm | - | - | ||
![]() MOVHE20V320Y-AP Eaton | 6 |
| - | - | Through Hole | Disc 20mm | - | MOVHE20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 360 J | - | - | - | - | 415 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | High Energy Varistor | - | - | 780 pF | Varistors | - | - | Radial | - | - | 10 mm | - | 1 | - | - | - | 845 V | - | - | 780 pF @ 1 kHz | 561 V | 360J | 459 V | 510 V | 320 V | 510 V | 415 V | 10 kA | - | MOV | - | 100 A | - | - | - | 22.5 mm | 6 mm | - | - | ||
![]() B72260B102K1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B72260B251K1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | 10 % | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 0.0021 pF | Varistors | - | Metal Oxide | Radial | - | - | - | - | - | - | Radial Leaded | - | - | - | Varistors | - | - | - | - | - | - | 68 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROV10-511K-S TE Connectivity | In Stock | - | - | Through Hole | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 320 V | 510 V | - | - | Bulk | - | - | - | - | - | - | 187 pF | - | 400 mW | - | - | - | 510 V | - | Compliant | 1 | 320 V | - | 418 V | 842 V | 2.5 kA | - | - | - | 74 J | - | - | - | 510 V | - | - | - | - | - | - | - | 561 V | 459 V | 10 mm | 16.5 mm | 16.5 mm | - | ||
![]() SDVL3225SD300PTHS102 Sunlord | 43 |
| - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 46 V | 2J | 37 V | 42 V | 21.3 V | - | 30 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00141K KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 85 pF @ 1 kHz | 242 V | 1.5J | 198 V | 220 V | 140 V | - | 180 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M01750K KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 70 pF @ 1 kHz | 297 V | 1.9J | 243 V | 270 V | 175 V | - | 225 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241KM20 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V150HXR1310 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse | - | Littelfuse | + 85 C | - | - 55 C | PCB Mount | - | - | N | - | - | - | - | - | - | - | - | HXR | - | - | Line Voltage Operation, Radial Lead Varistor | - | - | - | Varistors | - | - | Radial | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | MOV | - | - | Varistors | - | - | - | - | - | - | ||
![]() V150LS2PX47 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse | 1000 | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | LA | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | ||
![]() V0LC20CPX325 Littelfuse | In Stock | - | - | - | - | - | - | - | Littelfuse | 500 | Littelfuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | C-III | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - |