- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR20D751K-S Meritek | In Stock | - | - | - | Through Hole | Disc 20mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | 1 | - | - | - | - | 530 pF @ 1 kHz | 825 V | 420J | 675 V | 750 V | 460 V | - | - | 615 V | 10 kA | - | - | High Surge | - | - | - | - | - | - | ||
![]() MVR10D101K-S Meritek | In Stock | - | - | - | Through Hole | Disc 10mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | 1 | - | - | - | - | 1000 pF @ 1 kHz | 110 V | 18J | 90 V | 100 V | 60 V | - | - | 85 V | 3.5 kA | - | - | High Surge | - | - | - | - | - | - | ||
![]() MVR05D221K Meritek | In Stock | - | - | - | Through Hole | Disc 5mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | 1 | - | - | - | - | 110 pF @ 1 kHz | 242 V | 7.5J | 198 V | 220 V | 140 V | - | - | 180 V | 400 A | - | - | - | - | - | - | - | - | - | ||
![]() MVR07D301K-S Meritek | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | 1 | - | - | - | - | 165 pF @ 1 kHz | 330 V | 26J | 270 V | 300 V | 190 V | - | - | 250 V | 1.75 kA | - | - | High Surge | - | - | - | - | - | - | ||
![]() MVR07D180K Meritek | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | Meritek | - | - | Bulk | Active | - | - | - | -40°C ~ 105°C | - | CR | - | - | - | - | - | - | - | 1 | - | - | - | - | 2800 pF @ 1 kHz | 21.6 V | 0.9J | 15 V | 18 V | 11 V | - | - | 14 V | 250 A | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00750K-- KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | KYOCERA AVX | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 700 pF @ 1 kHz | 132 V | 8J | 108 V | 120 V | 75 V | - | - | 100 V | 2.5 kA | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00131KED KYOCERA | In Stock | - | - | - | Through Hole | Disc 13mm | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 450 pF @ 1 kHz | 226 V | 11J | 184 V | 205 V | 130 V | - | - | 170 V | 2.5 kA | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | 375 J | 350 VDC | - | - | MT25 | 10 % | ThermoFuse Varistor | - | - | 1320 pF | Varistors | Radial | - | - | - | - | 1.4 kV | - | - | - | - | - | - | - | 1.4 kV | - | - | - | MOV | - | 20 kA | - | 28 mm | 25 mm | 14 mm | - | ||
![]() S14K50G5 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | 600 J | 505 VDC | - | - | MT25 | 10 % | ThermoFuse Varistor | - | - | 900 pF | Varistors | Radial | - | - | - | - | 1.8 kV | - | - | - | - | - | - | - | 1.8 kV | - | - | - | MOV | - | 20 kA | - | 28 mm | 25 mm | 14 mm | - | ||
![]() CV60K07T-05 Stackpole | 46 |
| - | Tin | Through Hole | Disc 7mm | CV60 | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | 85 °C | -40 °C | 680 pF | - | - | 1 | - | - | Radial | - | 680 pF @ 1 kHz | 110 V | 7J | 90 V | 100 V | 60 V | No | 100 V | 85 V | 1.2 kA | - | - | - | - | - | - | - | - | - | ||
![]() ZVL14K14T Stackpole | 29 |
| - | - | Through Hole | Disc 14mm | ZVL14K | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -55°C ~ 125°C (TA) | Tape & Reel | ZVL | - | - | 125 °C | -40 °C | 3.85 nF | - | - | 1 | 14 V | 18 V | - | - | 3850 pF @ 1 kHz | 24.2 V | 4.2J | 19.8 V | 22 V | 14 V | - | 22 V | 18 V | 1 kA | 10 A | - | - | - | - | - | - | - | No | ||
![]() CV230K05T Stackpole | 29 |
| - | Tin | Through Hole | Disc 5mm | CV230 | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | 85 °C | -40 °C | 90 pF | - | - | 1 | - | - | Radial | - | 90 pF @ 1 kHz | 396 V | 13J | 324 V | 360 V | 230 V | No | 360 V | 300 V | 400 A | - | - | - | - | - | - | - | - | - | ||
![]() CVH420K14T Stackpole | 29 |
| - | - | Through Hole | Disc 14mm | CVH420 | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C (TA) | - | CVH | - | - | 85 °C | -40 °C | 370 pF | - | - | 1 | 420 V | 560 V | - | - | 370 pF @ 1 kHz | 748 V | 230J | 612 V | 680 V | 420 V | - | 680 V | 560 V | 6 kA | 50 A | - | - | - | - | - | - | - | - | ||
![]() CV60K05T Stackpole | 46 |
| - | - | Through Hole | Disc 5mm | CV60 | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | 85 °C | -40 °C | 300 pF | - | - | 1 | 60 V | 85 V | - | - | 300 pF @ 1 kHz | 110 V | 3J | 90 V | 100 V | 60 V | - | 100 V | 85 V | 400 A | 5 A | - | - | - | - | - | - | - | - | ||
![]() CVH550K14T Stackpole | 29 |
| - | Tin | Through Hole | Disc 14mm | CVH550 | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C (TA) | - | CVH | - | - | 85 °C | -40 °C | 290 pF | - | - | 1 | - | - | Radial | - | 290 pF @ 1 kHz | 1.001 kV | 300J | 819 V | 910 V | 550 V | No | 910 V | 745 V | 6 kA | - | - | - | - | - | - | - | - | - | ||
![]() CVH550K20T Stackpole | 29 |
| - | - | Through Hole | Disc 20mm | CVH550 | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -40°C ~ 85°C (TA) | - | CVH | - | - | 85 °C | -40 °C | 480 pF | - | - | 1 | 550 V | 745 V | - | - | 480 pF @ 1 kHz | 1.001 kV | 560J | 819 V | 910 V | 550 V | - | 910 V | 745 V | 12 kA | 100 A | - | - | - | - | - | - | - | - | ||
![]() ZVL30K14B Stackpole | 29 |
| - | - | Through Hole | Disc 14mm | ZVL30K | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -55°C ~ 125°C (TA) | Bulk | ZVL | - | - | 125 °C | -40 °C | 1.53 nF | - | - | 1 | 30 V | 38 V | - | - | 1530 pF @ 1 kHz | 51.7 V | 9.4J | 42.3 V | 47 V | 30 V | - | 47 V | 38 V | 1 kA | 10 A | - | - | - | - | - | - | - | No | ||
![]() ZVL25K20B Stackpole | 29 |
| - | - | Through Hole | Disc 20mm | ZVL25K | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -55°C ~ 125°C (TA) | Bulk | ZVL | - | - | 125 °C | -40 °C | 4.67 nF | - | - | 1 | 25 V | 31 V | - | - | 4670 pF @ 1 kHz | 42.9 V | 22.4J | 35.1 V | 39 V | 25 V | - | 39 V | 31 V | 2 kA | 20 A | - | - | - | - | - | - | - | No | ||
![]() ZVL25K14T Stackpole | 29 |
| - | - | Through Hole | Disc 14mm | ZVL25K | - | Stackpole Electronics Inc | - | - | Bulk | Active | Compliant | - | - | -55°C ~ 125°C (TA) | Tape & Reel | ZVL | - | - | 125 °C | -40 °C | 1.89 nF | - | - | 1 | 25 V | 31 V | - | - | 1890 pF @ 1 kHz | 42.9 V | 7.2J | 35.1 V | 39 V | 25 V | - | 39 V | 31 V | 1 kA | 10 A | - | - | - | - | - | - | - | No |