- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVR07D181K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 280 pF @ 1 kHz | 198 V | 11.7J | 162 V | 180 V | 115 V | 150 V | 1.2 kA | - | ||
![]() MVR07D101K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 500 pF @ 1 kHz | 110 V | 12J | 90 V | 100 V | 60 V | 85 V | 1.75 kA | High Surge | ||
![]() MVR07D751K-S Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 70 pF @ 1 kHz | 825 V | 65J | 675 V | 750 V | 460 V | 615 V | 1.75 kA | High Surge | ||
![]() MVR14D751K Meritek | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | -40°C ~ 105°C | - | 1 | 270 pF @ 1 kHz | 825 V | 143J | 675 V | 750 V | 460 V | 615 V | 4.5 kA | - | ||
![]() MVR20D121K Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 3300 pF @ 1 kHz | 132 V | 55J | 108 V | 120 V | 75 V | 100 V | 6.5 kA | - | ||
![]() MVR14D301K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 670 pF @ 1 kHz | 330 V | 77J | 270 V | 300 V | 190 V | 250 V | 4.5 kA | - | ||
![]() MVR05D220K-S Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1150 pF @ 1 kHz | 26 V | 0.7J | 19.5 V | 22 V | 14 V | 18 V | 250 A | High Surge | ||
![]() MVR10D331K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 300 pF @ 1 kHz | 363 V | 58J | 297 V | 330 V | 210 V | 275 V | 3.5 kA | High Surge | ||
![]() MVR05D331K Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 75 pF @ 1 kHz | 363 V | 9.5J | 297 V | 330 V | 210 V | 275 V | 400 A | - | ||
![]() MVR07D680K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 740 pF @ 1 kHz | 75 V | 3.6J | 61 V | 68 V | 40 V | 56 V | 250 A | - | ||
![]() MVR05D511K Meritek | In Stock | - | - | Through Hole | Disc 5mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 50 pF @ 1 kHz | 561 V | 16J | 459 V | 510 V | 320 V | 415 V | 400 A | - | ||
![]() MVR14D270K-S Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 7400 pF @ 1 kHz | 30 V | 10J | 24 V | 27 V | 17 V | 22 V | 2 kA | High Surge | ||
![]() MVR07D330K Meritek | In Stock | - | - | Through Hole | Disc 7mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 1500 pF @ 1 kHz | 36.5 V | 1.7J | 29.5 V | 33 V | 20 V | 26 V | 250 A | - | ||
![]() MVR10D220K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 4500 pF @ 1 kHz | 26 V | 5J | 19.5 V | 22 V | 14 V | 18 V | 1 kA | High Surge | ||
![]() MVR10D751K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 130 pF @ 1 kHz | 825 V | 100J | 675 V | 750 V | 460 V | 615 V | 3.5 kA | High Surge | ||
![]() MVR10D621K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 160 pF @ 1 kHz | 682 V | 95J | 558 V | 620 V | 385 V | 505 V | 3.5 kA | High Surge | ||
![]() MVR20D182K-S Meritek | In Stock | - | - | Through Hole | Disc 20mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 320 pF @ 1 kHz | 1980 V | 990J | 1620 V | 1800 V | 1100 V | 1465 V | 10 kA | High Surge | ||
![]() MVR10D390K-S Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 2400 pF @ 1 kHz | 43 V | 9J | 35 V | 39 V | 25 V | 31 V | 1 kA | High Surge | ||
![]() MVR10D781K Meritek | In Stock | - | - | Through Hole | Disc 10mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 130 pF @ 1 kHz | 858 V | 80J | 702 V | 780 V | 485 V | 640 V | 2.5 kA | - | ||
![]() MVR14D821K Meritek | In Stock | - | - | Through Hole | Disc 14mm | Meritek | Bulk | Active | -40°C ~ 105°C | CR | 1 | 240 pF @ 1 kHz | 902 V | 157J | 738 V | 820 V | 510 V | 670 V | 4.5 kA | - |