- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Series | Pbfree Code | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Number of Circuits | Terminal Placement | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV40K1210T401N Stackpole | 44 |
| - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | AV40K1210 | - | - | - | - | Stackpole Electronics Inc | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 900 pF @ 1 kHz | 74.8 V | 3J | 61.2 V | 68 V | 40 V | 56 V | 400 A | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0603ES024V00R8PT | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | - | - | - | - | - | - | - | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0603ES006V00R2PT | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0603ES012V0056NT | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | Compliant | - | - | 12 V | - | - | - | SMD/SMT | EAR99 | 85 °C | -55 °C | 8533.40.40.00 | 56 pF | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | 800 µm | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0402ES024V00R8PT | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | - | - | - | - | - | - | - | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0402ES006V00R2PT | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0402ES012V0056NT | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | Compliant | - | - | 12 V | - | - | - | SMD/SMT | EAR99 | 85 °C | -55 °C | 8533.40.40.00 | 56 pF | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | 500 µm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0402ES005V0010NT | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | Compliant | - | - | 5 V | - | - | - | SMD/SMT | EAR99 | 85 °C | -55 °C | 8533.40.40.00 | 10 pF | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | 500 µm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | AEM INC | AEM Inc | MLV0603ES012V0010NT | - | - | - | SMT, | - | - | - | - | Contact Manufacturer | - | 5.63 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0402ES024V00R1PT | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0805NA038V0100T | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.57 | - | - | - | - | - | - | - | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 38 V | 30 V | 0.3 J | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | AEM INC | AEM Inc | MLV0805NA026V0100T | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | - | - | - | - | - | - | - | - | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | 20 V | 0.3 J | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | - | SURFACE MOUNT | 1812 | - | - | AEM INC | AEM Inc | MLV1812HA030V0800T | MLV | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | Compliant | - | 25 V | 30 V | - | - | - | SMD/SMT | EAR99 | 125 °C | -55 °C | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | 4532 | 1812 | - | - | - | - | - | - | - | - | - | - | 30 V | 25 V | 3.7 J | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | AVX CORP | AVX Corporation | MG064S05A150D | - | - | - | SMT, | 1.22 mm | 1.6 mm | SMT | 3.2 mm | Obsolete | - | 8.61 | - | Yes | - | - | - | - | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | TR | - | VARISTOR | compliant | - | - | - | DUAL IN-LINE | - | - | - | - | - | - | - | - | 5.6 V | 4 V | 0.1 J | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | AVX CORP | AVX Corporation | MG064S18A400D | - | - | - | SMT, | 1.22 mm | 1.6 mm | SMT | 3.2 mm | Obsolete | - | 5.84 | - | Yes | - | - | - | - | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | TR | - | VARISTOR | compliant | - | - | - | DUAL IN-LINE | - | - | - | - | - | - | - | - | 18 V | 14 V | 0.1 J | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | AVX CORP | AVX Corporation | MG064S05A150R | - | - | - | SMT, | 1.22 mm | 1.6 mm | SMT | 3.2 mm | Obsolete | - | 5.82 | - | Yes | - | - | - | - | Yes | - | EAR99 | - | - | 8541.10.00.50 | - | - | TR | - | VARISTOR | compliant | - | - | - | DUAL IN-LINE | - | - | - | - | - | - | - | - | 5.6 V | 4 V | 0.1 J | - | - | ||
![]() CVH480K10T Stackpole | 16 |
| - | - | Through Hole | Disc 10mm | - | - | - | - | - | CVH480 | - | - | - | - | Stackpole Electronics Inc | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | CVH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 480 V | - | - | - | - | - | - | - | ||
![]() CVH625K20B Stackpole | 16 |
| - | - | Through Hole | Disc 20mm | - | - | - | - | - | CVH625 | - | - | - | - | Stackpole Electronics Inc | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | CVH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 420 pF @ 1 kHz | - | 640J | - | - | 625 V | 825 V | 12 kA | - | - | - | - | - |