- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Type of electrical accessory/spare part | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181KD14J-OP10TR Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 60 J | - | 150 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 1100 pF | Varistors | Radial | 10 mm | 300 V | 180 V | MOV | 6 kA | Varistors | 14 mm | 4.2 mm | ||
![]() 102KD20-O Yageo | 21 |
| - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 342 J | - | 825 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 400 pF | Varistors | Radial | 10 mm | 1650 V | 1000 V | MOV | 6.5 kA | Varistors | 20 mm | 8.6 mm | ||
![]() 101KD14J-FP10TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 33 J | - | 85 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 2000 pF | Varistors | Radial | 10 mm | 165 V | 100 V | MOV | 6 kA | Varistors | 14 mm | 4.2 mm | ||
![]() 151KD20J-P7.5TB Yageo | 21 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 106 J | - | 125 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 2700 pF | Varistors | Radial | 7.5 mm | 250 V | 150 V | MOV | 10 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 112KH10J-TB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 155 J | - | 895 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 90 pF | Varistors | Radial | 7.5 mm | 1815 V | 1100 V | MOV | 3.5 kA | Varistors | 10 mm | 9.88 mm | ||
![]() 431KD14J-O Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 155 J | - | 350 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 460 pF | Varistors | Radial | 7.5 mm | 710 V | 430 V | MOV | 6 kA | Varistors | 14 mm | 5.6 mm | ||
![]() 680KH14J-OP10 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 24 J | - | 56 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 2900 pF | Varistors | Radial | 10 mm | 135 V | 68 V | MOV | 2 kA | Varistors | 14 mm | 6.37 mm | ||
![]() 751KH10J-TR Yageo | 28 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 100 J | Connecting cable | 615 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 130 pF | Varistors | Radial | 7.5 mm | 1240 V | 750 V | MOV | 3.5 kA | Varistors | 10 mm | 8.63 mm | ||
![]() 561KD20-TB Yageo | 49 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 215 J | - | 460 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 710 pF | Varistors | Radial | 10 mm | 925 V | 560 V | MOV | 6.5 kA | Varistors | 20 mm | 6.5 mm | ||
![]() 471KD14-F Yageo | 21 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 118 J | - | 385 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 430 pF | Varistors | Radial | 7.5 mm | 775 V | 470 V | MOV | 4.5 kA | Varistors | 14 mm | 5.8 mm | ||
![]() 820KD20J-OP7.5TB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 56 J | - | 65 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 4900 pF | Varistors | Radial | 7.5 mm | 135 V | 82 V | MOV | 10 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 241KH20-O Yageo | 21 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 108 J | - | 200 VDC | Bulk | 20H | 10 % | - | 1650 pF | Varistors | Radial | 10 mm | 395 V | 240 V | MOV | 6.5 kA | Varistors | 20 mm | 6.22 mm | ||
![]() 391KD05J-O Yageo | 28 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 17 J | - | 320 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 65 pF | Varistors | Radial | 5 mm | 675 V | 390 V | MOV | 0.8 kA | Varistors | 5 mm | 5.4 mm | ||
![]() 221KH07J-F Yageo | 28 |
| - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 19 J | - | 180 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 230 pF | Varistors | Radial | 5 mm | 360 V | 220 V | MOV | 1.75 kA | Varistors | 7 mm | 5.41 mm | ||
![]() 390KD14-OTR Yageo | 28 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 8.6 J | - | 31 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 5100 pF | Varistors | Radial | 7.5 mm | 77 V | 39 V | MOV | 1 kA | Varistors | 14 mm | 4.1 mm | ||
![]() 221KE20 Yageo | In Stock | - | - | YAGEO | 100 | YAGEO | + 85 C | - 40 C | PCB Mount | Details | 155 J | - | 180 VDC | Bulk | 20E | 10 % | - | 1800 pF | Varistors | Through Hole | - | 365 V | 220 V | MOV | 10 kA | Varistors | 20 mm | - | ||
![]() 330KD14-P10TB Yageo | 49 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7.5 J | - | 26 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 6100 pF | Varistors | Radial | 10 mm | 65 V | 33 V | MOV | 1 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 221KD20-TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 100 J | - | 180 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 1800 pF | Varistors | Radial | 10 mm | 360 V | 220 V | MOV | 6.5 kA | Varistors | 20 mm | 4.8 mm | ||
![]() 201KH05J-OTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 8.5 J | - | 170 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 125 pF | Varistors | Radial | 5 mm | 355 V | 200 V | MOV | 800 A | Varistors | 5 mm | 5.39 mm | ||
![]() 201KD10-OTB Yageo | 49 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 30 J | - | 170 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 500 pF | Varistors | Radial | 7.5 mm | 340 V | 200 V | MOV | 2.5 kA | Varistors | 10 mm | 5 mm |