- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181KD14J-P10TR Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 60 J | 150 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 1100 pF | Varistors | Radial | 10 mm | 300 V | 180 V | MOV | 6 kA | Varistors | 14 mm | 4.2 mm | ||
![]() 121KD05J-TB Yageo | 21 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 4.9 J | 100 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 210 pF | Varistors | Radial | 5 mm | 210 V | 120 V | MOV | 0.8 kA | Varistors | 5 mm | 4.5 mm | ||
![]() 181KH20-F Yageo | 49 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 85 J | 150 VDC | Bulk | 20H | 10 % | - | 2200 pF | Varistors | Radial | 10 mm | 300 V | 180 V | MOV | 6.5 kA | Varistors | 20 mm | 6.1 mm | ||
![]() 181KH20-FP7.5 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 85 J | 150 VDC | Bulk | 20H | 10 % | - | 2200 pF | Varistors | Radial | 7.5 mm | 300 V | 180 V | MOV | 6.5 kA | Varistors | 20 mm | 6.1 mm | ||
![]() 101KD14J-FTB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 33 J | 85 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 2000 pF | Varistors | Radial | 7.5 mm | 165 V | 100 V | MOV | 6 kA | Varistors | 14 mm | 4.2 mm | ||
![]() 151KD20-OTB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 70 J | 125 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 2700 pF | Varistors | Radial | 10 mm | 250 V | 150 V | MOV | 6.5 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 151KD20J-OP7.5TR Yageo | 28 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 106 J | 125 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 2700 pF | Varistors | Radial | 7.5 mm | 250 V | 150 V | MOV | 10 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 560KH10J Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 13 J | 45 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 1800 pF | Varistors | Radial | 7.5 mm | 110 V | 56 V | MOV | 1 kA | Varistors | 10 mm | 6.04 mm | ||
![]() 241KH20-TB Yageo | 49 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 108 J | 200 VDC | Bulk | 20H | 10 % | - | 1650 pF | Varistors | Radial | 10 mm | 395 V | 240 V | MOV | 6.5 kA | Varistors | 20 mm | 6.22 mm | ||
![]() 330KH20J-OP7.5TR Yageo | 28 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 24 J | 26 VDC | MouseReel | 20H | 10 % | - | 0.011 uF | Varistors | Radial | 7.5 mm | 65 V | 33 V | MOV | 3 kA | Varistors | 20 mm | 6.28 mm | ||
![]() 561KD05J-FTR Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 24 J | 460 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 45 pF | Varistors | Radial | 5 mm | 920 V | 560 V | MOV | 0.8 kA | Varistors | 5 mm | 6.5 mm | ||
![]() 431KD20-FP7.5TR Yageo | 28 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 190 J | 350 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 930 pF | Varistors | Radial | 7.5 mm | 710 V | 430 V | MOV | 6.5 kA | Varistors | 20 mm | 5.7 mm | ||
![]() 391KD14-OTR Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 100 J | 320 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 510 pF | Varistors | Radial | 7.5 mm | 650 V | 390 V | MOV | 4.5 kA | Varistors | 14 mm | 5.4 mm | ||
![]() 431KH14-OTB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 115 J | 350 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 460 pF | Varistors | Radial | 10 mm | 710 V | 430 V | MOV | 4.5 kA | Varistors | 14 mm | 7.13 mm | ||
![]() 560KH20-OP7.5TB Yageo | 21 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 38 J | 45 VDC | Bulk | 20H | 10 % | - | 6500 pF | Varistors | Radial | 7.5 mm | 110 V | 56 V | MOV | 2 kA | Varistors | 20 mm | 6.52 mm | ||
![]() 680KD20-TR Yageo | 28 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 41 J | 56 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 5800 pF | Varistors | Radial | 10 mm | 135 V | 68 V | MOV | 2 kA | Varistors | 20 mm | 5.3 mm | ||
![]() 751KH14-FP10TB Yageo | 49 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 143 J | 615 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 270 pF | Varistors | Radial | 10 mm | 1240 V | 750 V | MOV | 4.5 kA | Varistors | 14 mm | 8.73 mm | ||
![]() 431KH14J-P10 Yageo | 28 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 155 J | 350 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 460 pF | Varistors | Radial | 10 mm | 710 V | 430 V | MOV | 6 kA | Varistors | 14 mm | 7.13 mm | ||
![]() 820KD07J-FTR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10 J | 65 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 600 pF | Varistors | Radial | 5 mm | 135 V | 82 V | MOV | 1.75 kA | Varistors | 7 mm | 4.1 mm | ||
![]() 301KD14J-FP10TR Yageo | 21 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 108 J | 250 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 670 pF | Varistors | Radial | 10 mm | 500 V | 300 V | MOV | 6 kA | Varistors | 14 mm | 4.6 mm |