- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Type of accessory/spare part | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Depth | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 361KD14J-TB Yageo | 28 |
| - | - | YAGEO | - | - | 500 | YAGEO | - | + 105 C | - 40 C | Through Hole | Details | 130 J | - | 300 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 560 pF | Varistors | - | Radial | 7.5 mm | 595 V | 360 V | MOV | 6 kA | Varistors | 14 mm | - | 5.2 mm | ||
![]() 560KH14-FTB Yageo | 28 |
| - | - | YAGEO | - | - | 750 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 11 J | - | 45 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 3600 pF | Varistors | - | Radial | 10 mm | 110 V | 56 V | MOV | 1 kA | Varistors | 14 mm | - | 6.08 mm | ||
![]() 561KH20-O Yageo | In Stock | - | - | - | YAGEO | - | - | 200 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 215 J | - | 460 VDC | Bulk | 20H | 10 % | - | 710 pF | Varistors | - | Radial | 10 mm | 925 V | 560 V | MOV | 6.5 kA | Varistors | 20 mm | - | 7.98 mm | ||
![]() 680KH20-OTR Yageo | 28 |
| - | - | YAGEO | - | - | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 41 J | - | 56 VDC | MouseReel | 20H | 10 % | - | 5800 pF | Varistors | - | Radial | 10 mm | 135 V | 68 V | MOV | 2 kA | Varistors | 20 mm | - | 6.82 mm | ||
![]() 820KH05J-F Yageo | In Stock | - | - | - | YAGEO | - | - | 1000 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 4 J | - | 65 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 300 pF | Varistors | - | Radial | 5 mm | 150 V | 82 V | MOV | 800 A | Varistors | 5 mm | - | 4.89 mm | ||
![]() 270KH20J-TR Yageo | In Stock | - | - | - | YAGEO | - | - | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 19 J | - | 22 VDC | MouseReel | 20H | 10 % | - | 0.013 uF | Varistors | - | Radial | 10 mm | 53 V | 27 V | MOV | 3 kA | Varistors | 20 mm | - | 6.09 mm | ||
![]() 821KH20J-P7.5 Yageo | In Stock | - | - | - | YAGEO | - | - | 100 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 460 J | - | 670 VDC | Bulk | 20H | 10 % | Metal Oxide Varistors | 500 pF | Varistors | - | Radial | 7.5 mm | 1355 V | 820 V | MOV | 10 kA | Varistors | 20 mm | - | 9.41 mm | ||
![]() 241KH20J-F Yageo | 21 |
| - | - | YAGEO | - | - | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 168 J | - | 200 VDC | Bulk | 20H | 10 % | - | 1650 pF | Varistors | - | Radial | 10 mm | 395 V | 240 V | MOV | 10 kA | Varistors | 20 mm | - | 6.22 mm | ||
![]() 330KH07J-OTB Yageo | 28 |
| - | - | YAGEO | - | - | 1500 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 3.5 J | - | 26 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | - | Radial | 5 mm | 65 V | 33 V | MOV | 0.5 kA | Varistors | 7 mm | - | 5.35 mm | ||
![]() 511KD14-FP10TB Yageo | In Stock | - | - | - | YAGEO | - | - | 500 | YAGEO | - | + 105 C | - 40 C | Through Hole | Details | 121 J | - | 415 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 390 pF | Varistors | - | Radial | 10 mm | 845 V | 510 V | MOV | 4.5 kA | Varistors | 14 mm | - | 6.1 mm | ||
![]() 330KH20-OTB Yageo | In Stock | - | - | - | YAGEO | - | - | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | Details | 23 J | - | 26 VDC | Bulk | 20H | 10 % | - | 0.011 uF | Varistors | - | Radial | 10 mm | 65 V | 33 V | MOV | 2 kA | Varistors | 20 mm | - | 6.28 mm | ||
![]() 471KD25-P12.5 Yageo | 49 |
| - | - | YAGEO | - | - | 100 | YAGEO | - | + 105 C | - 40 C | Through Hole | Details | 400 J | Other | 385 VDC | Bulk | 25D | 10 % | Metal Oxide Varistors | 1400 pF | Varistors | - | Radial | 12.5 mm | 775 V | 470 V | MOV | 15 kA | Varistors | 25 mm | - | 6.7 mm | ||
![]() 221KD05J-OTB Yageo | 21 |
| - | Steel | YAGEO | IP54 | Other | 1500 | YAGEO | Other | + 105 C | - 40 C | Through Hole | Details | 9 J | - | 180 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 110 pF | Varistors | 400 | Radial | 5 mm | 380 V | 220 V | MOV | 0.8 kA | Varistors | 5 mm | 2200 | 1200 | ||
![]() 221KH14-FTR Yageo | 28 |
| - | Steel | YAGEO | IP54 | Other | 800 | YAGEO | Other | + 125 C | - 40 C | Through Hole | Details | 60 J | - | 180 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 900 pF | Varistors | 800 | Radial | 10 mm | 360 V | 220 V | MOV | 4.5 kA | Varistors | 14 mm | 1800 | 900 | ||
![]() 181KH05J-TR Yageo | 28 |
| - | Steel | YAGEO | IP40 | Other | 2000 | YAGEO | Other | + 125 C | - 40 C | Through Hole | Details | 7.5 J | - | 150 VDC | MouseReel | 05H | 10 % | Metal Oxide Varistors | 140 pF | Varistors | 600 | Radial | 5 mm | 320 V | 180 V | MOV | 800 A | Varistors | 5 mm | 1800 | 600 | ||
![]() 162KH20-FP7.5 Yageo | In Stock | - | - | Steel | YAGEO | IP54 | Other | 100 | YAGEO | Other | + 125 C | - 40 C | Through Hole | Details | 606 J | - | 1280 VDC | Bulk | 20H | 10 % | - | 330 pF | Varistors | 400 | Radial | 7.5 mm | 2640 V | 1600 V | MOV | 6.5 kA | Varistors | 20 mm | 1800 | 800 | ||
![]() 121KD32 Yageo | 21 |
| - | Steel | YAGEO | IP54 | Other | 60 | YAGEO | Other | + 85 C | - 40 C | Chassis Mount | Details | 200 J | - | 100 VDC | Bulk | 32D | 10 % | Metal Oxide Varistors | 5600 pF | Varistors | 600 | Screw | 25.4 mm | 200 V | 120 V | MOV | 25 kA | Varistors | 32 mm | 1800 | 900 | ||
![]() 121KH05 Yageo | In Stock | - | - | Steel | YAGEO | IP54 | Other | 1000 | YAGEO | Other | + 125 C | - 40 C | Through Hole | Details | 4 J | - | 100 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 210 pF | Varistors | 600 | Radial | 5 mm | 210 V | 120 V | MOV | 400 A | Varistors | 5 mm | 2000 | 900 | ||
![]() 101KH20J-OP7.5 Yageo | 49 |
| - | Steel | YAGEO | IP40 | Other | 400 | YAGEO | Other | + 125 C | - 40 C | Through Hole | Details | 70 J | - | 85 VDC | Bulk | 20H | 10 % | - | 4000 pF | Varistors | 400 | Radial | 7.5 mm | 165 V | 100 V | MOV | 10 kA | Varistors | 20 mm | 2200 | 900 | ||
![]() 471KH14J-FP10TR Yageo | In Stock | - | - | Steel | YAGEO | IP54 | Other | 600 | YAGEO | Other | + 125 C | - 40 C | Through Hole | Details | 175 J | - | 385 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 430 pF | Varistors | 800 | Radial | 10 mm | 775 V | 470 V | MOV | 6 kA | Varistors | 14 mm | 2000 | 600 |