- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Rated current In | RoHS | Surge Energy Rating | Type of accessory/spare part | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Depth | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431KH14J-FP10TB Yageo | 49 |
| - | Steel | YAGEO | - | - | - | - | IP40 | Other | 500 | - | YAGEO | Other | + 125 C | - 40 C | Through Hole | - | Details | 155 J | - | 350 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 460 pF | Varistors | 800 | Radial | 10 mm | 710 V | 430 V | MOV | 6 kA | Varistors | 14 mm | 2200 | - | 800 | ||
![]() 680KH14-OTR Yageo | 49 |
| - | - | YAGEO | - | - | - | - | - | - | 800 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 14 J | - | 56 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 2900 pF | Varistors | - | Radial | 10 mm | 135 V | 68 V | MOV | 1 kA | Varistors | 14 mm | - | - | 6.37 mm | ||
![]() 270KD14-P10TB Yageo | In Stock | - | - | - | YAGEO | 0.14 - 2.5 | 0.14 - 4 | 0.14 - 1.5 | 0.14 - 4 | - | - | 750 | V0 | YAGEO | - | + 105 C | - 40 C | Through Hole | 22 | Details | 6 J | - | 22 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 7400 pF | Varistors | - | Radial | 10 mm | 53 V | 27 V | MOV | 1 kA | Varistors | 14 mm | - | 68 | 4.1 mm | ||
![]() 330KD14J-OTR Yageo | 49 |
| - | Steel | YAGEO | - | - | - | - | IP54 | Other | 1000 | - | YAGEO | Other | + 105 C | - 40 C | Through Hole | - | Details | 12 J | - | 26 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 6100 pF | Varistors | 400 | Radial | 7.5 mm | 65 V | 33 V | MOV | 2 kA | Varistors | 14 mm | 2200 | - | 800 | ||
![]() 431KD20J-O Yageo | In Stock | - | - | Steel | YAGEO | - | - | - | - | IP40 | Other | 200 | - | YAGEO | Other | + 105 C | - 40 C | Through Hole | - | Details | 305 J | - | 350 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 930 pF | Varistors | 600 | Radial | 10 mm | 710 V | 430 V | MOV | 10 kA | Varistors | 20 mm | 2000 | - | 600 | ||
![]() 431KH07J-TB Yageo | In Stock | - | - | Steel | YAGEO | - | - | - | - | IP30 | Other | 1000 | - | YAGEO | Other | + 125 C | - 40 C | Through Hole | - | Details | 40 J | - | 350 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 115 pF | Varistors | 600 | Radial | 5 mm | 710 V | 430 V | MOV | 1.75 kA | Varistors | 7 mm | 2200 | - | 800 | ||
![]() 751KH20-OP7.5 Yageo | 28 |
| - | Steel | YAGEO | - | - | - | - | IP54 | Other | 100 | - | YAGEO | Other | + 125 C | - 40 C | Through Hole | - | Details | 255 J | - | 615 VDC | Bulk | 20H | 10 % | Metal Oxide Varistors | 530 pF | Varistors | 400 | Radial | 7.5 mm | 1240 V | 750 V | MOV | 6.5 kA | Varistors | 20 mm | 2000 | - | 1200 | ||
![]() 471KD20-FP7.5TB Yageo | In Stock | - | - | Steel | YAGEO | - | - | - | - | IP40 | Other | 300 | - | YAGEO | Other | + 105 C | - 40 C | Through Hole | - | Details | 204 J | - | 385 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 850 pF | Varistors | 800 | Radial | 7.5 mm | 775 V | 470 V | MOV | 6.5 kA | Varistors | 20 mm | 1800 | - | 1000 | ||
![]() 471KD20-F Yageo | 21 |
| - | Steel | YAGEO | - | - | - | - | IP54 | Other | 200 | - | YAGEO | Other | + 105 C | - 40 C | Through Hole | - | Details | 204 J | - | 385 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 850 pF | Varistors | 800 | Radial | 10 mm | 775 V | 470 V | MOV | 6.5 kA | Varistors | 20 mm | 1800 | - | 1200 | ||
![]() 431KH10-O Yageo | 28 |
| - | - | YAGEO | - | - | - | - | - | - | 400 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 65 J | Other | 350 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 230 pF | Varistors | - | Radial | 7.5 mm | 430 V | 430 V | MOV | 2.5 kA | Varistors | 10 mm | - | - | 7.06 mm | ||
![]() 751KH14J-FP10TB Yageo | In Stock | - | - | - | YAGEO | - | - | - | - | - | - | 400 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 210 J | Other | 615 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 270 pF | Varistors | - | Radial | 10 mm | 1240 V | 750 V | MOV | 6 kA | Varistors | 14 mm | - | - | 8.73 mm | ||
![]() 751KH20J-FP7.5 Yageo | In Stock | - | - | - | YAGEO | - | - | - | - | - | - | 100 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 420 J | Other | 615 VDC | Bulk | 20H | 10 % | Metal Oxide Varistors | 530 pF | Varistors | - | Radial | 7.5 mm | 1240 V | 750 V | MOV | 10 kA | Varistors | 20 mm | - | - | 9.03 mm | ||
![]() 431KD20J-TR Yageo | 28 |
| - | - | YAGEO | - | - | - | - | - | - | 300 | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | Details | 305 J | Other | 350 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 930 pF | Varistors | - | Radial | 10 mm | 710 V | 430 V | MOV | 10 kA | Varistors | 20 mm | - | - | 5.7 mm | ||
![]() 471KH07-TB Yageo | 28 |
| - | - | YAGEO | - | - | - | - | - | - | 1000 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 29 J | Other | 385 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 105 pF | Varistors | - | Radial | 5 mm | 775 V | 470 V | MOV | 1.2 kA | Varistors | 7 mm | - | - | 6.89 mm | ||
![]() 560KH05-OTB Yageo | In Stock | - | - | - | YAGEO | - | - | - | - | - | - | 1500 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 1.3 J | - | 45 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 450 pF | Varistors | - | Radial | 5 mm | 123 V | 56 V | MOV | 100 A | Varistors | 5 mm | - | - | 5.57 mm | ||
![]() 301KD20J-P7.5TB Yageo | In Stock | - | - | - | YAGEO | - | - | - | - | - | - | 400 | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | Details | 210 J | - | 250 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1300 pF | Varistors | - | Radial | 7.5 mm | 500 V | 300 V | MOV | 10 kA | Varistors | 20 mm | - | - | 5 mm | ||
![]() 680KH05J Yageo | 49 |
| - | - | YAGEO | - | - | - | - | - | - | 1000 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 2.2 J | Coding part | 56 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 370 pF | Varistors | - | Radial | 5 mm | 145 V | 68 V | MOV | 250 A | Varistors | 5 mm | - | - | 4.84 mm | ||
![]() 621KH05-TB Yageo | 28 |
| - | - | YAGEO | - | - | - | - | - | - | 1000 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 17.7 J | Other | 505 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 40 pF | Varistors | - | Radial | 5 mm | 1025 V | 620 V | MOV | 400 A | Varistors | 5 mm | - | - | 8 mm | ||
![]() 561KH14J-F Yageo | In Stock | - | - | - | YAGEO | - | - | - | - | - | - | 300 | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | Details | 185 J | Connection technique | 460 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 360 pF | Varistors | - | Radial | 10 mm | 925 V | 560 V | MOV | 6 kA | Varistors | 14 mm | - | - | 7.92 mm | ||
![]() 681KD14J-OP10TB Yageo | 21 |
| - | - | YAGEO | - | - | - | - | - | - | 400 | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | Details | 200 J | Other | 560 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 290 pF | Varistors | - | Radial | 10 mm | 1120 V | 680 V | MOV | 6 kA | Varistors | 14 mm | - | - | 7.1 mm |