- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Type of accessory/spare part | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 270KH14J-TR Yageo | 49 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 10 J | - | 22 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 7400 pF | Varistors | Radial | 10 mm | 53 V | 27 V | MOV | 2 kA | Varistors | 14 mm | 5.64 mm | ||
![]() 301KH10-FTB Yageo | 28 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 40 J | - | 250 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 330 pF | Varistors | Radial | 7.5 mm | 500 V | 300 V | MOV | 2.5 kA | Varistors | 10 mm | 6.28 mm | ||
![]() 560KD20-TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 38 J | - | 45 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 6500 pF | Varistors | Radial | 10 mm | 110 V | 56 V | MOV | 2 kA | Varistors | 20 mm | 5 mm | ||
![]() 301KH20J-FTB Yageo | 28 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 210 J | - | 250 VDC | Bulk | 20H | 10 % | - | 1300 pF | Varistors | Radial | 10 mm | 500 V | 300 V | MOV | 10 kA | Varistors | 20 mm | 6.55 mm | ||
![]() 560KH20-FTB Yageo | 28 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 38 J | - | 45 VDC | Bulk | 20H | 10 % | - | 6500 pF | Varistors | Radial | 10 mm | 110 V | 56 V | MOV | 2 kA | Varistors | 20 mm | 6.52 mm | ||
![]() 561KD20J-F Yageo | 21 |
| - | YAGEO | 200 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 380 J | Other | 460 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 710 pF | Varistors | Radial | 10 mm | 925 V | 560 V | MOV | 10 kA | Varistors | 20 mm | 6.5 mm | ||
![]() 560KD20-P7.5TB Yageo | 49 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 38 J | - | 45 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 6500 pF | Varistors | Radial | 7.5 mm | 110 V | 56 V | MOV | 2 kA | Varistors | 20 mm | 5 mm | ||
![]() 511KD05J-FTR Yageo | 21 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 22.5 J | - | 415 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 50 pF | Varistors | Radial | 5 mm | 845 V | 510 V | MOV | 0.8 kA | Varistors | 5 mm | 6.2 mm | ||
![]() 561KH20-OP7.5TR Yageo | In Stock | - | - | YAGEO | 250 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 215 J | Other | 460 VDC | MouseReel | 20H | 10 % | - | 710 pF | Varistors | Radial | 7.5 mm | 925 V | 560 V | MOV | 6.5 kA | Varistors | 20 mm | 7.98 mm | ||
![]() 561KH20J-FTR Yageo | 28 |
| - | YAGEO | 250 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 380 J | Other | 460 VDC | MouseReel | 20H | 10 % | - | 710 pF | Varistors | Radial | 10 mm | 925 V | 560 V | MOV | 10 kA | Varistors | 20 mm | 7.98 mm | ||
![]() 361KD07-OTR Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 24 J | Other | 300 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 140 pF | Varistors | Radial | 5 mm | 595 V | 360 V | MOV | 1.2 kA | Varistors | 7 mm | 5.2 mm | ||
![]() 390KD14J-TB Yageo | 21 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 13 J | Other | 31 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 5100 pF | Varistors | Radial | 7.5 mm | 77 V | 39 V | MOV | 2 kA | Varistors | 14 mm | 4.1 mm | ||
![]() 331KH10-OTB Yageo | 28 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 43 J | Other | 275 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 300 pF | Varistors | Radial | 7.5 mm | 550 V | 330 V | MOV | 2.5 kA | Varistors | 10 mm | 6.46 mm | ||
![]() 331KH14J-FP10TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 115 J | Other | 275 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 610 pF | Varistors | Radial | 10 mm | 550 V | 330 V | MOV | 6 kA | Varistors | 14 mm | 6.52 mm | ||
![]() 271KH14J-P10TR Yageo | 28 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 99 J | Other | 225 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 740 pF | Varistors | Radial | 10 mm | 455 V | 270 V | MOV | 6 kA | Varistors | 14 mm | 6.15 mm | ||
![]() 180KH20-OP7.5 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 11 J | Other | 14 VDC | Bulk | 20H | 10 % | - | 0.028 uF | Varistors | Radial | 7.5 mm | 36 V | 18 V | MOV | 2 kA | Varistors | 20 mm | 5.73 mm | ||
![]() 121KH20-P7.5TR Yageo | 49 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 55 J | Other | 100 VDC | MouseReel | 20H | 10 % | - | 3300 pF | Varistors | Radial | 7.5 mm | 200 V | 120 V | MOV | 6.5 kA | Varistors | 20 mm | 6.09 mm | ||
![]() 181KH07J-FTB Yageo | 49 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 16 J | Other | 150 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 280 pF | Varistors | Radial | 5 mm | 300 V | 180 V | MOV | 1.75 kA | Varistors | 7 mm | 5.17 mm | ||
![]() 112KD14J-P10 Yageo | 49 |
| - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 310 J | Other | 895 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 180 pF | Varistors | Radial | 10 mm | 1815 V | 1100 V | MOV | 6 kA | Varistors | 14 mm | 8.5 mm | ||
![]() 101KH05J-O Yageo | 49 |
| - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 4.1 J | Other | 85 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 250 pF | Varistors | Radial | 5 mm | 175 V | 100 V | MOV | 800 A | Varistors | 5 mm | 5.06 mm |