- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Colour front ring | Construction type lens | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material front ring | Material housing | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Surge Energy Rating | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121KD05-FTR Yageo | 21 |
| - | - | - | - | YAGEO | - | - | - | 2000 | YAGEO | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 4 J | Other | - | - | 100 VDC | - | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | 210 pF | Varistors | Radial | 5 mm | - | 210 V | - | - | - | - | - | - | 120 V | - | - | MOV | - | 0.4 kA | Varistors | 5 mm | - | 4.5 mm | ||
![]() 101KD20-TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 50 J | Other | - | - | 85 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | 4000 pF | Varistors | Radial | 10 mm | - | 165 V | - | - | - | - | - | - | 100 V | - | - | MOV | - | 6.5 kA | Varistors | 20 mm | - | 4.6 mm | ||
![]() 121KD05-FTB Yageo | 21 |
| - | - | - | - | YAGEO | - | - | - | 1500 | YAGEO | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 4 J | - | - | - | 100 VDC | - | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 210 pF | Varistors | Radial | 5 mm | - | 210 V | - | - | - | - | - | - | 120 V | - | - | MOV | - | 0.4 kA | Varistors | 5 mm | - | 4.5 mm | ||
![]() 151KH14J-P10 Yageo | 28 |
| - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 53 J | - | - | - | 125 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 1300 pF | Varistors | Radial | 10 mm | - | 250 V | - | - | - | - | - | - | 150 V | - | - | MOV | - | 6 kA | Varistors | 14 mm | - | 5.47 mm | ||
![]() 151KD20-FTR Yageo | 28 |
| - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 70 J | - | - | - | 125 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | 2700 pF | Varistors | Radial | 10 mm | - | 250 V | - | - | - | - | - | - | 150 V | - | - | MOV | - | 6.5 kA | Varistors | 20 mm | - | 4.5 mm | ||
![]() 151KD14J-FP10TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 1000 | YAGEO | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 53 J | - | - | - | 125 VDC | - | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | 1300 pF | Varistors | Radial | 10 mm | - | 250 V | - | - | - | - | - | - | 150 V | - | - | MOV | - | 6 kA | Varistors | 14 mm | - | 4.1 mm | ||
![]() 561KD14-P10 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 300 | YAGEO | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 125 J | - | - | - | 460 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 360 pF | Varistors | Radial | 10 mm | - | 925 V | - | - | - | - | - | - | 560 V | - | - | MOV | - | 4.5 kA | Varistors | 14 mm | - | 6.4 mm | ||
![]() 330KH20-O Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 23 J | - | - | - | 26 VDC | - | - | Bulk | 20H | 10 % | - | 0.011 uF | Varistors | Radial | 10 mm | - | 65 V | - | - | - | - | - | - | 33 V | - | - | MOV | - | 2 kA | Varistors | 20 mm | - | 6.28 mm | ||
![]() 331KH07-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 2000 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 23 J | - | - | - | 275 VDC | - | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | 150 pF | Varistors | Radial | 5 mm | - | 550 V | - | - | - | - | - | - | 330 V | - | - | MOV | - | 1.2 kA | Varistors | 7 mm | - | 6.06 mm | ||
![]() 121KH05J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 1500 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 4.9 J | - | - | - | 100 VDC | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | 210 pF | Varistors | Radial | 5 mm | - | 210 V | - | - | - | - | - | - | 120 V | - | - | MOV | - | 800 A | Varistors | 5 mm | - | 5.25 mm | ||
![]() 221KD10J-TR Yageo | 21 |
| - | - | - | - | YAGEO | - | - | - | 1000 | YAGEO | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 39 J | - | - | - | 180 VDC | - | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | 450 pF | Varistors | Radial | 7.5 mm | - | 360 V | - | - | - | - | - | - | 220 V | - | - | MOV | - | 3.5 kA | Varistors | 10 mm | - | 5.1 mm | ||
![]() 142KH14-F Yageo | 21 |
| - | - | - | - | YAGEO | - | - | - | 150 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 238 J | - | - | - | 1140 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 150 pF | Varistors | Radial | 10 mm | - | 2310 V | - | - | - | - | - | - | 1400 V | - | - | MOV | - | 4.5 kA | Varistors | 14 mm | - | 11.5 mm | ||
![]() 220KD10-TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 1000 | YAGEO | - | - | + 105 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 2.5 J | Other | - | - | 18 VDC | - | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | 4500 pF | Varistors | Radial | 7.5 mm | - | 43 V | - | - | - | - | - | - | 22 V | - | - | MOV | - | 0.5 kA | Varistors | 10 mm | - | 4.7 mm | ||
![]() 220KH14-O Yageo | 49 |
| - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 5 J | - | - | - | 18 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 9100 pF | Varistors | Radial | 10 mm | - | 43 V | - | - | - | - | - | - | 22 V | - | - | MOV | - | 1 kA | Varistors | 14 mm | - | 5.44 mm | ||
![]() 220KH14-OTB Yageo | 28 |
| - | - | - | - | YAGEO | - | - | - | 750 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 5 J | - | - | - | 18 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 9100 pF | Varistors | Radial | 10 mm | - | 43 V | - | - | - | - | - | - | 22 V | - | - | MOV | - | 1 kA | Varistors | 14 mm | - | 5.44 mm | ||
![]() 151KH14-FP10 Yageo | 28 |
| - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 40 J | - | - | - | 125 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 1300 pF | Varistors | Radial | 10 mm | - | 250 V | - | - | - | - | - | - | 150 V | - | - | MOV | - | 4.5 kA | Varistors | 14 mm | - | 5.47 mm | ||
![]() 181KH20J-P7.5TR Yageo | 28 |
| - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | - | - | + 125 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | Details | 130 J | - | - | - | 150 VDC | - | - | MouseReel | 20H | 10 % | - | 2200 pF | Varistors | Radial | 7.5 mm | - | 300 V | - | - | - | - | - | - | 180 V | - | - | MOV | - | 10 kA | Varistors | 20 mm | - | 6.1 mm | ||
![]() S10K75 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVHE14V190Y Eaton | 418 |
| - | Through Hole | Disc 14mm | MOVHE14 | - | Grey | Round | IP67/IP69K | - | - | Metal | - | - | Eaton - Electronics Division | - | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | Yes | -40°C ~ 125°C (TA) | - | MOVHE | - | - | - | - | - | - | 1 | - | 670 pF @ 1 kHz | 330 V | 108J | 270 V | 300 V | 190 V | - | 250 V | 6 kA | - | - | - | - | - | - | - | ||
![]() MOV10V625Y-AP Eaton | 29 |
| - | Through Hole | Disc 10mm | MOV10 | - | - | - | IP65 | - | - | - | Plastic | + 125 C | Eaton - Electronics Division | - 40 C | Reverser | Through Hole | 0 | 0 | Tape & Box (TB) | Active | 41 | 22 | 63 | - | 102 J | - | Short thumb-grip | Screw connection | 825 VDC | - | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 100 pF | Varistors | Radial | 7.5 mm | 1 | 1.65 kV | 100 pF @ 1 kHz | 1.1 kV | 102J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 2.5 kA | MOV | - | 25 A | - | 12.5 mm | 7.5 mm | - |