- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Built-in depth | Built-in diameter | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage | Overvoltage category | Pollution degree | Protection class | Qualification | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Suitable for wall mounting | Surge Energy Rating | Tradename | Voltage Rating DC | Voltage type | Voltage type for actuating | With light source | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Frequency | Termination Style | Function | Lead Spacing | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Protections | Clamping Voltage | Product Type | Varistor Voltage | Clamping Current | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V2AF105A150Y2ERP KYOCERA | In Stock | - | - | - | - | 0 - 0 | - | - | - | IP3X | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | 292 | - | - | - | - | - | - | Miniature- / earth leakage circuit breaker | - | Varistors | - | - | - | - | - | - | 140 | - | 234 | - | ||
![]() CAN0004TP KYOCERA | In Stock | - | - | 0612 (1632 metric) | KYOCERA AVX | - | - | - | - | - | 10000 | KYOCERA AVX | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | AEC-Q200 | 24 - 48 | 24 - 48 | 0 - 0 | Details | - | 15 mJ | TransGuard | 18 VDC | - | AC | - | Reel | CAN FLX | - | - | - | - | 22 pF | Varistors | - | - | SMD/SMT | Varistor (voltage-sensitive resistor) | - | - | - | - | 180 V | Varistors | 100 V | - | MLV | 4 A | Varistors | - | - | - | - | - | ||
![]() V2AF109C200Y1FRP KYOCERA | In Stock | - | - | 0805 (2012 metric) | - | 70.5 | - | 1 - 25 | 1 - 25 | IP20 | - | - | - | + 125 C | - 55 C | PCB Mount | - | 3 | 2 | - | - | - | - | - | - | - | 300 mJ | - | 9 VDC | AC | - | - | - | - | - | - | - | - | 1800 pF | Varistors | - | 50 - 60 | SMD/SMT | - | - | - | - | - | 22 V | Varistors | 22 V | - | MLV | 120 A | - | - | - | - | - | - | ||
![]() V2AF109A200Y2ERP KYOCERA | In Stock | - | - | - | - | 70.5 | - | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | Varistors | - | 50 - 60 | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | ||
![]() VC120645K900TP KYOCERA | In Stock | - | - | - | KYOCERA AVX | 0 - 0 | - | - | - | IP3X | 10000 | KYOCERA AVX | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | 401 | - | - | - | - | - | - | Miniature- / earth leakage circuit breaker | - | - | - | - | - | - | Varistors | - | 140 | - | 234 | - | ||
![]() V220RA8X2671 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | 180 VDC | - | - | - | - | RA8 | - | - | - | - | 160 pF | Varistors | - | - | Radial | - | - | - | - | - | 360 V | Varistors | - | - | MOV | - | - | 220 mm | - | - | - | - | ||
![]() TMOV34S131MPX3663 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TMOV | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20K250 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVL6M14T Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Tape & Reel | - | - | - | 125 °C | -40 °C | 7.63 nF | - | - | - | - | - | - | 6 V | 8 V | - | - | - | 11 V | 10 A | - | - | - | - | - | - | - | No | ||
![]() VDRS05 Vishay | In Stock | - | - | - | - | - | 0 - 0 | - | - | IP66 | - | - | - | - | - | - | 220 - 240 | - | - | I | - | - | - | - | - | No | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 511 | 319 | - | ||
![]() 101KH05-O Yageo | 17 |
| - | - | YAGEO | - | - | - | - | - | 1000 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 3 J | - | 85 VDC | - | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 250 pF | Varistors | - | - | Radial | - | 5 mm | - | - | - | 175 V | - | 100 V | - | MOV | 400 A | Varistors | 5 mm | - | - | 5.06 mm | - | ||
![]() 101KD20J-P7.5TR Yageo | 17 |
| - | - | YAGEO | - | - | - | - | - | 400 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 70 J | - | 85 VDC | - | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 4000 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | - | 165 V | - | 100 V | - | MOV | 10 kA | Varistors | 20 mm | - | - | 4.6 mm | - | ||
![]() 102KH20-FP7.5 Yageo | In Stock | - | - | - | YAGEO | - | - | - | - | - | 100 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 342 J | - | 825 VDC | - | - | - | Bulk | 20H | 10 % | - | - | - | 400 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | - | 1650 V | - | 1000 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 10.14 mm | - | ||
![]() 101KH20-FP7.5TB Yageo | 17 |
| - | - | YAGEO | - | - | - | - | - | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 50 J | - | 85 VDC | - | - | - | Bulk | 20H | 10 % | - | - | - | 4000 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | - | 165 V | - | 100 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 5.89 mm | - | ||
![]() 121KD20-FTR Yageo | 17 |
| - | - | YAGEO | - | - | - | - | - | 400 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 55 J | - | 100 VDC | - | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 3300 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 200 V | - | 120 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 4.8 mm | - | ||
![]() 102KN20 Yageo | In Stock | - | - | - | YAGEO | - | - | - | - | - | 100 | YAGEO | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 560 J | - | 825 VDC | - | - | - | Bulk | 20N | 10 % | - | - | - | 400 pF | Varistors | - | - | Through Hole | - | - | - | - | - | 1650 V | - | 1000 V | - | MOV | 10 kA | Varistors | 20 mm | - | - | - | - | ||
![]() 151KD07J-FTB Yageo | 17 |
| - | - | YAGEO | - | - | - | - | - | 1500 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 15 J | - | 125 VDC | - | - | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | 330 pF | Varistors | - | - | Radial | - | 5 mm | - | - | - | 250 V | - | 150 V | - | MOV | 1.75 kA | Varistors | 7 mm | - | - | 4.8 mm | - | ||
![]() 121KD05J-TR Yageo | 17 |
| - | - | YAGEO | - | - | - | - | - | 2000 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 4.9 J | - | 100 VDC | - | - | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | - | - | 210 pF | Varistors | - | - | Radial | - | 5 mm | - | - | - | 210 V | - | 120 V | - | MOV | 0.8 kA | Varistors | 5 mm | - | - | 4.5 mm | - | ||
![]() 431KH14J-OTR Yageo | 14 |
| - | - | YAGEO | - | - | - | - | - | 600 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 155 J | - | 350 VDC | - | - | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | - | 460 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 710 V | - | 430 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 7.13 mm | - | ||
![]() 390KH14J-FP10TR Yageo | In Stock | - | - | - | YAGEO | - | - | - | - | - | 800 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | 13 J | - | 31 VDC | - | - | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | - | 5100 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 77 V | - | 39 V | - | MOV | 2 kA | Varistors | 14 mm | - | - | 5.61 mm | - |