- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Terminal Finish | Capacitance | Subcategory | Packing Method | Termination Style | Capacitor Type | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Diode Type | Positive Tolerance | Negative Tolerance | Clamping Voltage | Rep Pk Reverse Voltage-Max | Varistor Voltage | Clamping Voltage-Max | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 561KD05J-OTB Yageo | 23 |
| - | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 24 J | 460 VDC | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | 45 pF | Varistors | - | Radial | - | - | 5 mm | - | - | - | - | - | - | 920 V | - | 560 V | - | MOV | 0.8 kA | Varistors | 5 mm | - | - | 6.5 mm | ||
![]() 511KH20-F Yageo | 14 |
| - | - | - | - | - | - | YAGEO | - | 200 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 210 J | 415 VDC | Bulk | 20H | 10 % | - | - | - | - | 780 pF | Varistors | - | Radial | - | - | 10 mm | - | - | - | - | - | - | 845 V | - | 510 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 7.71 mm | ||
![]() 561KD05J-FTB Yageo | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | YAGEO | - | 1000 | YAGEO | 1206 | + 105 C | - 40 C | Through Hole | 125 | -55 | RECTANGULAR PACKAGE | SMT | Details | 24 J | 460 VDC | Bulk | SIZE(GENERAL) | 10 % | e3 | 30ppm/Cel | Metal Oxide Varistors | TIN OVER NICKEL | 0.018uF | Varistors | TR, PLASTIC, 7 INCH | Radial | CERAMIC CAPACITOR | - | 5 mm | C0G | Yes | 1206 | - | 5 | 5 | 920 V | - | 560 V | - | MOV | 0.8 kA | Varistors | 5 mm | 1.25 | 3.2 | 1.6 | ||
![]() 511KH14J-FTR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 600 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 180 J | 415 VDC | MouseReel | 14H | 10 % | - | - | Metal Oxide Varistors | - | 390 pF | Varistors | - | Radial | - | - | 10 mm | - | - | - | - | - | - | 845 V | - | 510 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 7.62 mm | ||
![]() 560KD20J-F Yageo | 23 |
| - | - | - | - | - | - | YAGEO | - | 250 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 44 J | 45 VDC | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | 6500 pF | Varistors | - | Radial | - | - | 10 mm | - | - | - | - | - | - | 110 V | - | 56 V | - | MOV | 3 kA | Varistors | 20 mm | - | - | 5 mm | ||
![]() 511KH20-FP7.5 Yageo | 14 |
| - | - | - | - | - | - | YAGEO | - | 200 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 210 J | 415 VDC | Bulk | 20H | 10 % | - | - | - | - | 780 pF | Varistors | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 845 V | - | 510 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 7.71 mm | ||
![]() 511KH20-O Yageo | 23 |
| - | - | - | - | - | - | YAGEO | - | 200 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 210 J | 415 VDC | Bulk | 20H | 10 % | - | - | - | - | 780 pF | Varistors | - | Radial | - | - | 10 mm | - | - | - | - | - | - | 845 V | - | 510 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 7.71 mm | ||
![]() 561KH20-P7.5 Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 200 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 215 J | 460 VDC | Bulk | 20H | 10 % | - | - | - | - | 710 pF | Varistors | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 925 V | - | 560 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 7.98 mm | ||
![]() 561KD20J-TB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 300 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 380 J | 460 VDC | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | 710 pF | Varistors | - | Radial | - | - | 10 mm | - | - | - | - | - | - | 925 V | - | 560 V | - | MOV | 10 kA | Varistors | 20 mm | - | - | 6.5 mm | ||
![]() 560KH14-OTR Yageo | 30 |
| - | - | - | - | - | - | YAGEO | - | 800 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 11 J | 45 VDC | MouseReel | 14H | 10 % | - | - | Metal Oxide Varistors | - | 3600 pF | Varistors | - | Radial | - | - | 10 mm | - | - | - | - | - | - | 110 V | - | 56 V | - | MOV | 1 kA | Varistors | 14 mm | - | - | 6.08 mm | ||
![]() 511KD14-O Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 300 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 121 J | 415 VDC | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 390 pF | Varistors | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 845 V | - | 510 V | - | MOV | 4.5 kA | Varistors | 14 mm | - | - | 6.1 mm | ||
![]() 511KH14J-P10TR Yageo | 14 |
| - | - | - | - | - | - | YAGEO | - | 600 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 180 J | 415 VDC | MouseReel | 14H | 10 % | - | - | Metal Oxide Varistors | - | 390 pF | Varistors | - | Radial | - | - | 10 mm | - | - | - | - | - | - | 845 V | - | 510 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 7.62 mm | ||
![]() 511KD14J-F Yageo | 14 |
| - | - | - | - | - | - | YAGEO | - | 300 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 180 J | 415 VDC | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 390 pF | Varistors | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 845 V | - | 510 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 6.1 mm | ||
![]() 621KD14J-TR Yageo | 30 |
| - | - | - | - | - | - | YAGEO | - | 750 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 190 J | 505 VDC | MouseReel | 14D | 10 % | - | - | Metal Oxide Varistors | - | 320 pF | Varistors | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 1025 V | - | 620 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 6.8 mm | ||
![]() 561KH07-TB Yageo | 23 |
| - | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 35 J | 460 VDC | Bulk | 07H | 10 % | - | - | Metal Oxide Varistors | - | 90 pF | Varistors | - | Radial | - | - | 5 mm | - | - | - | - | - | - | 925 V | - | 560 V | - | MOV | 1.2 kA | Varistors | 7 mm | - | - | 7.43 mm | ||
![]() 561KD05-OTB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 16.8 J | 460 VDC | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | 45 pF | Varistors | - | Radial | - | - | 5 mm | - | - | - | - | - | - | 920 V | - | 560 V | - | MOV | 0.4 kA | Varistors | 5 mm | - | - | 6.5 mm | ||
![]() 560KH20-FP7.5TR Yageo | 23 |
| - | - | - | - | - | - | YAGEO | - | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 38 J | 45 VDC | MouseReel | 20H | 10 % | - | - | - | - | 6500 pF | Varistors | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 110 V | - | 56 V | - | MOV | 2 kA | Varistors | 20 mm | - | - | 6.52 mm | ||
![]() 561KH20-FP7.5TB Yageo | 23 |
| - | YES | - | - | - | - | YAGEO | 187.5 | 250 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | Details | 215 J | 460 VDC | Bulk | 20H | 10 % | - | - | - | - | 710 pF | Varistors | - | Radial | - | BIDIRECTIONAL | 7.5 mm | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 925 V | 160 | 560 V | 259 | MOV | 6.5 kA | Varistors | 20 mm | - | - | 7.98 mm | ||
![]() 561KD20-P7.5TB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 300 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 215 J | 460 VDC | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | 710 pF | Varistors | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 925 V | - | 560 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 6.5 mm | ||
![]() 561KD14-O Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | - | 300 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | Details | 125 J | 460 VDC | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 360 pF | Varistors | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | 925 V | - | 560 V | - | MOV | 4.5 kA | Varistors | 14 mm | - | - | 6.4 mm |