- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | RoHS | Supply Voltage-Nom (Vsup) | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Additional Feature | Capacitance | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Termination Style | JESD-30 Code | Qualification Status | Capacitor Type | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Configuration | Size Code | Speed | Diode Type | Number of Poles | Case Connection | Positive Tolerance | Negative Tolerance | Clamping Voltage | Organization | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Memory Density | Non-rep Peak Rev Power Dis-Max | Varistor Voltage | Rated Voltage | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Product | Peak Surge Current | Rated Current (Power) | Product Category | Temperature | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 680KH20-OTB Yageo | 14 |
| - | - | - | - | - | - | - | YAGEO | - | 400 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 41 J | 56 VDC | Bulk | 20H | 10 % | - | - | - | - | - | - | - | 5800 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | 135 V | - | - | - | - | - | 68 V | - | - | - | - | MOV | 2 kA | - | Varistors | - | 20 mm | - | - | 6.82 mm | ||
![]() 681KD05J Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 29 J | 560 VDC | Bulk | RSF | 10 % | - | - | - | Metal Oxide Varistors | 7.5 | - | - | 35 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 1120 V | - | - | - | - | - | 680 V | - | - | - | - | MOV | 0.8 kA | - | Varistors | - | 5 mm | - | - | 6.8 mm | ||
![]() 680KH05-TB Yageo | 14 |
| - | - | - | - | - | - | - | YAGEO | - | 1500 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | 3.3V±0.3V and 2.7V~3.6V | 1.6 J | 56 VDC | Bulk | 05H | 10 % | - | - | - | SDRAM | - | - | - | 370 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | 143/166 MHz | - | - | - | - | - | 145 V | 4Mbit x16 | - | - | 64Mb | - | 68 V | - | - | - | - | MOV | 100 A | - | Varistors | C-temp, I-temp/ Automotive | 5 mm | - | - | 4.84 mm | ||
![]() 751KH07-TR Yageo | 23 |
| - | - | - | - | - | - | - | YAGEO | - | 1500 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 45 J | 615 VDC | MouseReel | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 70 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 1240 V | - | - | - | - | - | 750 V | - | - | - | - | MOV | 1.2 kA | - | Varistors | - | 7 mm | - | - | 8.56 mm | ||
![]() 681KD10J-O Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | - | 400 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 98 J | 560 VDC | Bulk | 10D | 10 % | - | - | PCB Terminal Blocks with Wire | Metal Oxide Varistors | - | - | - | 150 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | 15 | - | - | - | 1120 V | - | - | - | - | - | 680 V | 300V | - | - | - | MOV | 3.5 kA | 13.5A | Varistors | - | 10 mm | - | - | 7.6 mm | ||
![]() 751KD14-TB Yageo | In Stock | - | - | NO | - | - | - | SILICON | 2 | YAGEO | 39 | 400 | YAGEO | - | + 105 C | - 40 C | Through Hole | 1 | - | - | UNSPECIFIED | ROUND | LONG FORM | 5 | Details | - | 143 J | 615 VDC | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | UL RECOGNIZED | 270 pF | Varistors | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | Radial | O-XALF-W2 | Not Qualified | - | UNIDIRECTIONAL | 7.5 mm | - | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | 1240 V | - | 31.6 | DO-15 | - | 600 | 750 V | - | 35.1 | 56.4 | 42.9 | MOV | 4.5 kA | - | Varistors | - | 14 mm | - | - | 7.2 mm | ||
![]() 751KH20J-P7.5 Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | - | 100 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 420 J | 615 VDC | Bulk | 20H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 530 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 1240 V | - | - | - | - | - | 750 V | - | - | - | - | MOV | 10 kA | - | Varistors | - | 20 mm | - | - | 9.03 mm | ||
![]() 680KH07-OTB Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | - | 1500 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 3.6 J | 56 VDC | Bulk | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 740 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 135 V | - | - | - | - | - | 68 V | - | - | - | - | MOV | 250 A | - | Varistors | - | 7 mm | - | - | 5.88 mm | ||
![]() 911KD10J-O Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | - | 400 | YAGEO | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 130 J | 745 VDC | Bulk | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 110 pF | Varistors | - | - | - | - | - | - | Through Hole | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 1500 V | - | - | - | - | - | 910 V | - | - | - | - | MOV | 3.5 kA | - | Varistors | - | 10 mm | 10.5 mm to 16 mm | - | 8.8 mm | ||
![]() 821KH14J-FP10 Yageo | 30 |
| - | - | - | - | - | - | - | YAGEO | - | 200 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 235 J | 670 VDC | Bulk | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 240 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | 1355 V | - | - | - | - | - | 820 V | - | - | - | - | MOV | 6 kA | - | Varistors | - | 14 mm | - | - | 9.01 mm | ||
![]() 821KH07-TB Yageo | 30 |
| - | - | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 52 J | 670 VDC | Bulk | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 60 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 1355 V | - | - | - | - | - | 820 V | - | - | - | - | MOV | 1.2 kA | - | Varistors | - | 7 mm | - | - | 8.98 mm | ||
![]() 680KH07-O Yageo | 23 |
| - | - | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 3.6 J | 56 VDC | Bulk | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 740 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 135 V | - | - | - | - | - | 68 V | - | - | - | - | MOV | 250 A | - | Varistors | - | 7 mm | - | - | 5.88 mm | ||
![]() 681KD05-FTB Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 21 J | 560 VDC | Bulk | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 35 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 1120 V | - | - | - | - | - | 680 V | - | - | - | - | MOV | 0.4 kA | - | Varistors | - | 5 mm | - | - | 6.8 mm | ||
![]() 680KH05-TR Yageo | 14 |
| - | - | - | - | - | - | - | YAGEO | - | 2000 | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 1.6 J | 56 VDC | MouseReel | 05H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 370 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | 145 V | - | - | - | - | - | 68 V | - | - | - | - | MOV | 100 A | - | Varistors | - | 5 mm | - | - | 4.84 mm | ||
![]() 781KD14J-O Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | - | 250 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 220 J | 640 VDC | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 260 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 1290 V | - | - | - | - | - | 780 V | - | - | - | - | MOV | 6 kA | - | Varistors | - | 14 mm | - | - | 7.3 mm | ||
![]() 781KD10J-OTR Yageo | 23 |
| - | - | - | - | - | - | - | YAGEO | - | 500 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 105 J | 640 VDC | MouseReel | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 125 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 1290 V | - | - | - | - | - | 780 V | - | - | - | - | MOV | 3.5 kA | - | Varistors | - | 10 mm | - | - | 8.1 mm | ||
![]() 820KD10J-F Yageo | 14 |
| - | - | - | - | - | - | - | YAGEO | - | 500 | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 17 J | 65 VDC | Bulk | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 1200 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 135 V | - | - | - | - | - | 82 V | - | - | - | - | MOV | 3.5 kA | - | Varistors | - | 10 mm | - | - | 4.7 mm | ||
![]() 911KD14J-F Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | - | 250 | YAGEO | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 255 J | 745 VDC | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | 220 pF | Varistors | - | - | - | - | - | - | Through Hole | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | 1500 V | - | - | - | - | - | 910 V | - | - | - | - | MOV | 6 kA | - | Varistors | - | 14 mm | - | - | 7.5 mm | ||
![]() 820KH14J Yageo | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | YAGEO | - | 400 | YAGEO | 1210 | + 125 C | - 40 C | Through Hole | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | Details | - | 27 J | 65 VDC | Bulk | SIZE(GENERAL) | 10 % | e2 | 15% | - | Metal Oxide Varistors | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | 0.27uF | Varistors | TR, PLASTIC, 7 INCH | - | - | - | - | - | Radial | - | - | CERAMIC CAPACITOR | - | 10 mm | X7R | Yes | - | 1210 | - | - | - | - | 20 | 20 | 135 V | - | - | - | - | - | 82 V | - | - | - | - | MOV | 6 kA | - | Varistors | - | 14 mm | 0.95 | 3.2 | 2.5 | ||
![]() 821KD10J-FTR Yageo | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | 2 | YAGEO | - | 500 | YAGEO | 805 | + 105 C | - 40 C | Through Hole | - | 125 | -55 | - | RECTANGULAR PACKAGE | - | - | Details | - | 110 J | 670 VDC | MouseReel | 10D | 10 % | e3 | 30ppm/Cel | - | Metal Oxide Varistors | - | PURE TIN OVER NICKEL | - | 75pF | Varistors | TR, 7 INCH | - | - | - | - | - | Radial | - | - | CERAMIC CAPACITOR | - | 7.5 mm | C0G | Yes | - | 0805 | - | - | - | - | 2 | 2 | 1355 V | - | - | - | - | - | 820 V | - | - | - | - | MOV | 3.5 kA | - | Varistors | - | 10 mm | - | - | 8.3 mm |