- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Equivalence Code | Package Shape | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Connector Type | Type | Terminal Finish | Capacitance | Subcategory | Packing Method | Terminal Pitch | Termination Style | Qualification Status | Capacitor Type | Lead Spacing | Temperature Characteristics Code | Multilayer | Temperature Grade | Size Code | Diode Type | Number of Poles | Positive Tolerance | Negative Tolerance | Clamping Voltage | Output Current-Max | Relay Type | Varistor Voltage | Rated Voltage | Product | Peak Surge Current | Rated Current (Power) | Product Category | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 820KD20-OP7.5TB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 400 | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 45 J | 65 VDC | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 135 V | - | - | 82 V | - | MOV | 6.5 kA | - | Varistors | 20 mm | - | 4.5 mm | ||
![]() 781KH07-TB Yageo | In Stock | - | - | NO | - | - | - | 4 | YAGEO | 1000 | 16.5 | 13.5 | YAGEO | - | + 125 C | - 40 C | Through Hole | 85 | -40 | 12 | PLASTIC/EPOXY | SIP4/6,.04 | - | Details | 48 J | 640 VDC | Bulk | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | Not Qualified | - | 5 mm | - | - | INDUSTRIAL | - | - | - | - | - | 1290 V | .083 | - | 780 V | - | MOV | 1.2 kA | - | Varistors | 7 mm | - | 8.74 mm | ||
![]() 911KD20-OP7.5 Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 150 | - | - | YAGEO | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | 310 J | 745 VDC | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | 440 pF | Varistors | - | - | Through Hole | - | - | 10 mm | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 1500 V | - | - | 910 V | - | MOV | 6.5 kA | - | Varistors | 20 mm | 21 mm to 26 mm | 8.1 mm | ||
![]() 781KD10J-O Yageo | 14 |
| - | - | - | - | - | - | YAGEO | 400 | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 105 J | 640 VDC | Bulk | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | 125 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 1290 V | - | - | 780 V | - | MOV | 3.5 kA | - | Varistors | 10 mm | - | 8.1 mm | ||
![]() 681KH07-F Yageo | 30 |
| - | - | - | - | - | - | YAGEO | 600 | - | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 42 J | 560 VDC | Bulk | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | 75 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | - | - | - | - | 1120 V | - | - | 680 V | - | MOV | 1.2 kA | - | Varistors | 7 mm | - | 8.14 mm | ||
![]() 751KD14J-P10 Yageo | 30 |
| - | - | - | - | - | - | YAGEO | 250 | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 210 J | 615 VDC | Bulk | 14D | 10 % | - | - | Pluggable Terminal Blocks | Metal Oxide Varistors | - | 270 pF | Varistors | - | 7.5mm | Radial | - | - | 10 mm | - | - | - | - | - | 05 | - | - | 1240 V | - | - | 750 V | 300V | MOV | 6 kA | 15A | Varistors | 14 mm | - | 7.2 mm | ||
![]() 820KD20-OP7.5TR Yageo | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | YAGEO | 400 | - | - | YAGEO | 402 | + 105 C | - 40 C | Through Hole | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | Details | 45 J | 65 VDC | MouseReel | 20D | 10 % | e3 | 30ppm/Cel | - | Metal Oxide Varistors | MATTE TIN OVER NICKEL | 24pF | Varistors | TR, 7 INCH | - | Radial | - | CERAMIC CAPACITOR | 7.5 mm | C0G | Yes | - | 0402 | - | - | 5 | 5 | 135 V | - | - | 82 V | - | MOV | 6.5 kA | - | Varistors | 20 mm | - | 4.5 mm | ||
![]() 820KH05J Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 1000 | - | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 4 J | 65 VDC | Bulk | 05H | 10 % | - | - | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | - | - | - | - | 150 V | - | - | 82 V | - | MOV | 800 A | - | Varistors | 5 mm | - | 4.89 mm | ||
![]() 681KD20-P7.5 Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 150 | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 230 J | 560 VDC | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | 600 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 1120 V | - | - | 680 V | - | MOV | 6.5 kA | - | Varistors | 20 mm | - | 7.1 mm | ||
![]() 751KD10-O Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 400 | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 77 J | 615 VDC | Bulk | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | 130 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 1240 V | - | - | 750 V | - | MOV | 2.5 kA | - | Varistors | 10 mm | - | 8 mm | ||
![]() 820KD14-FP10TB Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 750 | - | - | YAGEO | RZ | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 22 J | 65 VDC | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | - | - | - | 135 V | - | POWER/SIGNAL RELAY | 82 V | - | MOV | 4.5 kA | - | Varistors | 14 mm | - | 4.1 mm | ||
![]() 820KH05J-TR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 2000 | - | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 4 J | 65 VDC | MouseReel | 05H | 10 % | - | - | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | - | Radial | - | - | 5 mm | - | - | - | - | - | - | - | - | 150 V | - | - | 82 V | - | MOV | 800 A | - | Varistors | 5 mm | - | 4.89 mm | ||
![]() 820KD10J-FTR Yageo | 30 |
| - | - | - | - | - | - | YAGEO | 1000 | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 17 J | 65 VDC | MouseReel | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | 1200 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 135 V | - | - | 82 V | - | MOV | 3.5 kA | - | Varistors | 10 mm | - | 4.7 mm | ||
![]() 820KD14-FTB Yageo | 30 |
| - | - | - | - | - | - | YAGEO | 750 | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 22 J | 65 VDC | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 135 V | - | - | 82 V | - | MOV | 4.5 kA | - | Varistors | 14 mm | - | 4.1 mm | ||
![]() 820KD14-FP10TR Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 1000 | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 22 J | 65 VDC | MouseReel | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | - | - | 10 mm | - | - | - | - | - | - | - | - | 135 V | - | - | 82 V | - | MOV | 4.5 kA | - | Varistors | 14 mm | - | 4.1 mm | ||
![]() 821KH10J-TR Yageo | 23 |
| - | - | - | - | - | - | YAGEO | 500 | - | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 110 J | 670 VDC | MouseReel | 10H | 10 % | - | - | - | Metal Oxide Varistors | - | 120 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 1355 V | - | - | 820 V | - | MOV | 3.5 kA | - | Varistors | 10 mm | - | 8.9 mm | ||
![]() 911KH14-OP10 Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 200 | - | - | YAGEO | - | + 125 C | - 40 C | PCB Mount | - | - | - | - | - | - | Details | 175 J | 745 VDC | Bulk | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | 220 pF | Varistors | - | - | Through Hole | - | - | 10 mm | - | - | - | - | - | - | - | - | 1500 V | - | - | 910 V | - | MOV | 4.5 kA | - | Varistors | 14 mm | - | 9.05 mm | ||
![]() 820KD20J-FP7.5 Yageo | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | YAGEO | 250 | - | - | YAGEO | 603 | + 105 C | - 40 C | Through Hole | 125 | -55 | - | - | - | RECTANGULAR PACKAGE | Details | 56 J | 65 VDC | Bulk | 20D | 10 % | e3 | 30ppm/Cel | - | Metal Oxide Varistors | MATTE TIN OVER NICKEL | 510pF | Varistors | TR, 7 INCH | - | Radial | - | CERAMIC CAPACITOR | 7.5 mm | C0G | Yes | - | 0603 | - | - | 1 | 1 | 135 V | - | - | 82 V | - | MOV | 10 kA | - | Varistors | 20 mm | - | 4.5 mm | ||
![]() 820KH20-OP7.5TR Yageo | 30 |
| - | - | - | - | - | - | YAGEO | 400 | - | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 45 J | 65 VDC | MouseReel | 20H | 10 % | - | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 135 V | - | - | 82 V | - | MOV | 6.5 kA | - | Varistors | 20 mm | - | 5.72 mm | ||
![]() 820KH20-FP7.5 Yageo | In Stock | - | - | - | - | - | - | - | YAGEO | 400 | - | - | YAGEO | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | Details | 45 J | 65 VDC | Bulk | 20H | 10 % | - | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | - | - | - | - | - | - | 135 V | - | - | 82 V | - | MOV | 6.5 kA | - | Varistors | 20 mm | - | 5.72 mm |