- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Spacing | Rated Temperature | ELV | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V220CH8 Intersil | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V220CH8 | - | - | - | - | - | 125 °C | -55 °C | - | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | Chip / Die | Active | - | 0.62 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | Silver/Platinum (Ag/Pt) | - | - | - | - | Non-linear Resistors | TR, 13 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | 0.25 W | - | - | - | 125 °C | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 180 V | 140 V | - | 5 J | - | - | - | - | - | - | - | ||
![]() V33MA1A Intersil | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V33MA1A | - | - | - | - | - | 85 °C | -55 °C | - | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | 7 mm | TUBULAR PACKAGE | Axial | Active | - | 1.51 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.2 W | - | 23 V | - | 85 °C | - | - | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | - | 23 V | 18 V | - | 0.13 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | AVX CORP | AVX Corporation | V2F109A200Y2ETP | V | - | - | - | - | - | - | - | Chip / Die, | - | - | RECTANGULAR PACKAGE | Chip / Die | Active | - | 5.05 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 9 V | 6.4 V | - | 0.1 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | AVX CORP | AVX Corporation | VA10LC18A500D | VA10 | - | - | - | - | - | - | - | Axial, | - | - | TUBULAR PACKAGE | Axial | Active | - | 4.93 | - | No | - | - | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | 18 V | - | 0.1 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | AVX CORP | AVX Corporation | VA100030D650D | VA1000 | - | - | - | - | 125 °C | -55 °C | - | Axial, | - | - | TUBULAR PACKAGE | Axial | Obsolete | - | 5.66 | Compliant | No | - | - | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | 0.4 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | AVX CORP | AVX Corporation | VA100005A150R | VA1000 | - | - | - | - | 125 °C | -55 °C | - | Axial, | - | - | TUBULAR PACKAGE | Axial | Active | - | 5.05 | - | No | - | - | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 V | - | - | 0.1 J | - | - | - | - | - | - | - | ||
![]() MOV20V420Y Eaton | 730 |
| - | - | Through Hole | Disc 20mm | - | - | - | - | MOV20 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | 230 J | - | - | 560 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | - | Metal Oxide Varistor | - | - | - | - | 600 pF | Varistors | - | - | - | - | Radial | - | - | - | 10 mm | - | - | 1 | - | - | - | 1.12 kV | - | 600 pF @ 1 kHz | 748 V | 230J | 612 V | 680 V | 420 V | 680 V | 560 V | 6.5 kA | - | - | MOV | - | - | 100 A | - | - | 22.5 mm | 7 mm | - | ||
![]() ROV20-471K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 300 V | 470 V | - | - | Tape & Reel (TR) | - | 10 % | - | - | Radial | - | - | - | 85 °C | -40 °C | - | 761 pF | - | - | - | - | - | - | - | 10 mm | - | - | - | Compliant | 1 | 300 V | - | 385 V | 775 V | 6.5 kA | - | - | 280 J | - | - | - | 470 V | - | - | - | - | - | - | - | - | 517 V | 423 V | 20 mm | - | Lead Free | ||
![]() ETFV14K320E2 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPV201209E300PKT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07P01750KDD KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 70 pF @ 1 kHz | 297 V | 11J | 243 V | 270 V | 175 V | - | 225 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V18ZC1 HARRIS | 2648 |
| - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 pF @ 1 MHz | 75 V | 0.8J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV14V250Y-AP Eaton | 10 |
| - | - | Through Hole | Disc 14mm | - | - | - | - | MOV14 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 100 J | - | - | 320 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | - | Metal Oxide Varistor | - | - | - | - | 510 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 1 | - | - | - | 650 V | - | 510 pF @ 1 kHz | 429 V | 100J | 351 V | 390 V | 250 V | 390 V | 320 V | 4.5 kA | - | - | MOV | - | - | 50 A | - | - | 16.5 mm | 5 mm | - | ||
![]() V250LU20A HARRIS | In Stock | - | - | - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | - | LU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 500 pF @ 1 MHz | 429 V | 72J | 351 V | 390 V | 250 V | - | 330 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V320LA20A HARRIS | In Stock | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 pF @ 1 MHz | 75 V | 80J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVHE07V385Y Eaton | 2186 |
| - | - | Through Hole | Disc 7mm | - | - | - | - | MOVHE07 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | 55 J | - | - | 505 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | - | - | - | High Energy Varistor | - | - | - | - | 80 pF | Varistors | - | - | - | - | Radial | - | - | - | 5 mm | - | - | 1 | - | - | - | 1.025 kV | - | 80 pF @ 1 kHz | 682 V | 55J | 558 V | 620 V | 385 V | 620 V | 505 V | 1.75 kA | - | - | MOV | - | - | 10 A | - | - | 9 mm | 6 mm | - | ||
![]() MOVHE07V275Y-AP Eaton | 47 |
| - | - | Through Hole | Disc 7mm | - | - | - | - | MOVHE07 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 40 J | - | - | 350 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | - | - | - | High Energy Varistor | - | - | - | - | 115 pF | Varistors | - | - | - | - | Radial | - | - | - | 5 mm | - | - | 1 | - | - | - | 710 V | - | 115 pF @ 1 kHz | 473 V | 40J | 387 V | 430 V | 275 V | 430 V | 350 V | 1.75 kA | - | - | MOV | - | - | 10 A | - | - | 9 mm | 5 mm | - | ||
![]() MOV20V175Y-AP Eaton | 18 |
| - | - | Through Hole | Disc 20mm | - | - | - | - | MOV20 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 127 J | - | - | 225 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | - | Metal Oxide Varistor | - | - | - | - | 1500 pF | Varistors | - | - | - | - | Radial | - | - | - | 10 mm | - | - | 1 | - | - | - | 455 V | - | 1500 pF @ 1 kHz | 297 V | 127J | 243 V | 270 V | 175 V | 270 V | 225 V | 6.5 kA | - | - | MOV | - | - | 100 A | - | - | 22.5 mm | 5 mm | - | ||
![]() MOVHE10V190Y Eaton | 783 |
| - | - | Through Hole | Disc 10mm | - | - | - | - | MOVHE10 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | 54 J | - | - | 250 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | - | - | - | High Energy Varistor | - | - | - | - | 330 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 1 | - | - | - | 500 V | - | 330 pF @ 1 kHz | 330 V | 54J | 270 V | 300 V | 190 V | 300 V | 250 V | 3.5 kA | - | - | MOV | - | - | 25 A | - | - | 12.5 mm | 5 mm | - | ||
![]() V22ZA3 HARRIS | 2527 |
| - | - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 14.73 pF @ 1 MHz | 24.2 V | 4J | 19.8 V | 22 V | 14 V | - | 18 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - |