- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Terminal Finish | Capacitance | Subcategory | Power Rating | Packing Method | Resistor Type | Termination Style | Function | Rated Power Dissipation (P) | Capacitor Type | Lead Spacing | Temperature Characteristics Code | Multilayer | Size Code | Rated Temperature | Number of Circuits | Number of Poles | Terminal Placement | Positive Tolerance | Negative Tolerance | Clamping Voltage | Product Type | Coil Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 820KH20J-FTR Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 125 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 56 J | - | 65 VDC | - | MouseReel | 20H | 10 % | - | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | 135 V | - | - | - | - | - | - | - | - | 82 V | - | - | - | - | MOV | - | - | 10 kA | Varistors | 20 mm | - | - | 5.72 mm | ||
![]() 820KH10J-FTB Yageo | In Stock | - | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | YAGEO | 750 | YAGEO | 1210 | + 125 C | - | - 40 C | Through Hole | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | Details | 17 J | - | 65 VDC | - | Bulk | SIZE(GENERAL) | 10 % | e2 | 15% | Metal Oxide Varistors | Tin/Nickel/Copper (Sn/Ni/Cu) | 0.047uF | Varistors | - | TR, PLASTIC, 7 INCH | - | Radial | - | - | CERAMIC CAPACITOR | 7.5 mm | X7R | Yes | 1210 | - | - | - | - | 20 | 20 | 135 V | - | - | - | - | - | - | - | - | 82 V | - | - | - | - | MOV | - | - | 3.5 kA | Varistors | 10 mm | 0.95 | 3.2 | 2.5 | ||
![]() 821KH07-TR Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | 1500 | YAGEO | - | + 125 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 52 J | - | 670 VDC | - | MouseReel | 07H | 10 % | - | - | Metal Oxide Varistors | - | 60 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 1355 V | - | - | - | - | - | - | - | - | 820 V | - | - | - | - | MOV | - | - | 1.2 kA | Varistors | 7 mm | - | - | 8.98 mm | ||
![]() 821KD07J-TR Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | 1500 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 73 J | - | 670 VDC | - | MouseReel | 05D | 10 % | - | - | Metal Oxide Varistors | - | 60 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 1355 V | - | - | - | - | - | - | - | - | 820 V | - | - | - | - | MOV | - | - | 1.75 kA | Varistors | 7 mm | - | - | 7.5 mm | ||
![]() V12ZT1 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM | - | - | - | - | - | - | Varistors | 23 kW | - | - | - | Reversing | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM | - | - | - | - | - | - | Varistors | 14 kW | - | - | - | Reversing | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 220 V ac, 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCUG120030L1DP KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | LUG | CHASSIS MOUNT | - | 2 | KYOCERA AVX | 1000 | KYOCERA AVX | E | + 125 C | KYOCERA AVX | - 55 C | PCB Mount | 85 | -55 | Tape & Reel (TR) | DISK PACKAGE | - | Active | Details | 100 mJ | UltraGuard | 3 VDC | - | - | * | - | - | - | ESD Protection for Low Leakage | - | 1200 pF | Varistors | - | BULK | VARISTOR | SMD/SMT | - | 1 | - | - | - | - | - | 85 | - | - | RADIAL | - | - | 18 V | Varistors | - | - | - | - | - | - | - | 6.8 V | - | - | 200 | 150 | MLV | 190 | - | 40 A | Varistors | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() 431KD14-C3.5Z2 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 271KD14-OTR Yageo | 17 |
| - | - | - | - | - | - | - | YAGEO | 1000 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 70 J | - | 225 VDC | - | MouseReel | 14D | 10 % | - | - | Metal Oxide Varistors | - | 740 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | 455 V | - | - | - | - | - | - | - | - | 270 V | - | - | - | - | MOV | - | - | 4.5 kA | Varistors | 14 mm | - | - | 4.6 mm | ||
![]() 271KD14J-P10TB Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | 750 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 99 J | - | 225 VDC | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 740 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | 455 V | - | - | - | - | - | - | - | - | 270 V | - | - | - | - | MOV | - | - | 6 kA | Varistors | 14 mm | - | - | 4.6 mm | ||
![]() 301KD07-FTB Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | 1500 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 20 J | - | 250 VDC | - | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | 165 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | MOV | - | - | 1.2 kA | Varistors | 7 mm | - | - | 5 mm | ||
![]() 301KD14-TB Yageo | 17 |
| - | - | - | - | - | - | - | YAGEO | 750 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 77 J | - | 250 VDC | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 670 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | MOV | - | - | 4.5 kA | Varistors | 14 mm | - | - | 4.6 mm | ||
![]() 301KD10-FTB Yageo | 17 |
| - | - | - | - | - | - | - | YAGEO | 750 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 40 J | - | 250 VDC | - | Bulk | 10D | 10 % | - | - | Metal Oxide Varistors | - | 330 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | MOV | - | - | 2.5 kA | Varistors | 10 mm | - | - | 5.5 mm | ||
![]() 271KH07J-FTR Yageo | 17 |
| - | - | - | - | - | - | - | YAGEO | 2000 | YAGEO | - | + 125 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 24 J | - | 225 VDC | - | MouseReel | 07H | 10 % | - | - | Metal Oxide Varistors | - | 185 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 455 V | - | - | - | - | - | - | - | - | 270 V | - | - | - | - | MOV | - | - | 1.75 kA | Varistors | 7 mm | - | - | 5.71 mm | ||
![]() 270KD20-OP7.5TR Yageo | 34 |
| - | - | - | - | - | - | - | YAGEO | 400 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 16 J | - | 22 VDC | - | MouseReel | 20D | 10 % | - | - | Metal Oxide Varistors | - | 0.013 uF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | 53 V | - | - | - | - | - | - | - | - | 27 V | - | - | - | - | MOV | - | - | 2 kA | Varistors | 20 mm | - | - | 4.6 mm | ||
![]() 271KH07J-OTR Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | 2000 | YAGEO | - | + 125 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 24 J | - | 225 VDC | - | MouseReel | 07H | 10 % | - | - | Metal Oxide Varistors | - | 185 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 455 V | - | - | - | - | - | - | - | - | 270 V | - | - | - | - | MOV | - | - | 1.75 kA | Varistors | 7 mm | - | - | 5.71 mm | ||
![]() 301KD07-FTR Yageo | 17 |
| - | - | - | - | - | - | - | YAGEO | 2000 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 20 J | - | 250 VDC | - | MouseReel | 05D | 10 % | - | - | Metal Oxide Varistors | - | 165 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | MOV | - | - | 1.2 kA | Varistors | 7 mm | - | - | 5 mm | ||
![]() 271KD10-TR Yageo | In Stock | - | - | Through Hole | Disc 10mm | - | - | - | - | YAGEO | 1000 | YAGEO | - | + 105 C | YAGEO | - 40 C | Through Hole | - | - | Tape & Reel (TR) | - | - | Active | Details | 37 J | - | 225 VDC | -40°C ~ 105°C (TA) | MouseReel | 10D | 10 % | - | - | Metal Oxide Varistors | - | 370 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | - | - | 1 | - | - | - | - | 455 V | - | - | 370 pF @ 1 kHz | 297 V | 37J | 243 V | 270 V | 175 V | 270 V | 225 V | 2.5 kA | - | - | MOV | - | - | 2.5 kA | Varistors | 10 mm | - | - | 5.4 mm | ||
![]() 271KD05-FTR Yageo | In Stock | - | - | - | - | - | - | - | - | YAGEO | 2000 | YAGEO | - | + 105 C | - | - 40 C | Through Hole | - | - | - | - | - | - | Details | 8.5 J | - | 225 VDC | - | MouseReel | 05D | 10 % | - | - | Metal Oxide Varistors | - | 95 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | 475 V | - | - | - | - | - | - | - | - | 270 V | - | - | - | - | MOV | - | - | 0.4 kA | Varistors | 5 mm | - | - | 4.9 mm |