- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Surge Energy Rating | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Spacing | Rated Temperature | Number of Circuits | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVS4032P201K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | MVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 200 pF @ 1 kHz | 220 V | 15J | 180 V | 200 V | 130 V | - | 170 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS3225P561K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | MVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 35 pF @ 1 kHz | 616 V | 18J | 504 V | 560 V | 350 V | - | 450 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS3225P680K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | MVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 520 pF @ 1 kHz | 75 V | 2.2J | 61 V | 68 V | 40 V | - | 56 V | 150 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVS3225P511K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | MVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 40 pF @ 1 kHz | 561 V | 16.5J | 459 V | 510 V | 320 V | - | 410 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V18MLA0603A HARRIS | 4488 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | MLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 120 pF @ 1 MHz | 28 V | 0.1J | 22 V | 25 V | 14 V | - | 18 V | 30 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V120ZT1 HARRIS | 2841 |
| - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 pF @ 1 MHz | 75 V | 6J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V22ZU3 HARRIS | 2508 |
| - | Surface Mount | 356-LBGA | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 pF @ 1 MHz | 75 V | 4J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07P00151K KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 pF @ 1 kHz | 264 V | 10.5J | 216 V | 240 V | 150 V | - | 200 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20E300 HARRIS | 2094 |
| - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bag | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | UltraMOV™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 800 pF @ 1 MHz | 517 V | 250J | 423 V | 470 V | 300 V | - | 385 V | 10 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V140LA20A HARRIS | In Stock | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.75 pF @ 1 MHz | 242 V | 75J | 198 V | 220 V | 140 V | - | 180 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V18ZA3 HARRIS | 1492 |
| - | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 pF @ 1 MHz | 75 V | 3.5J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV07V300Y Eaton | 2930 |
| - | Through Hole | Disc 7mm | - | - | - | - | MOV07 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Bag | - | - | - | - | Active | - | - | - | - | 29 J | - | - | 385 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | - | 105 pF | Varistors | - | - | - | - | Radial | - | 5 mm | - | 1 | - | - | 775 V | 105 pF @ 1 kHz | 517 V | 29J | 423 V | 470 V | 300 V | 470 V | 385 V | 1.2 kA | - | - | MOV | - | - | 10 A | - | - | 9 mm | 5 mm | - | ||
![]() MOV20V385Y-AP Eaton | 46 |
| - | Through Hole | Disc 20mm | - | - | - | - | MOV20 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | 224 J | - | - | 505 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | - | 650 pF | Varistors | - | - | - | - | Radial | - | 10 mm | - | 1 | - | - | 1.025 kV | 650 pF @ 1 kHz | 682 V | 224J | 558 V | 620 V | 385 V | 620 V | 505 V | 6.5 kA | - | - | MOV | - | - | 100 A | - | - | 22.5 mm | 7 mm | - | ||
![]() V68MLA1206NT Intersil | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V68MLA1206NT | - | - | - | - | - | 150 °C | -55 °C | - | Chip / Die, | RECTANGULAR PACKAGE | Chip / Die | Active | - | 5.01 | - | Yes | - | - | - | - | - | - | - | - | e3 | No | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 13 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | 0.1 W | - | 125 °C | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 68 V | 50 V | - | 1 J | - | - | - | - | - | - | - | ||
![]() V18MLA0805WH Intersil | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V18MLA0805WH | ML | - | - | - | - | 125 °C | -55 °C | - | Chip / Die, | RECTANGULAR PACKAGE | Chip / Die | Obsolete | - | 5.01 | - | Yes | - | - | - | - | - | - | - | - | e4 | - | EAR99 | - | SILVER PALLADIUM | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | 0.1 W | - | 150 °C | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 18 V | 14 V | - | 0.3 J | - | - | - | - | - | - | - | ||
![]() V18MLE0805H Intersil | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V18MLE0805H | - | - | - | - | - | 125 °C | -55 °C | - | CHIP, 0805, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | - | 1.24 | - | Yes | - | - | - | - | - | - | - | - | e3 | No | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | 150 °C | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | ||
![]() V33MLA1206H Intersil | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V33MLA1206H | - | - | - | - | - | 125 °C | -55 °C | - | CHIP, 1206, LEAD FREE | RECTANGULAR PACKAGE | Chip / Die | Active | - | 1.24 | - | Yes | - | - | - | - | - | - | - | - | e3 | No | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | 0.1 W | - | 150 °C | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 33 V | 26 V | - | 0.8 J | - | - | - | - | - | - | - | ||
![]() V68MLA1206H Intersil | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V68MLA1206H | - | - | - | - | - | 125 °C | -55 °C | - | CHIP, 1206, LEAD FREE | RECTANGULAR PACKAGE | Chip / Die | Active | - | 0.52 | - | Yes | Littelfuse ML Series Multilayer Varistor 100pF 1A, Clamping 140V, Varistor 90V 1206 (3216M) Case | - | - | - | - | - | - | - | e3 | No | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | 0.1 W | - | 150 °C | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 68 V | 50 V | - | 1 J | - | - | - | - | - | - | - | ||
![]() V20E275L2T1 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 275 V | 350 V | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | - | 900 pF | - | - | - | - | - | - | - | - | - | - | - | 350 V | 710 V | - | - | 190 J | - | - | - | 430 V | - | - | - | - | - | - | - | - | 473 V | 387 V | - | - | Contains Lead | ||
![]() MOV10V300Y-AP Eaton | 30 |
| - | Through Hole | Disc 10mm | - | - | - | - | MOV10 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | 67 J | - | - | 385 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | - | 210 pF | Varistors | - | - | - | - | Radial | - | 7.5 mm | - | 1 | - | - | 775 V | 210 pF @ 1 kHz | 517 V | 67J | 423 V | 470 V | 300 V | 470 V | 385 V | 2.5 kA | - | - | MOV | - | - | 25 A | - | - | 12.5 mm | 5.5 mm | - |