- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 331KH14-FTR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 85 J | 275 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 610 pF | Varistors | Radial | 10 mm | 550 V | 330 V | MOV | 4.5 kA | Varistors | 14 mm | 6.52 mm | ||
![]() 390KH20-OP7.5TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 31 VDC | MouseReel | 20H | 10 % | - | 8500 pF | Varistors | Radial | 7.5 mm | 77 V | 39 V | MOV | 2 kA | Varistors | 20 mm | 6.04 mm | ||
![]() 390KH14J-FP10TB Yageo | 34 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 13 J | 31 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 5100 pF | Varistors | Radial | 10 mm | 77 V | 39 V | MOV | 2 kA | Varistors | 14 mm | 5.61 mm | ||
![]() 390KD20J-P7.5TR Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 28 J | 31 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 8500 pF | Varistors | Radial | 7.5 mm | 77 V | 39 V | MOV | 3 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 390KH10-OTB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 4.6 J | 31 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 2400 pF | Varistors | Radial | 7.5 mm | 77 V | 39 V | MOV | 0.5 kA | Varistors | 10 mm | 5.58 mm | ||
![]() 361KD14J-P10TR Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 130 J | 300 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 560 pF | Varistors | Radial | 10 mm | 595 V | 360 V | MOV | 6 kA | Varistors | 14 mm | 5.2 mm | ||
![]() 390KH14J-FP10 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 13 J | 31 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 5100 pF | Varistors | Radial | 10 mm | 77 V | 39 V | MOV | 2 kA | Varistors | 14 mm | 5.61 mm | ||
![]() 390KH05-TB Yageo | 17 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 0.9 J | 31 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 640 pF | Varistors | Radial | 5 mm | 80 V | 39 V | MOV | 100 A | Varistors | 5 mm | 5.13 mm | ||
![]() 391KH07-FTR Yageo | 17 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 320 VDC | MouseReel | 07H | 10 % | Metal Oxide Varistors | 130 pF | Varistors | Radial | 5 mm | 650 V | 390 V | MOV | 1.2 kA | Varistors | 7 mm | 6.42 mm | ||
![]() 331KD14-F Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 275 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 610 pF | Varistors | Radial | 7.5 mm | 550 V | 330 V | MOV | 4.5 kA | Varistors | 14 mm | 5 mm | ||
![]() 361KD14-TR Yageo | 17 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 93 J | 300 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 560 pF | Varistors | Radial | 7.5 mm | 595 V | 360 V | MOV | 4.5 kA | Varistors | 14 mm | 5.2 mm | ||
![]() 330KH20J-FP7.5 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 24 J | 26 VDC | Bulk | 20H | 10 % | - | 0.011 uF | Varistors | Radial | 7.5 mm | 65 V | 33 V | MOV | 3 kA | Varistors | 20 mm | 6.28 mm | ||
![]() 361KD10-OTR Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 47 J | 300 VDC | MouseReel | 10D | 10 % | Metal Oxide Varistors | 280 pF | Varistors | Radial | 7.5 mm | 595 V | 360 V | MOV | 2.5 kA | Varistors | 10 mm | 6 mm | ||
![]() 330KH14J-FP10TR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 12 J | 26 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 6100 pF | Varistors | Radial | 10 mm | 65 V | 33 V | MOV | 2 kA | Varistors | 14 mm | 5.83 mm | ||
![]() 361KH07-OTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 24 J | 300 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 140 pF | Varistors | Radial | 5 mm | 595 V | 360 V | MOV | 1.2 kA | Varistors | 7 mm | 6.24 mm | ||
![]() 361KD14-P10 Yageo | 17 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 93 J | 300 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 560 pF | Varistors | Radial | 10 mm | 595 V | 360 V | MOV | 4.5 kA | Varistors | 14 mm | 5.2 mm | ||
![]() 330KD14-O Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7.5 J | 26 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 6100 pF | Varistors | Radial | 7.5 mm | 65 V | 33 V | MOV | 1 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 331KH10-OTR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 43 J | 275 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 300 pF | Varistors | Radial | 7.5 mm | 550 V | 330 V | MOV | 2.5 kA | Varistors | 10 mm | 6.46 mm | ||
![]() 361KH10-OTR Yageo | 17 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 47 J | 230 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 280 pF | Varistors | Radial | 7.5 mm | 595 V | 360 V | MOV | 2.5 kA | Varistors | 10 mm | 6.64 mm | ||
![]() 361KH20J-P7.5TB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 255 J | 300 VDC | Bulk | 20H | 10 % | - | 1100 pF | Varistors | Radial | 7.5 mm | 595 V | 360 V | MOV | 10 kA | Varistors | 20 mm | 6.88 mm |