- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391KD20J-P7.5TB Yageo | 17 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 275 J | 320 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1000 pF | Varistors | Radial | 7.5 mm | 650 V | 390 V | MOV | 10 kA | Varistors | 20 mm | 5.5 mm | ||
![]() 391KD14-FTR Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 100 J | 320 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 510 pF | Varistors | Radial | 7.5 mm | 650 V | 390 V | MOV | 4.5 kA | Varistors | 14 mm | 5.4 mm | ||
![]() 391KH14-P10TR Yageo | 17 |
| - | YAGEO | 600 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 100 J | 320 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 510 pF | Varistors | Radial | 10 mm | 650 V | 390 V | MOV | 4.5 kA | Varistors | 14 mm | 6.88 mm | ||
![]() 391KD20J-P7.5TR Yageo | 34 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 275 J | 320 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 1000 pF | Varistors | Radial | 7.5 mm | 650 V | 390 V | MOV | 10 kA | Varistors | 20 mm | 5.5 mm | ||
![]() 361KH20J-TR Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 255 J | 300 VDC | MouseReel | 20H | 10 % | - | 1100 pF | Varistors | Radial | 10 mm | 595 V | 360 V | MOV | 10 kA | Varistors | 20 mm | 6.88 mm | ||
![]() 390KD07-OTR Yageo | 17 |
| - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 2.1 J | 31 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 1300 pF | Varistors | Radial | 5 mm | 77 V | 39 V | MOV | 0.25 kA | Varistors | 7 mm | 4.8 mm | ||
![]() 331KD10-OTR Yageo | 17 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 43 J | 275 VDC | MouseReel | 10D | 10 % | Metal Oxide Varistors | 300 pF | Varistors | Radial | 7.5 mm | 550 V | 330 V | MOV | 2.5 kA | Varistors | 10 mm | 5.8 mm | ||
![]() 390KD20J-TB Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 28 J | 31 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 8500 pF | Varistors | Radial | 10 mm | 77 V | 39 V | MOV | 3 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 331KH07J-F Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 28 J | 275 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 150 pF | Varistors | Radial | 5 mm | 550 V | 330 V | MOV | 1.75 kA | Varistors | 7 mm | 6.06 mm | ||
![]() 390KH10-OTR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 4.6 J | 31 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 2400 pF | Varistors | Radial | 7.5 mm | 77 V | 39 V | MOV | 0.5 kA | Varistors | 10 mm | 5.58 mm | ||
![]() 331KH05J-FTR Yageo | 17 |
| - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 13 J | 275 VDC | MouseReel | 05H | 10 % | Metal Oxide Varistors | 75 pF | Varistors | Radial | 5 mm | 570 V | 330 V | MOV | 800 A | Varistors | 5 mm | 6.17 mm | ||
![]() 331KH20J-FP7.5TB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 228 J | 275 VDC | Bulk | 20H | 10 % | - | 1200 pF | Varistors | Radial | 7.5 mm | 550 V | 330 V | MOV | 10 kA | Varistors | 20 mm | 6.72 mm | ||
![]() 330KH14-O Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 7.5 J | 26 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 6100 pF | Varistors | Radial | 10 mm | 65 V | 33 V | MOV | 1 kA | Varistors | 14 mm | 5.83 mm | ||
![]() 391KH10-OTR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 60 J | 320 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 260 pF | Varistors | Radial | 7.5 mm | 650 V | 390 V | MOV | 2.5 kA | Varistors | 10 mm | 6.82 mm | ||
![]() 390KH20J-TR Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 28 J | 31 VDC | MouseReel | 20H | 10 % | - | 8500 pF | Varistors | Radial | 10 mm | 77 V | 39 V | MOV | 3 kA | Varistors | 20 mm | 6.04 mm | ||
![]() 470KH14-FP10TB Yageo | 17 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 10 J | 38 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 4300 pF | Varistors | Radial | 10 mm | 93 V | 47 V | MOV | 1 kA | Varistors | 14 mm | 5.83 mm | ||
![]() 431KD14J-P10 Yageo | 17 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 155 J | 350 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 460 pF | Varistors | Radial | 10 mm | 710 V | 430 V | MOV | 6 kA | Varistors | 14 mm | 5.6 mm | ||
![]() 390KH20-OP7.5TB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 31 VDC | Bulk | 20H | 10 % | - | 8500 pF | Varistors | Radial | 7.5 mm | 77 V | 39 V | MOV | 2 kA | Varistors | 20 mm | 6.04 mm | ||
![]() 391KD07J-TR Yageo | 17 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 35 J | 320 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 130 pF | Varistors | Radial | 5 mm | 650 V | 390 V | MOV | 1.75 kA | Varistors | 7 mm | 5.4 mm | ||
![]() 470KH05J Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 1.5 J | 38 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 530 pF | Varistors | Radial | 5 mm | 104 V | 47 V | MOV | 250 A | Varistors | 5 mm | 5.34 mm |