- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Spacing | Number of Circuits | Terminal Placement | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | - | SURFACE MOUNT | - | - | - | - | AEM INC | AEM Inc | MLV0402ES005V0022NT | MLV | - | - | - | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | Compliant | - | - | - | 5 V | - | - | - | - | - | - | SMD/SMT | EAR99 | - | 85 °C | -55 °C | 8533.40.40.00 | 22 pF | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | 500 µm | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | - | AEM INC | AEM Inc | MLV0603ES024V00R1PT | MLV | - | - | - | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | AVX CORP | AVX Corporation | MG064S14A300D | - | - | - | - | - | - | SMT, | 1.22 mm | 1.6 mm | SMT | 3.2 mm | Obsolete | - | 5.27 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | TR | - | VARISTOR | compliant | - | - | - | - | - | DUAL IN-LINE | - | - | - | - | - | - | - | - | - | - | 14 V | 10 V | - | 0.1 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 125 J | - | - | 385 VDC | - | - | NT14 | - | - | - | - | - | - | - | - | 400 pF | Varistors | - | - | - | - | Radial | - | - | - | - | - | 775 V | - | - | - | - | - | - | 470 V | - | - | - | - | MOV | - | - | 6 kA | - | 17.5 mm | - | - | - | ||
![]() MOV07V230Y-AP Eaton | 17 |
| - | - | Through Hole | Disc 7mm | - | - | - | - | MOV07 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 24 J | - | - | 300 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | 140 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | 1 | - | 595 V | 140 pF @ 1 kHz | 396 V | 24J | 324 V | 360 V | 230 V | 360 V | 300 V | 1.2 kA | - | - | MOV | - | - | 10 A | - | 9 mm | 4.5 mm | - | - | ||
![]() MOVHE20V275Y Eaton | 202 |
| - | - | Through Hole | Disc 20mm | - | - | - | - | MOVHE20 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | - | - | - | - | - | - | Active | - | - | - | 305 J | - | - | 350 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | - | - | High Energy Varistor | - | - | - | 930 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | 1 | - | 710 V | 930 pF @ 1 kHz | 473 V | 305J | 387 V | 430 V | 275 V | 430 V | 350 V | 10 kA | - | - | MOV | - | - | 100 A | - | 22.5 mm | 6 mm | - | - | ||
![]() MOVHE07V175Y Eaton | 1970 |
| - | - | Through Hole | Disc 7mm | - | - | - | - | MOVHE07 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | - | - | - | - | - | - | Active | - | - | - | 24 J | - | - | 225 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | - | - | High Energy Varistor | - | - | - | 185 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | 1 | - | 455 V | 185 pF @ 1 kHz | 297 V | 24J | 243 V | 270 V | 175 V | 270 V | 225 V | 1.75 kA | - | - | MOV | - | - | 10 A | - | 9 mm | 4.5 mm | - | - | ||
![]() MOVHE14V175Y Eaton | 646 |
| - | - | Through Hole | Disc 14mm | - | - | - | - | MOVHE14 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | - | - | - | - | - | - | Active | - | - | - | 99 J | - | - | 225 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | - | - | High Energy Varistor | - | - | - | 740 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | 1 | - | 455 V | 740 pF @ 1 kHz | 297 V | 99J | 243 V | 270 V | 175 V | 270 V | 225 V | 6 kA | - | - | MOV | - | - | 50 A | - | 16.5 mm | 5 mm | - | - | ||
![]() MOV10V320Y-AP Eaton | 17 |
| - | - | Through Hole | Disc 10mm | - | - | - | - | MOV10 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 69 J | - | - | 415 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | 200 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | 1 | - | 845 V | 200 pF @ 1 kHz | 561 V | 69J | 459 V | 510 V | 320 V | 510 V | 415 V | 2.5 kA | - | - | MOV | - | - | 25 A | - | 12.5 mm | 6 mm | - | - | ||
![]() MOV10V210Y Eaton | 1244 |
| - | - | Through Hole | Disc 10mm | - | - | - | - | MOV10 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | - | - | - | - | - | - | Active | - | - | - | 43 J | - | - | 275 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | 300 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | 1 | - | 550 V | 300 pF @ 1 kHz | 363 V | 43J | 297 V | 330 V | 210 V | 330 V | 275 V | 2.5 kA | - | - | MOV | - | - | 25 A | - | 12.5 mm | 5 mm | - | - | ||
![]() MOV10V510Y-AP Eaton | 17 |
| - | - | Through Hole | Disc 10mm | - | - | - | - | MOV10 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 85 J | - | - | 670 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | 120 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | 1 | - | 1.355 kV | 120 pF @ 1 kHz | 902 V | 85J | 738 V | 820 V | 510 V | 820 V | 670 V | 2.5 kA | - | - | MOV | - | - | 25 A | - | 12.5 mm | 7 mm | - | - | ||
![]() MOVHE07V250Y Eaton | 2380 |
| - | - | Through Hole | Disc 7mm | - | - | - | - | MOVHE07 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | - | - | - | - | - | - | Active | - | - | - | 35 J | - | - | 320 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | - | - | High Energy Varistor | - | - | - | 130 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | 1 | - | 650 V | 130 pF @ 1 kHz | 429 V | 35J | 351 V | 390 V | 250 V | 390 V | 320 V | 1.75 kA | - | - | MOV | - | - | 10 A | - | 9 mm | 5 mm | - | - | ||
![]() MOVHE14V250Y-AP Eaton | 17 |
| - | - | Through Hole | Disc 14mm | - | - | - | - | MOVHE14 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 140 J | - | - | 320 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | - | - | - | High Energy Varistor | - | - | - | 510 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | 1 | - | 650 V | 510 pF @ 1 kHz | 429 V | 140J | 351 V | 390 V | 250 V | 390 V | 320 V | 6 kA | - | - | MOV | - | - | 50 A | - | 16.5 mm | 5 mm | - | - | ||
![]() MOV14V175Y Eaton | 645 |
| - | - | Through Hole | Disc 14mm | - | - | - | - | MOV14 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | - | - | - | - | - | - | Active | - | - | - | 70 J | - | - | 225 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | 740 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | 1 | - | 455 V | 740 pF @ 1 kHz | 297 V | 70J | 243 V | 270 V | 175 V | 270 V | 225 V | 4.5 kA | - | - | MOV | - | - | 50 A | - | 16.5 mm | 5 mm | - | - | ||
![]() MLVC40V022C4000 Cooper Bussmann | In Stock | - | - | - | - | 4032 (102080 metric) | - | - | - | - | - | Bussmann / Eaton | 2500 | - | Eaton | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 1.1 J | 0.023835 oz | - | 22 VDC | - | Cut Tape | MLVC | 10 % | - | - | - | High Energy Multilayer Varistor | - | - | - | 4000 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 53 V | - | - | - | - | - | - | 27 V | - | - | - | - | MLV | - | - | 250 A | Varistors | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC18V048C900 Cooper Bussmann | In Stock | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | Bussmann / Eaton | 3000 | - | Eaton | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 2.5 J | 0.003891 oz | - | 48 VDC | - | Cut Tape | MLVC | 10 % | - | - | - | High Energy Multilayer Varistor | - | - | - | 900 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 110 V | - | - | - | - | - | - | 62 V | - | - | - | - | MLV | - | - | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC12V060C120 Cooper Bussmann | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | Bussmann / Eaton | 3000 | - | Eaton | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 100 mJ | 0.001026 oz | - | 60 VDC | - | MouseReel | MLVC | 10 % | - | - | - | General Type Multilayer Varistor | - | - | - | 120 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 134 V | - | - | - | - | - | - | 76 V | - | - | - | - | MLV | - | - | 35 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC13V011C1800 Cooper Bussmann | In Stock | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | Bussmann / Eaton | 3000 | - | Eaton | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 1.5 J | 0.001806 oz | - | 11 VDC | - | MouseReel | MLVC | 15 % | - | - | - | High Energy Multilayer Varistor | - | - | - | 1800 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 33 V | - | - | - | - | - | - | 16 V | - | - | - | - | MLV | - | - | 300 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC12V026C500 Cooper Bussmann | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | Bussmann / Eaton | 3000 | - | Eaton | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 400 mJ | 0.000395 oz | - | 26 VDC | - | MouseReel | MLVC | 10 % | - | - | - | High Energy Multilayer Varistor | - | - | - | 500 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 63 V | - | - | - | - | - | - | 36 V | - | - | - | - | MLV | - | - | 120 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC08V014C200 Cooper Bussmann | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | Bussmann / Eaton | 4000 | - | Eaton | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | 100 mJ | 0.000395 oz | - | 14 VDC | - | MouseReel | MLVC | 10 % | - | - | - | General Type Multilayer Varistor | - | - | - | 200 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 35 V | - | - | - | - | - | - | 20 V | - | - | - | - | MLV | - | - | 35 A | Varistors | - | 0.9 mm | 2 mm | 1.2 mm |