- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 220KD20-FP7.5 Yageo | 17 |
| - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 14 J | 18 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.0185 uF | Varistors | Radial | 7.5 mm | 43 V | 22 V | MOV | 2 kA | Varistors | 20 mm | 4.4 mm | ||
![]() 201KH20J-O Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 140 J | 170 VDC | Bulk | 20H | 10 % | - | 2000 pF | Varistors | Radial | 10 mm | 340 V | 200 V | MOV | 10 kA | Varistors | 20 mm | 6.26 mm | ||
![]() 201KH20J-F Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 140 J | 170 VDC | Bulk | 20H | 10 % | - | 2000 pF | Varistors | Radial | 10 mm | 340 V | 200 V | MOV | 10 kA | Varistors | 20 mm | 6.26 mm | ||
![]() 220KH20-O Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 14 J | 18 VDC | Bulk | 20H | 10 % | - | 0.0185 uF | Varistors | Radial | 10 mm | 43 V | 22 V | MOV | 2 kA | Varistors | 20 mm | 5.87 mm | ||
![]() 221KD10-F Yageo | 17 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 32 J | 180 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 450 pF | Varistors | Radial | 7.5 mm | 360 V | 220 V | MOV | 2.5 kA | Varistors | 10 mm | 5.1 mm | ||
![]() 221KD05-FTR Yageo | 17 |
| - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7.5 J | 180 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 110 pF | Varistors | Radial | 5 mm | 380 V | 220 V | MOV | 0.4 kA | Varistors | 5 mm | 4.5 mm | ||
![]() 241KD14J-TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 84 J | 200 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 830 pF | Varistors | Radial | 7.5 mm | 395 V | 240 V | MOV | 6 kA | Varistors | 14 mm | 4.5 mm | ||
![]() 241KD14-OTR Yageo | 17 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 63 J | 200 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 830 pF | Varistors | Radial | 7.5 mm | 395 V | 240 V | MOV | 4.5 kA | Varistors | 14 mm | 4.5 mm | ||
![]() 220KD20J-F Yageo | 17 |
| - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 16 J | 18 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.0185 uF | Varistors | Radial | 10 mm | 43 V | 22 V | MOV | 3 kA | Varistors | 20 mm | 4.4 mm | ||
![]() 241KD05-OTB Yageo | 17 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 8 J | 200 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 100 pF | Varistors | Radial | 5 mm | 415 V | 240 V | MOV | 0.4 kA | Varistors | 5 mm | 4.6 mm | ||
![]() 241KD10J-F Yageo | 17 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 42 J | 200 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 420 pF | Varistors | Radial | 7.5 mm | 395 V | 240 V | MOV | 3.5 kA | Varistors | 10 mm | 5.2 mm | ||
![]() 241KD10J-OTB Yageo | 17 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 42 J | 200 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 420 pF | Varistors | Radial | 7.5 mm | 395 V | 240 V | MOV | 3.5 kA | Varistors | 10 mm | 5.2 mm | ||
![]() 201KD14-P10TR Yageo | 34 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 57 J | 170 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 1000 pF | Varistors | Radial | 10 mm | 340 V | 200 V | MOV | 4.5 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 201KH20-OP7.5TB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 95 J | 170 VDC | Bulk | 20H | 10 % | - | 2000 pF | Varistors | Radial | 7.5 mm | 340 V | 200 V | MOV | 6.5 kA | Varistors | 20 mm | 6.26 mm | ||
![]() 241KD20-OP7.5TR Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 108 J | 200 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 1650 pF | Varistors | Radial | 7.5 mm | 395 V | 240 V | MOV | 6.5 kA | Varistors | 20 mm | 4.9 mm | ||
![]() 241KH10J-FTB Yageo | 17 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 42 J | 200 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 420 pF | Varistors | Radial | 7.5 mm | 395 V | 240 V | MOV | 3.5 kA | Varistors | 10 mm | 5.93 mm | ||
![]() 271KD20-TB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 127 J | 225 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | Radial | 10 mm | 455 V | 270 V | MOV | 6.5 kA | Varistors | 20 mm | 5 mm | ||
![]() 241KH20-OP7.5TB Yageo | 34 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 108 J | 200 VDC | Bulk | 20H | 10 % | - | 1650 pF | Varistors | Radial | 7.5 mm | 395 V | 240 V | MOV | 6.5 kA | Varistors | 20 mm | 6.22 mm | ||
![]() 271KD05-OTR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 8.5 J | 225 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 95 pF | Varistors | Radial | 5 mm | 475 V | 270 V | MOV | 0.4 kA | Varistors | 5 mm | 4.9 mm | ||
![]() 271KD20-O Yageo | In Stock | - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 127 J | 225 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | Radial | 10 mm | 455 V | 270 V | MOV | 6.5 kA | Varistors | 20 mm | 5 mm |