- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 221KD25 Yageo | In Stock | - | - | YAGEO | 100 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 200 J | 180 VDC | Bulk | 25D | 10 % | Metal Oxide Varistors | 2900 pF | Varistors | Radial | 10 mm | 360 V | 220 V | MOV | 15 kA | Varistors | 25 mm | 5.3 mm | ||
![]() 241KH14-OTB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 63 J | 200 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 830 pF | Varistors | Radial | 10 mm | 395 V | 240 V | MOV | 4.5 kA | Varistors | 14 mm | 5.97 mm | ||
![]() 220KD20-OP7.5TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 14 J | 18 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 0.0185 uF | Varistors | Radial | 7.5 mm | 43 V | 22 V | MOV | 2 kA | Varistors | 20 mm | 4.4 mm | ||
![]() 221KD14J-O Yageo | 34 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 78 J | 180 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 900 pF | Varistors | Radial | 7.5 mm | 360 V | 220 V | MOV | 6 kA | Varistors | 14 mm | 4.4 mm | ||
![]() 220KD14-OTB Yageo | 17 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 5 J | 18 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 9100 pF | Varistors | Radial | 7.5 mm | 43 V | 22 V | MOV | 1 kA | Varistors | 14 mm | 4 mm | ||
![]() 221KD05J-FTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 9 J | 180 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 110 pF | Varistors | Radial | 5 mm | 380 V | 220 V | MOV | 0.8 kA | Varistors | 5 mm | 4.5 mm | ||
![]() 220KH20-OTB Yageo | 34 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 14 J | 18 VDC | Bulk | 20H | 10 % | - | 0.0185 uF | Varistors | Radial | 10 mm | 43 V | 22 V | MOV | 2 kA | Varistors | 20 mm | 5.87 mm | ||
![]() 220KD20-OP7.5TB Yageo | 34 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 14 J | 18 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.0185 uF | Varistors | Radial | 7.5 mm | 43 V | 22 V | MOV | 2 kA | Varistors | 20 mm | 4.4 mm | ||
![]() 221KD05-TB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7.5 J | 180 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 110 pF | Varistors | Radial | 5 mm | 380 V | 220 V | MOV | 0.4 kA | Varistors | 5 mm | 4.5 mm | ||
![]() 220KD07J-OTR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 2.4 J | 18 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 2300 pF | Varistors | Radial | 5 mm | 43 V | 22 V | MOV | 0.5 kA | Varistors | 7 mm | 4.6 mm | ||
![]() 221KD05J-TR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 9 J | 180 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 110 pF | Varistors | Radial | 5 mm | 380 V | 220 V | MOV | 0.8 kA | Varistors | 5 mm | 4.5 mm | ||
![]() 270KD10-O Yageo | 17 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 3 J | 22 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 3700 pF | Varistors | Radial | 7.5 mm | 53 V | 27 V | MOV | 0.5 kA | Varistors | 10 mm | 4.8 mm | ||
![]() 270KH05-OTB Yageo | 34 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 0.6 J | 22 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 930 pF | Varistors | Radial | 5 mm | 60 V | 27 V | MOV | 100 A | Varistors | 5 mm | 5.14 mm | ||
![]() 241KH07J-F Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 21 J | 200 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 210 pF | Varistors | Radial | 5 mm | 395 V | 240 V | MOV | 1.75 kA | Varistors | 7 mm | 5.53 mm | ||
![]() 270KH14J-FP10 Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 10 J | 22 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 7400 pF | Varistors | Radial | 10 mm | 53 V | 27 V | MOV | 2 kA | Varistors | 14 mm | 5.64 mm | ||
![]() 270KD20-FP7.5TR Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 16 J | 22 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 0.013 uF | Varistors | Radial | 7.5 mm | 53 V | 27 V | MOV | 2 kA | Varistors | 20 mm | 4.6 mm | ||
![]() 221KH07 Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 14 J | 180 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 230 pF | Varistors | Radial | 5 mm | 360 V | 220 V | MOV | 1.2 kA | Varistors | 7 mm | 5.41 mm | ||
![]() 221KD20-OP7.5TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 100 J | 180 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 1800 pF | Varistors | Radial | 7.5 mm | 360 V | 220 V | MOV | 6.5 kA | Varistors | 20 mm | 4.8 mm | ||
![]() 221KH20-O Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 100 J | 180 VDC | Bulk | 20H | 10 % | - | 1800 pF | Varistors | Radial | 10 mm | 360 V | 220 V | MOV | 6.5 kA | Varistors | 20 mm | 6.11 mm | ||
![]() 221KD10-FTR Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 32 J | 180 VDC | MouseReel | 10D | 10 % | Metal Oxide Varistors | 450 pF | Varistors | Radial | 7.5 mm | 360 V | 220 V | MOV | 2.5 kA | Varistors | 10 mm | 5.1 mm |