- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07-121K-S-2 Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | A33750-000 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 457pF @ 1kHz | 132V | 8.0J | 108V | 120V | 75V | 100V | 1.2kA | ||
![]() V150ZA4P Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | ZA | 1 (Unlimited) | 1 | 860pF @ 1MHz | 165V | 15J | 135V | 150V | 95V | 127V | 2.5kA | ||
![]() V320LT40B Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 750pF @ 1MHz | 540V | 150J | 462V | 501V | 320V | 420V | 6.5kA | ||
![]() V10H25PL3T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() V20E140AUTO2T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() V14E50AUTOL2T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() V10H420PL3T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() V385LT40BPX10 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 700pF @ 1MHz | 682V | 160J | 558V | 620V | 385V | 505V | 6.5kA | ||
![]() V14E275PL1B Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | 1 (Unlimited) | 1 | 450pF @ 1MHz | 473V | 110J | 387V | 430V | 275V | 350V | 6kA | ||
![]() V130LS1PX2855 Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LS | 1 (Unlimited) | 1 | 180pF @ 1MHz | 242V | 11J | 198V | 220V | 130V | 175V | 1.2kA | ||
![]() ROV10-182K-2 Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 65pF @ 1kHz | 1.98kV | 174J | 1.62kV | 1.8kV | 1kV | 1.465kV | 2.5kA | ||
![]() V270ZS05P Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZS | 1 (Unlimited) | 1 | 75pF @ 1MHz | 297V | 7.5J | 243V | 270V | 175V | 225V | 400A | ||
![]() V275LS10PX2855 Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LS | 1 (Unlimited) | 1 | 200pF @ 1MHz | 473V | 45J | 387V | 430V | 275V | 369V | 2.5kA | ||
![]() V20E510PL1T7 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | UltraMOV™ | 1 (Unlimited) | 1 | 350pF @ 1MHz | 902V | 365J | 738V | 820V | 510V | 670V | 10kA | ||
![]() V480LT10PX2855 Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 120pF @ 1MHz | 825V | 60J | 675V | 750V | 480V | 640V | 2.5kA | ||
![]() V33ZA05 Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | ZA | 1 (Unlimited) | 1 | 790pF @ 1MHz | 36.3V | 0.30J | 29.7V | 33V | 20V | 26V | 100A | ||
![]() V20E175AUTO2T Hamlin | In Stock | - | - | - | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ||
![]() V480LC40A Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | LC | 1 (Unlimited) | 1 | 250pF @ 1MHz | 825V | 105J | 675V | 750V | 480V | 640V | 4.5kA | ||
![]() V33ZT5PX2855 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZT | 1 (Unlimited) | 1 | 9290pF @ 1MHz | 36.3V | 6.0J | 29.7V | 33V | 20V | 26V | 1kA | ||
![]() ROV14H270K-S-2 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | E31382-000 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 9730pF @ 1kHz | 29.7V | 7.8J | 24.3V | 27V | 17V | 22V | 2kA |