- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Other Names | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV14H431K-S-2 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | F61906-000 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 450pF @ 1kHz | 473V | 155J | 387V | 430V | 275V | 350V | 6kA | ||
![]() ROV07H180M Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | C60022-000 | -40°C ~ 125°C (TA) | Bulk | - | Not Applicable | 1 | 2920pF @ 1kHz | 21.6V | 1.5J | 14.4V | 18V | 11V | 14V | 500A | ||
![]() V3.5MLA0805NA Hamlin | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | Lead free / RoHS Compliant | - | -55°C ~ 125°C (TA) | Bulk | MLA | 1 (Unlimited) | 1 | 1760pF @ 1MHz | 7V | 0.30J | 3.7V | 5.35V | 2.5V | 3.5V | 120A | ||
![]() V10P17AUTO Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | F6418 | -40°C ~ 125°C (TA) | Bulk | Automotive, AEC-Q200, AUMOV™ | 1 (Unlimited) | 1 | 3900pF @ 1MHz | 29.7V | 6.5J | 24.3V | 27V | 17V | 20V | 1.5kA | ||
![]() ROV07-471K-S-2 Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | E16280-000 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 102pF @ 1kHz | 517V | 35J | 423V | 470V | 300V | 385V | 1.2kA | ||
![]() V321DB40 Hamlin | In Stock | - | - | Chassis Mount | Blade Type, Encased | Lead free / RoHS Compliant | F3745 V321DB40-ND | -55°C ~ 85°C (TA) | Bulk | DB | 1 (Unlimited) | 1 | 3800pF @ 1MHz | 561V | 460J | 459V | 510V | 320V | 420V | 40kA | ||
![]() V20E510P Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | F3449 V20E510P-ND | -55°C ~ 85°C (TA) | Bulk | UltraMOV™ | 1 (Unlimited) | 1 | 350pF @ 1MHz | 902V | 365J | 738V | 820V | 510V | 670V | 10kA | ||
![]() ROV05-391K-S-2 Hamlin | In Stock | - | - | Through Hole | Disc 5mm | Lead free / RoHS Compliant | 749556-000 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 56pF @ 1kHz | 429V | 15J | 351V | 390V | 250V | 320V | 400A | ||
![]() V510LA10CP Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | F10960 V510LA10CP-ND | -55°C ~ 85°C (TA) | Bulk | C-III | 1 (Unlimited) | 1 | 20pF @ 1MHz | 902V | 98J | 738V | 820V | 510V | - | 3.5kA | ||
![]() V20E40P Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -40°C ~ 85°C (TA) | Bulk | LV UltraMOV™ | 1 (Unlimited) | 1 | 8500pF @ 1MHz | 74.8V | 150J | 61.2V | 68V | 40V | 56V | 8kA | ||
![]() V150LT20BPX2855 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LT | 1 (Unlimited) | 1 | 1600pF @ 1MHz | 243V | 80J | 216V | 229.5V | 150V | 200V | 6.5kA | ||
![]() V140LS2P Hamlin | In Stock | - | - | Through Hole | Disc 7mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | LS | 1 (Unlimited) | 1 | 160pF @ 1MHz | 242V | 12J | 198V | 220V | 140V | 180V | 1.2kA | ||
![]() V385LS20CPX2855 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | C-III | 1 (Unlimited) | 1 | 80pF @ 1MHz | 682V | 175J | 558V | 620V | 385V | - | 6.5kA | ||
![]() ROV14-361K-2 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | A50672-000 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 465pF @ 1kHz | 396V | 104J | 324V | 360V | 230V | 300V | 4.5kA | ||
![]() V27ZS60 Hamlin | In Stock | - | - | Through Hole | Disc 20mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZS | 1 (Unlimited) | 1 | 13000pF @ 1MHz | 29.7V | 120J | 24.3V | 27V | 17V | 22V | 2kA | ||
![]() V30MLA0805LT Hamlin | In Stock | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | Lead free / RoHS Compliant | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | MLA | 1 (Unlimited) | 1 | 80pF @ 1MHz | 46V | 0.10J | 37V | 41.5V | 25V | 30V | 30A | ||
![]() V82ZS12 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Tape & Reel (TR) | ZS | 1 (Unlimited) | 1 | 3380pF @ 1MHz | 90.2V | 15J | 73.8V | 82V | 50V | 68V | 4.5kA | ||
![]() ROV14H621K-S-2 Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | D85968-000 | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 300pF @ 1kHz | 682V | 215J | 558V | 620V | 385V | 505V | 6kA | ||
![]() ROV10-221K-S-2 Hamlin | In Stock | - | - | Through Hole | Disc 10mm | Lead free / RoHS Compliant | F01917-000 | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Not Applicable | 1 | 393pF @ 1kHz | 242V | 31J | 198V | 220V | 140V | 180V | 2.5kA | ||
![]() V300LC20AP Hamlin | In Stock | - | - | Through Hole | Disc 14mm | Lead free / RoHS Compliant | - | -55°C ~ 85°C (TA) | Bulk | LC | 1 (Unlimited) | 1 | 400pF @ 1MHz | 517V | 77J | 423V | 470V | 300V | 405V | 4.5kA |