- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151KD07J-FTB Yageo | 17 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 15 J | 125 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 330 pF | Varistors | Radial | 5 mm | 250 V | 150 V | MOV | 1.75 kA | Varistors | 7 mm | - | - | 4.8 mm | ||
![]() 121KD05J-TR Yageo | 17 |
| - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 4.9 J | 100 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 210 pF | Varistors | Radial | 5 mm | 210 V | 120 V | MOV | 0.8 kA | Varistors | 5 mm | - | - | 4.5 mm | ||
![]() 101KH10J-FTB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 18 J | 85 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 1000 pF | Varistors | Radial | 7.5 mm | 165 V | 100 V | MOV | 3.5 kA | Varistors | 10 mm | - | - | 5.47 mm | ||
![]() 122KD14J-OP10 Yageo | In Stock | - | - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 324 J | 990 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 160 pF | Varistors | Radial | 10 mm | 1980 V | 1200 V | MOV | 6 kA | Varistors | 14 mm | - | - | 9 mm | ||
![]() 102KS34 Yageo | In Stock | - | - | YAGEO | 32 | YAGEO | + 85 C | - 40 C | Chassis Mount | Details | 1120 J | 825 VDC | Bulk | 34S | 10 % | Metal Oxide Varistors | 1700 pF | Varistors | Screw | 25.4 mm | 1650 V | 1000 V | MOV | 40 kA | Varistors | 34 mm | 40 mm | 14.5 mm | 11.2 mm | ||
![]() 121KH14J-P10TR Yageo | 17 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 40 J | 100 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 1700 pF | Varistors | Radial | 10 mm | 200 V | 120 V | MOV | 6 kA | Varistors | 14 mm | - | - | 5.68 mm | ||
![]() 101KD20-OTR Yageo | 34 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 50 J | 85 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 4000 pF | Varistors | Radial | 10 mm | 165 V | 100 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 4.6 mm | ||
![]() 112KD20J-P7.5 Yageo | 17 |
| - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 620 J | 895 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 360 pF | Varistors | Radial | 7.5 mm | 1815 V | 1100 V | MOV | 10 kA | Varistors | 20 mm | - | - | 9.1 mm | ||
![]() 112KD20J-OP7.5 Yageo | 17 |
| - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 620 J | 895 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 360 pF | Varistors | Radial | 7.5 mm | 1815 V | 1100 V | MOV | 10 kA | Varistors | 20 mm | - | - | 9.1 mm | ||
![]() 101KD20J-FTB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 70 J | 85 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 4000 pF | Varistors | Radial | 10 mm | 165 V | 100 V | MOV | 10 kA | Varistors | 20 mm | - | - | 4.6 mm | ||
![]() 101KD20-OP7.5 Yageo | 34 |
| - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 50 J | 85 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 4000 pF | Varistors | Radial | 7.5 mm | 165 V | 100 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 4.6 mm | ||
![]() 101KD20-OTB Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 50 J | 85 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 4000 pF | Varistors | Radial | 10 mm | 165 V | 100 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 4.6 mm | ||
![]() 101KH14J-FP10TR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 33 J | 85 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 2000 pF | Varistors | Radial | 10 mm | 165 V | 100 V | MOV | 6 kA | Varistors | 14 mm | - | - | 5.48 mm | ||
![]() 122KD14-O Yageo | 34 |
| - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 232 J | 990 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 160 pF | Varistors | Radial | 7.5 mm | 1980 V | 1200 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 9 mm | ||
![]() 101KH20-O Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 50 J | 85 VDC | Bulk | 20H | 10 % | - | 4000 pF | Varistors | Radial | 10 mm | 165 V | 100 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 5.89 mm | ||
![]() 101KD20J-OP7.5TB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 70 J | 85 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 4000 pF | Varistors | Radial | 7.5 mm | 165 V | 100 V | MOV | 10 kA | Varistors | 20 mm | - | - | 4.6 mm | ||
![]() 102KE20 Yageo | In Stock | - | - | YAGEO | 100 | YAGEO | + 85 C | - 40 C | PCB Mount | Details | 560 J | 825 VDC | Bulk | 20E | 10 % | - | 400 pF | Varistors | Through Hole | - | 1650 V | 1000 V | MOV | 10 kA | Varistors | 20 mm | - | - | - | ||
![]() 121KN14 Yageo | In Stock | - | - | YAGEO | 200 | YAGEO | + 85 C | - 40 C | Through Hole | Details | 40 J | 100 VDC | Bulk | 14N | 10 % | - | 1700 pF | Varistors | Radial | - | 200 V | 120 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | - | ||
![]() 121KH14J-FP10TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 40 J | 100 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 1700 pF | Varistors | Radial | 10 mm | 200 V | 120 V | MOV | 6 kA | Varistors | 14 mm | - | - | 5.68 mm | ||
![]() 180KH20-F Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 11 J | 14 VDC | Bulk | 20H | 10 % | - | 0.028 uF | Varistors | Radial | 10 mm | 36 V | 18 V | MOV | 2 kA | Varistors | 20 mm | - | - | 5.73 mm |