- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOV20V550Y-AP Eaton | 32 |
| - | Through Hole | Disc 20mm | MOV20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 310 J | 745 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 440 pF | Varistors | Radial | 10 mm | 1 | 1.5 kV | - | 440 pF @ 1 kHz | 1.001 kV | 310J | 819 V | 910 V | 550 V | 910 V | 745 V | 6.5 kA | MOV | - | 100 A | 22.5 mm | 8 mm | - | - | ||
![]() MOVHE14V150Y-AP Eaton | 32 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 84 J | 200 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 830 pF | Varistors | Radial | 7.5 mm | 1 | 395 V | - | 830 pF @ 1 kHz | 264 V | 84J | 216 V | 240 V | 150 V | 240 V | 200 V | 6 kA | MOV | - | 50 A | 16.5 mm | 4.5 mm | - | - | ||
![]() S14K14AUTO TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | 36 J | 180 VDC | - | - | - | - | - | Varistors | Radial | - | - | - | Varistors | - | - | - | - | - | - | 220 V | - | - | - | - | 4.5 kA | - | - | - | - | ||
![]() S14K320E2K1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCVZ0603M090AGT Multicomp | 12362 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSR431K07DS Multicomp | 7016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV14V250Y Eaton | 2416 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 100 J | 320 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 510 pF | Varistors | Radial | 7.5 mm | 1 | 650 V | - | 510 pF @ 1 kHz | 429 V | 100J | 351 V | 390 V | 250 V | 390 V | 320 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 5 mm | - | - | ||
![]() V420LT10 HARRIS | 3629 |
| - | Through Hole | Disc 10mm | - | - | Harris Corporation | - | - | Bulk | Active | - | - | -55°C ~ 85°C (TA) | LT | - | - | - | - | - | - | 1 | - | - | 140 pF @ 1 MHz | 748 V | 55J | 612 V | 680 V | 420 V | - | 560 V | 2.5 kA | - | - | - | - | - | - | - | ||
![]() MOVHE10V190Y Eaton | 783 |
| - | Through Hole | Disc 10mm | MOVHE10 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 54 J | 250 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 330 pF | Varistors | Radial | 7.5 mm | 1 | 500 V | - | 330 pF @ 1 kHz | 330 V | 54J | 270 V | 300 V | 190 V | 300 V | 250 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 5 mm | - | - | ||
![]() VE07P01750KDD KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 70 pF @ 1 kHz | 297 V | 11J | 243 V | 270 V | 175 V | - | 225 V | 800 A | - | - | - | - | - | - | - | ||
![]() MOV14V250Y-AP Eaton | 10 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 100 J | 320 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 510 pF | Varistors | Radial | 7.5 mm | 1 | 650 V | - | 510 pF @ 1 kHz | 429 V | 100J | 351 V | 390 V | 250 V | 390 V | 320 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 5 mm | - | - | ||
![]() V250LU20A HARRIS | In Stock | - | - | Through Hole | Disc 14mm | - | - | Harris Corporation | - | - | Bulk | Active | - | - | -55°C ~ 85°C (TA) | LU | - | - | - | - | - | - | 1 | - | - | 500 pF @ 1 MHz | 429 V | 72J | 351 V | 390 V | 250 V | - | 330 V | 4.5 kA | - | - | - | - | - | - | - | ||
![]() V18ZC1 HARRIS | 2648 |
| - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | Harris Corporation | - | - | Bulk | Active | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | 1 | - | - | 1500 pF @ 1 MHz | 75 V | 0.8J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MOVHE14V350Y-AP Eaton | 39 |
| - | Through Hole | Disc 14mm | MOVHE14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 185 J | 460 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 360 pF | Varistors | Radial | 7.5 mm | 1 | 925 V | - | 360 pF @ 1 kHz | 616 V | 185J | 504 V | 560 V | 350 V | 560 V | 460 V | 6 kA | MOV | - | 50 A | 16.5 mm | 6 mm | - | - | ||
![]() MOV14V550Y Eaton | 209 |
| - | Through Hole | Disc 14mm | MOV14 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | 175 J | 745 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | Metal Oxide Varistor | 220 pF | Varistors | Radial | 7.5 mm | 1 | 1.5 kV | - | 220 pF @ 1 kHz | 1.001 kV | 175J | 819 V | 910 V | 550 V | 910 V | 745 V | 4.5 kA | MOV | - | 50 A | 16.5 mm | 7.5 mm | - | - | ||
![]() V22ZA3 HARRIS | 2527 |
| - | Through Hole | Disc 14mm | - | - | Harris Corporation | - | - | Bulk | Active | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | 1 | - | - | 14.73 pF @ 1 MHz | 24.2 V | 4J | 19.8 V | 22 V | 14 V | - | 18 V | 1 kA | - | - | - | - | - | - | - | ||
![]() V250LA40A HARRIS | 1127 |
| - | Through Hole | Disc 20mm | - | - | Harris Corporation | - | - | Bulk | Active | - | - | -55°C ~ 85°C (TA) | LA | - | - | - | - | - | - | 1 | - | - | 1 pF @ 1 MHz | 429 V | 130J | 351 V | 390 V | 250 V | - | 330 V | 6.5 kA | - | - | - | - | - | - | - | ||
![]() MLVHV0806V300 Eaton | 656 |
| - | Surface Mount, MLCV | 0806 (2016 Metric) | MLVHV0806 | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 385 VDC | -40°C ~ 125°C (TA) | BUSSMANN | - | Multilayer Varistor ESD Suppressor | - | Varistors | SMD/SMT | - | 1 | 740 V | - | 15 pF @ 1 kHz | 517 V | - | 423 V | 470 V | 300 V | 470 V | 385 V | 10 A | MLV | - | - | - | 1.8 mm | 2.2 mm | 1.7 mm | ||
![]() V320LA20A HARRIS | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | Harris Corporation | - | - | Bulk | Active | - | - | -55°C ~ 85°C (TA) | LA | - | - | - | - | - | - | 1 | - | - | 1500 pF @ 1 MHz | 75 V | 80J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - |