- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121KD14-O Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 32 J | 100 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 1700 pF | Varistors | Radial | 7.5 mm | 200 V | 120 V | MOV | 4.5 kA | Varistors | 14 mm | 4.4 mm | ||
![]() 151KH05J-O Yageo | 34 |
| - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 6.5 J | 125 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 165 pF | Varistors | Radial | 5 mm | 260 V | 150 V | MOV | 800 A | Varistors | 5 mm | 5.04 mm | ||
![]() 181KH14J-FP10TR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 60 J | 150 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 1100 pF | Varistors | Radial | 10 mm | 300 V | 180 V | MOV | 6 kA | Varistors | 14 mm | 5.66 mm | ||
![]() 181KH05-F Yageo | 17 |
| - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 4.9 J | 150 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 140 pF | Varistors | Radial | 5 mm | 320 V | 180 V | MOV | 400 A | Varistors | 5 mm | 5.23 mm | ||
![]() 181KD05J-TR Yageo | 34 |
| - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7.5 J | 150 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 140 pF | Varistors | Radial | 5 mm | 320 V | 180 V | MOV | 0.8 kA | Varistors | 5 mm | 4.3 mm | ||
![]() 181KD20J-P7.5TR Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 130 J | 150 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 2200 pF | Varistors | Radial | 7.5 mm | 300 V | 180 V | MOV | 10 kA | Varistors | 20 mm | 4.6 mm | ||
![]() 180KD10-O Yageo | 17 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 2.1 J | 14 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 5600 pF | Varistors | Radial | 7.5 mm | 36 V | 18 V | MOV | 0.5 kA | Varistors | 10 mm | 4.6 mm | ||
![]() 180KH14J-OP10 Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 7 J | 14 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 0.0111 uF | Varistors | Radial | 10 mm | 36 V | 18 V | MOV | 2 kA | Varistors | 14 mm | 5.3 mm | ||
![]() 181KH05J Yageo | 17 |
| - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 7.5 J | 150 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 140 pF | Varistors | Radial | 5 mm | 320 V | 180 V | MOV | 800 A | Varistors | 5 mm | 5.23 mm | ||
![]() 180KH20-OP7.5TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 11 J | 14 VDC | MouseReel | 20H | 10 % | - | 0.028 uF | Varistors | Radial | 7.5 mm | 36 V | 18 V | MOV | 2 kA | Varistors | 20 mm | 5.73 mm | ||
![]() 181KD20J-F Yageo | 17 |
| - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 130 J | 150 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 2200 pF | Varistors | Radial | 10 mm | 300 V | 180 V | MOV | 10 kA | Varistors | 20 mm | 4.6 mm | ||
![]() 182KH20-F Yageo | In Stock | - | - | YAGEO | 100 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 625 J | 1465 VDC | Bulk | 20H | 10 % | - | 320 pF | Varistors | Radial | 10 mm | 2970 V | 1800 V | MOV | 6.5 kA | Varistors | 20 mm | 14.33 mm | ||
![]() 180KD14J-F Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7 J | 14 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 0.0111 uF | Varistors | Radial | 7.5 mm | 36 V | 18 V | MOV | 2 kA | Varistors | 14 mm | 3.9 mm | ||
![]() 180KH14J-FP10TB Yageo | 34 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 7 J | 14 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 0.0111 uF | Varistors | Radial | 10 mm | 36 V | 18 V | MOV | 2 kA | Varistors | 14 mm | 5.3 mm | ||
![]() 181KD10J-F Yageo | 17 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 30 J | 150 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 560 pF | Varistors | Radial | 7.5 mm | 300 V | 180 V | MOV | 3.5 kA | Varistors | 10 mm | 4.8 mm | ||
![]() 220KD14-FTB Yageo | 17 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 5 J | 18 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 9100 pF | Varistors | Radial | 7.5 mm | 43 V | 22 V | MOV | 1 kA | Varistors | 14 mm | 4 mm | ||
![]() 220KD05J-F Yageo | 34 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 0.7 J | 18 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 1150 pF | Varistors | Radial | 5 mm | 48 V | 22 V | MOV | 0.25 kA | Varistors | 5 mm | 4.6 mm | ||
![]() 220KD14-FTR Yageo | 34 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 5 J | 18 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 9100 pF | Varistors | Radial | 7.5 mm | 43 V | 22 V | MOV | 1 kA | Varistors | 14 mm | 4 mm | ||
![]() 220KH20J-TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 16 J | 18 VDC | MouseReel | 20H | 10 % | - | 0.0185 uF | Varistors | Radial | 10 mm | 43 V | 22 V | MOV | 3 kA | Varistors | 20 mm | 5.87 mm | ||
![]() 220KH07J-OTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 2.4 J | 18 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 2300 pF | Varistors | Radial | 5 mm | 43 V | 22 V | MOV | 0.5 kA | Varistors | 7 mm | 4.98 mm |