- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Pitch | Packing Method | Technology | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Spacing | Note | Rated Temperature | Number of Circuits | Terminal Placement | Clamping Voltage | Size | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVHE07V210Y-AP Eaton | 32 |
| - | Through Hole | Disc 7mm | - | - | - | - | MOVHE07 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 28 J | 275 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | - | - | - | High Energy Varistor | - | - | 150 pF | Varistors | - | - | - | - | - | - | Radial | - | - | 5 mm | - | - | 1 | - | 550 V | - | - | 150 pF @ 1 kHz | 363 V | 28J | 297 V | 330 V | 210 V | 330 V | 275 V | 1.75 kA | - | - | MOV | - | - | 10 A | 9 mm | 4.5 mm | ||
![]() V18ZA1 HARRIS | 15142 |
| - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.7 pF @ 1 MHz | 19.8 V | 0.8J | 16.2 V | 18 V | 10 V | - | 14 V | 250 A | - | - | - | - | - | - | - | - | ||
![]() 61407 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | 20 mm | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 92x20x30mm | - | - | - | - | - | - | - | 750 Uvar | - | - | - | - | - | - | - | 190 A | - | - | ||
![]() MOV07V385Y Eaton | 1469 |
| - | Through Hole | Disc 7mm | - | - | - | - | MOV07 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | 38 J | 505 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | 80 pF | Varistors | - | - | - | - | - | - | Radial | - | - | 5 mm | - | - | 1 | - | 1.025 kV | - | - | 80 pF @ 1 kHz | 682 V | 38J | 558 V | 620 V | 385 V | 620 V | 505 V | 1.2 kA | - | - | MOV | - | - | 10 A | 9 mm | 6 mm | ||
![]() V150ZT1 HARRIS | 5518 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1500 pF @ 1 MHz | 75 V | 8J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() VE24M00511K-- KYOCERA | In Stock | - | - | Through Hole | Disc 24mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 550 pF @ 1 kHz | 902 V | 150J | 738 V | 820 V | 510 V | - | 670 V | 6.5 kA | - | - | - | - | - | - | - | - | ||
![]() VE17P00321K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 380 pF @ 1 kHz | 561 V | 180J | 459 V | 510 V | 320 V | - | 420 V | 5 kA | - | - | - | - | - | - | - | - | ||
![]() VE13P00231K KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 250 pF @ 1 kHz | 396 V | 65J | 324 V | 360 V | 230 V | - | 300 V | 3.5 kA | - | - | - | - | - | - | - | - | ||
![]() V250LS20A HARRIS | In Stock | - | - | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 85°C (TA) | LS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 500 pF @ 1 MHz | 429 V | 72J | 351 V | 390 V | 250 V | - | 330 V | 4.5 kA | - | - | - | - | - | - | - | - | ||
![]() V300LC40APX2874 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 J | 405 VDC | - | LA | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | 6.5 kA | - | - | ||
![]() V85MLA1210HX2834 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLA | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V250LA20C Intersil | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V250LA20C | C-III | - | - | - | - | - | 125 °C | -55 °C | - | Radial, | - | - | DISK PACKAGE | Radial | Obsolete | - | 5.37 | - | No | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8533.40.40.00 | - | Non-linear Resistors | - | BULK; TR | METAL OXIDE FILM | VARISTOR | unknown | CECC42201-006 | - | 0.6 W | - | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | 429 V | 250 V | - | 135 J | - | - | - | - | ||
![]() V251HA32 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V511BA60 Intersil | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V511BA60 | - | - | - | - | - | - | 85 °C | -55 °C | - | ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | Module-s | Active | - | 1.83 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | 2.5 W | - | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | 675 V | 510 V | - | 1800 J | - | - | - | - | ||
![]() V271HA40 Intersil | In Stock | - | - | - | - | NO | LUG | CHASSIS MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V271HA40 | - | - | - | - | - | - | 85 °C | -55 °C | - | HALOGEN FREE AND ROHS COMPLIANT | - | - | DISK PACKAGE | Radial | Active | - | 1.24 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | 2 W | - | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | 369 V | 275 V | - | 400 J | - | - | - | - | ||
![]() V220ZA05 Intersil | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V220ZA05 | ZA | - | - | - | - | - | 85 °C | -55 °C | - | Radial, | - | - | DISK PACKAGE | Radial | Obsolete | - | 7.59 | - | No | - | - | - | - | - | e3 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | 0.2 W | - | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | 180 V | 140 V | - | 6 J | - | - | - | - | ||
![]() V220MA4B Intersil | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V220MA4B | - | - | - | - | - | - | 85 °C | -55 °C | - | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | 7 mm | TUBULAR PACKAGE | Axial | Active | - | 1.53 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | 0.2 W | 191 V | - | - | 85 °C | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | - | 191 V | 138 V | - | 0.9 J | - | - | - | - | ||
![]() V251BA60 Intersil | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V251BA60 | - | - | - | - | - | - | 85 °C | -55 °C | - | ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | Module-s | Active | - | 1.83 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | 2.5 W | - | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | 330 V | 250 V | - | 880 J | - | - | - | - | ||
![]() V661HA40 Intersil | In Stock | - | - | - | - | NO | LUG | CHASSIS MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V661HA40 | - | - | - | - | - | - | 85 °C | -55 °C | - | HALOGEN FREE AND ROHS COMPLIANT | - | - | DISK PACKAGE | Radial | Active | - | 4.96 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | 2 W | - | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | 850 V | 660 V | - | 900 J | - | - | - | - | ||
![]() V18AUMLA2220A Intersil | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | LITTELFUSE INC | Littelfuse Inc | V18AUMLA2220A | - | - | - | - | - | - | 125 °C | -55 °C | - | CHIP, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | SMT | Active | - | 1.83 | - | Yes | - | - | - | - | - | e4 | Yes | EAR99 | - | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | - | Non-linear Resistors | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | 1 W | - | - | - | 125 °C | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | 25 J | - | - | - | - |