- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301KH10-OTB Yageo | 17 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 40 J | 250 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 330 pF | Varistors | Radial | 7.5 mm | 500 V | 300 V | MOV | 2.5 kA | Varistors | 10 mm | 6.28 mm | ||
![]() 330KD20J-F Yageo | In Stock | - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 24 J | 26 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.0115 uF | Varistors | Radial | 10 mm | 65 V | 33 V | MOV | 3 kA | Varistors | 20 mm | 4.8 mm | ||
![]() 301KD20-TR Yageo | 34 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 136 J | 250 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 1300 pF | Varistors | Radial | 10 mm | 500 V | 300 V | MOV | 6.5 kA | Varistors | 20 mm | 5 mm | ||
![]() 301KH14J-OTB Yageo | 34 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 108 J | 250 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 670 pF | Varistors | Radial | 10 mm | 500 V | 300 V | MOV | 6 kA | Varistors | 14 mm | 6.33 mm | ||
![]() 301KH14J-OTR Yageo | 34 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 108 J | 250 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 670 pF | Varistors | Radial | 10 mm | 500 V | 300 V | MOV | 6 kA | Varistors | 14 mm | 6.33 mm | ||
![]() 330KD10-TR Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 4 J | 26 VDC | MouseReel | 10D | 10 % | Metal Oxide Varistors | 3000 pF | Varistors | Radial | 7.5 mm | 65 V | 33 V | MOV | 0.5 kA | Varistors | 10 mm | 5 mm | ||
![]() 330KH20-FP7.5 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 23 J | 26 VDC | Bulk | 20H | 10 % | - | 0.011 uF | Varistors | Radial | 7.5 mm | 65 V | 33 V | MOV | 2 kA | Varistors | 20 mm | 6.28 mm | ||
![]() 331KD07-OTR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 23 J | 275 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 150 pF | Varistors | Radial | 5 mm | 550 V | 330 V | MOV | 1.2 kA | Varistors | 7 mm | 5.1 mm | ||
![]() 331KD20-TB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 150 J | 275 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1200 pF | Varistors | Radial | 10 mm | 550 V | 330 V | MOV | 6.5 kA | Varistors | 20 mm | 5.2 mm | ||
![]() 331KD14-OP10TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 275 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 610 pF | Varistors | Radial | 10 mm | 550 V | 330 V | MOV | 4.5 kA | Varistors | 14 mm | 5 mm | ||
![]() 331KH14J-OTR Yageo | 17 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 115 J | 275 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 610 pF | Varistors | Radial | 10 mm | 550 V | 330 V | MOV | 6 kA | Varistors | 14 mm | 6.52 mm | ||
![]() 330KH20-OTR Yageo | 34 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 23 J | 26 VDC | MouseReel | 20H | 10 % | - | 0.011 uF | Varistors | Radial | 10 mm | 65 V | 33 V | MOV | 2 kA | Varistors | 20 mm | 6.28 mm | ||
![]() 331KD14J-FP10 Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 115 J | 275 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 610 pF | Varistors | Radial | 10 mm | 550 V | 330 V | MOV | 6 kA | Varistors | 14 mm | 5 mm | ||
![]() 361KH14-FTB Yageo | 34 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 93 J | 300 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 560 pF | Varistors | Radial | 10 mm | 595 V | 360 V | MOV | 4.5 kA | Varistors | 14 mm | 6.7 mm | ||
![]() 361KH05J-OTB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 16 J | 300 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 70 pF | Varistors | Radial | 5 mm | 620 V | 360 V | MOV | 800 A | Varistors | 5 mm | 6.36 mm | ||
![]() 390KD20J-P7.5TB Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 28 J | 31 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 8500 pF | Varistors | Radial | 7.5 mm | 77 V | 39 V | MOV | 3 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 331KD14-OP10TR Yageo | 17 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 275 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 610 pF | Varistors | Radial | 10 mm | 550 V | 330 V | MOV | 4.5 kA | Varistors | 14 mm | 5 mm | ||
![]() 330KD20J-FP7.5 Yageo | 17 |
| - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 24 J | 26 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.0115 uF | Varistors | Radial | 7.5 mm | 65 V | 33 V | MOV | 3 kA | Varistors | 20 mm | 4.8 mm | ||
![]() 330KH20J-TR Yageo | 17 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 24 J | 26 VDC | MouseReel | 20H | 10 % | - | 0.011 uF | Varistors | Radial | 10 mm | 65 V | 33 V | MOV | 3 kA | Varistors | 20 mm | 6.28 mm | ||
![]() 330KH07-OTR Yageo | 17 |
| - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 1.7 J | 26 VDC | MouseReel | 07H | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | Radial | 5 mm | 65 V | 33 V | MOV | 250 A | Varistors | 7 mm | 5.35 mm |