- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 471KH14J-P10TB Yageo | 18 |
| - | - | - | - | YAGEO | 500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 175 J | 385 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 430 pF | Varistors | Radial | 10 mm | - | 775 V | - | - | - | - | - | - | 470 V | - | - | MOV | - | 6 kA | Varistors | 14 mm | - | 7.37 mm | ||
![]() 391KH07-TB Yageo | 18 |
| - | - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 26 J | 320 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | 130 pF | Varistors | Radial | 5 mm | - | 650 V | - | - | - | - | - | - | 390 V | - | - | MOV | - | 1.2 kA | Varistors | 7 mm | - | 6.42 mm | ||
![]() 471KD05J-F Yageo | 18 |
| - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 21 J | 385 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 55 pF | Varistors | Radial | 5 mm | - | 810 V | - | - | - | - | - | - | 470 V | - | - | MOV | - | 800 A | Varistors | 5 mm | - | 6 mm | ||
![]() 390KH10 Yageo | In Stock | - | - | - | - | - | YAGEO | 500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 4.6 J | 31 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | 2400 pF | Varistors | Radial | 7.5 mm | - | 77 V | - | - | - | - | - | - | 39 V | - | - | MOV | - | 0.5 kA | Varistors | 10 mm | - | 5.58 mm | ||
![]() 301KD20J-FP7.5TR Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 210 J | 250 VDC | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | 1300 pF | Varistors | Radial | 7.5 mm | - | 500 V | - | - | - | - | - | - | 300 V | - | - | MOV | - | 10 kA | Varistors | 20 mm | - | 5 mm | ||
![]() 471KD20J-OP7.5 Yageo | In Stock | - | - | - | - | - | YAGEO | 200 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 350 J | 385 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 850 pF | Varistors | Radial | 7.5 mm | - | 775 V | - | - | - | - | - | - | 470 V | - | - | MOV | - | 10 kA | Varistors | 20 mm | - | 6 mm | ||
![]() 511KH20J-OP7.5TB Yageo | 38 |
| - | - | - | - | YAGEO | 250 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 360 J | 415 VDC | - | Bulk | 20H | 10 % | - | 780 pF | Varistors | Radial | 7.5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | MOV | - | 10 kA | Varistors | 20 mm | - | 7.71 mm | ||
![]() 560KD14J-P10 Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 20 J | 45 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 3600 pF | Varistors | Radial | 10 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | MOV | - | 2 kA | Varistors | 14 mm | - | 4.6 mm | ||
![]() 391KM20 Yageo | 38 |
| - | - | - | - | YAGEO | 100 | YAGEO | + 85 C | - | - 40 C | PCB Mount | - | - | Details | 240 J | 320 VDC | - | Bulk | 20M | 10 % | - | 1000 pF | Varistors | Through Hole | - | - | 650 V | - | - | - | - | - | - | 390 V | - | - | MOV | - | 10 kA | Varistors | 20 mm | - | - | ||
![]() 471KH05J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 21 J | 385 VDC | - | Bulk | 05H | 10 % | Metal Oxide Varistors | 55 pF | Varistors | Radial | 5 mm | - | 810 V | - | - | - | - | - | - | 470 V | - | - | MOV | - | 800 A | Varistors | 5 mm | - | 7.05 mm | ||
![]() 471KD05J-O Yageo | 18 |
| - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 21 J | 385 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 55 pF | Varistors | Radial | 5 mm | - | 810 V | - | - | - | - | - | - | 470 V | - | - | MOV | - | 800 A | Varistors | 5 mm | - | 6 mm | ||
![]() 511KH07J-F Yageo | In Stock | - | - | - | - | - | YAGEO | 800 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 45 J | 415 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | 100 pF | Varistors | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | MOV | - | 1.75 kA | Varistors | 7 mm | - | 7.13 mm | ||
![]() 511KD20J-FP7.5 Yageo | 38 |
| - | - | - | - | YAGEO | 200 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 360 J | 415 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 780 pF | Varistors | Radial | 7.5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | MOV | - | 10 kA | Varistors | 20 mm | - | 6.2 mm | ||
![]() 511KD20-OP7.5TB Yageo | 18 |
| - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 210 J | 415 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 780 pF | Varistors | Radial | 7.5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | MOV | - | 6.5 kA | Varistors | 20 mm | - | 6.2 mm | ||
![]() MLVS1210P46301DG INPAQ | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | INPAQ Technology Co., Ltd | - | - | - | Active | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | 300 pF @ 1 kHz | 83 V | - | 69 V | 76 V | 46 V | - | 60 V | 450 A | - | - | - | - | - | - | - | ||
![]() MOVS4032431DG INPAQ | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | - | INPAQ Technology Co., Ltd | - | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | 473 V | - | 387 V | 430 V | 275 V | - | 370 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MOV10V550Y Eaton | 897 |
| - | Through Hole | Disc 10mm | MOV10 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 93 J | 745 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 110 pF | Varistors | Radial | 7.5 mm | 1 | 1.5 kV | 110 pF @ 1 kHz | 1.001 kV | 93J | 819 V | 910 V | 550 V | 910 V | 745 V | 2.5 kA | MOV | - | 25 A | - | 12.5 mm | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |