- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271KD07-F Yageo | 36 |
| - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 18 J | 225 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 185 pF | Varistors | Radial | 5 mm | - | 455 V | - | - | - | - | - | - | - | 270 V | - | - | MOV | - | 1.2 kA | Varistors | 7 mm | 4.9 mm | ||
![]() 221KH14-OP10TR Yageo | 36 |
| - | - | - | YAGEO | 800 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 60 J | 180 VDC | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | 900 pF | Varistors | Radial | 10 mm | - | 360 V | - | - | - | - | - | - | - | 220 V | - | - | MOV | - | 4.5 kA | Varistors | 14 mm | 5.84 mm | ||
![]() 201KH14-P10 Yageo | 45 |
| - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 57 J | 170 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 1000 pF | Varistors | Radial | 10 mm | - | 340 V | - | - | - | - | - | - | - | 200 V | - | - | MOV | - | 4.5 kA | Varistors | 14 mm | 5.82 mm | ||
![]() 180KH14-O Yageo | 36 |
| - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | 4 J | 14 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 0.0111 uF | Varistors | Radial | 10 mm | - | 36 V | - | - | - | - | - | - | - | 18 V | - | - | MOV | - | 1 kA | Varistors | 14 mm | 5.3 mm | ||
![]() 270KD20J-OP7.5TR Yageo | 36 |
| - | - | - | YAGEO | 400 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 19 J | 22 VDC | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | 0.013 uF | Varistors | Radial | 7.5 mm | - | 53 V | - | - | - | - | - | - | - | 27 V | - | - | MOV | - | 3 kA | Varistors | 20 mm | 4.6 mm | ||
![]() 271KD07J-O Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | 24 J | 225 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 185 pF | Varistors | Radial | 5 mm | - | 455 V | - | - | - | - | - | - | - | 270 V | - | - | MOV | - | 1.75 kA | Varistors | 7 mm | 4.9 mm | ||
![]() V0LT20CPX10 Littelfuse | In Stock | - | - | - | - | Littelfuse | 500 | Littelfuse | - | - | - | - | - | - | - | - | - | - | Reel | C-III | - | - | - | Varistors | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | ||
![]() VE09M00141K STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDVL4532SD101PTHS152 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | - | 132 V | 7J | 108 V | 120 V | 75 V | - | 100 V | 1.5 kA | - | - | - | - | - | - | ||
![]() SDVL1608SD560PTHS300 Sunlord | 6 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | - | 75 V | 0.05J | 61 V | 68 V | 40 V | - | 56 V | 30 A | - | - | - | - | - | - | ||
![]() SDVL5650SD380PTHS502 Sunlord | In Stock | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | - | 54 V | 10J | 46 V | 50 V | 30 V | - | 38 V | 5 kA | - | - | - | - | - | - | ||
![]() SDV1005S180C020YPTF Sunlord | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | 1 | - | - | 2 pF @ 1 MHz | 80 V | - | 60 V | 70 V | 12.7 V | - | 18 V | - | - | - | - | - | - | - | ||
![]() L35ESD5V0CB2 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V07E300 HARRIS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV1005S090C0R5YPTF Sunlord | 9554 | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | 1 | - | - | 0.5 pF @ 1 MHz | 160 V | - | 100 V | 130 V | 6.4 V | - | 9 V | - | - | - | - | - | - | - | ||
![]() SDV1608A140C551NPTF Sunlord | 900000 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | 1 | - | - | 550 pF @ 1 MHz | 22 V | 0.1J | 16 V | 19 V | 10 V | - | 14 V | 30 A | - | - | - | - | - | - | ||
![]() SDV1005E140C800NPTF Sunlord | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | 1 | - | - | 80 pF @ 1 MHz | 22 V | 0.03J | 16 V | 19 V | 10 V | - | 14 V | 15 A | - | - | - | - | - | - | ||
![]() SDVL3225SD090PTHS401 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | - | 16 V | 0.5J | 12 V | 14 V | 6.4 V | - | 9 V | 400 A | - | - | - | - | - | - | ||
![]() SDVL1608SD850PTHS200 Sunlord | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | 1 | - | - | - | 110 V | 0.03J | 90 V | 100 V | 60 V | - | 85 V | 20 A | - | - | - | - | - | - | ||
![]() SVMH5650KA301PT801 Sunlord | In Stock | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | SVMH | - | - | - | - | - | - | 1 | - | - | - | 517 V | 25J | 423 V | 470 V | 300 V | - | 385 V | 800 A | - | - | - | - | - | - |