- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Series | Tolerance | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Technology | Depth | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Diameter | Height | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDVL1608SD300PTHS101 Sunlord | 25 |
| - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 46 V | 0.1J | 37 V | 42 V | 21.3 V | - | 30 V | 100 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV1608H260C030YPTF Sunlord | 66224 |
| - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 3 pF @ 1 MHz | - | 38 V | 0.003J | 31 V | 34.5 V | 18.4 V | - | 26 V | 1 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV1608A090C121NPTF Sunlord | 80000 |
| - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 120 pF @ 1 MHz | - | 16 V | 0.05J | 11 V | 13.5 V | 6.4 V | - | 9 V | 20 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDVL5650SD850PTHS801 Sunlord | 41 |
| - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 110 V | 4J | 90 V | 100 V | 60 V | - | 85 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDVL3225SD180PTHS102 Sunlord | In Stock | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 28 V | 1.5J | 22 V | 25 V | 12.7 V | - | 18 V | 1 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TND20V-270KB00AAA0 United Chemi-Con | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 28 nF | - | - | 5.3 mm | - | - | - | - | - | 10 mm | - | - | 17 V | 22 V | Radial | 53 V | 3 kA | - | 10 % | - | - | - | - | - | 27 V | - | - | 20 A | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TMOV20RP300EX2901 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TMOV | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV40K1210T401N Stackpole | 44 |
| - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | AV40K1210 | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TA) | AV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 900 pF @ 1 kHz | - | 74.8 V | 3J | 61.2 V | 68 V | 40 V | - | 56 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV14V210Y-AP Eaton | 44 |
| - | - | Through Hole | Disc 14mm | - | - | MOV14 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | - | - | - | Active | - | - | - | 85 J | - | 275 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | - | - | Metal Oxide Varistor | - | - | - | 610 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | 1 | - | - | - | 550 V | - | 610 pF @ 1 kHz | - | 363 V | 85J | 297 V | 330 V | 210 V | 330 V | 275 V | 4.5 kA | - | - | - | MOV | - | - | 50 A | 16.5 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0603ES024V00R8PT | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0603ES006V00R2PT | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0603ES012V0056NT | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | Compliant | - | - | 12 V | - | - | - | - | SMD/SMT | EAR99 | - | 85 °C | -55 °C | 8533.40.40.00 | 56 pF | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | 800 µm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0402ES024V00R8PT | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0402ES006V00R2PT | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0402ES012V0056NT | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | Compliant | - | - | 12 V | - | - | - | - | SMD/SMT | EAR99 | - | 85 °C | -55 °C | 8533.40.40.00 | 56 pF | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | 500 µm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0402ES005V0010NT | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | Compliant | - | - | 5 V | - | - | - | - | SMD/SMT | EAR99 | - | 85 °C | -55 °C | 8533.40.40.00 | 10 pF | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | 500 µm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | AEM INC | AEM Inc | MLV0603ES012V0010NT | - | - | - | - | - | - | SMT, | - | Contact Manufacturer | - | 5.63 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0402ES024V00R1PT | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0805NA038V0100T | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.57 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 V | 30 V | - | 0.3 J | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | AEM INC | AEM Inc | MLV0805NA026V0100T | MLV | - | - | - | - | - | SMT, | SMT | Contact Manufacturer | - | 5.58 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | METAL OXIDE FILM | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | 20 V | - | 0.3 J | - | - | - | - | - | - |