- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDVL3225SD101PTHS201 Sunlord | 15 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | - | 1 | - | 132 V | 1J | 108 V | 120 V | 75 V | 100 V | 200 A | - | ||
![]() SDVL2016SD090PTHS701 Sunlord | 15 |
| - | Surface Mount, MLCV | 0806 (2016 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | - | 1 | - | 16 V | 0.5J | 11 V | 14 V | 6.4 V | 9 V | 700 A | - | ||
![]() SDVL3225SD380PTHS301 Sunlord | 15 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | - | 1 | - | 54 V | 0.8J | 46 V | 50 V | 30 V | 38 V | 300 A | - | ||
![]() SDVL5650SD380PTHS302 Sunlord | 15 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | - | 1 | - | 54 V | 8J | 46 V | 50 V | 30 V | 38 V | 3 kA | - | ||
![]() SDV2012A220C401NPTF Sunlord | 15 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 400 pF @ 1 MHz | 34 V | 0.3J | 26 V | 30 V | 15.6 V | 22 V | 120 A | - | ||
![]() SDV1608E140C101NPTF Sunlord | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 100 pF @ 1 MHz | 22 V | 0.05J | 16 V | 19 V | 10 V | 14 V | 20 A | - | ||
![]() SDVL3216SD300PTHS201 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | - | 1 | - | 46 V | 0.4J | 37 V | 42 V | 21.3 V | 30 V | 200 A | - | ||
![]() SVMH5650KA231PT122 Sunlord | 15 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SVMH | 1 | - | 396 V | 22J | 324 V | 360 V | 230 V | 300 V | 1.2 kA | - | ||
![]() SVMH5650KA251PT801 Sunlord | 15 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SVMH | 1 | - | 429 V | 22J | 351 V | 390 V | 250 V | 320 V | 800 A | - | ||
![]() SDV1608A090C231NPTF Sunlord | 80000 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 230 pF @ 1 MHz | 16 V | 0.1J | 11 V | 13.5 V | 6.4 V | 9 V | 30 A | - | ||
![]() SDV1608S090C020YPTF Sunlord | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 2 pF @ 1 MHz | 80 V | - | 60 V | 70 V | 6.4 V | 9 V | - | - | ||
![]() SDV1608S090C100NPTF Sunlord | 26153 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 10 pF @ 1 MHz | 28 V | 0.005J | 22 V | 25 V | 6.4 V | 9 V | 2 A | - | ||
![]() SDV1608H260C010YPTF Sunlord | 66224 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 1 pF @ 1 MHz | 160 V | - | 100 V | 130 V | 18.4 V | 26 V | - | - | ||
![]() SDV2012A140C901NPTF Sunlord | 15 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 900 pF @ 1 MHz | 22 V | 0.4J | 16 V | 19 V | 10 V | 14 V | 150 A | - | ||
![]() SDVL2016SD380PTHS401 Sunlord | 15 |
| - | Surface Mount, MLCV | 0806 (2016 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | - | 1 | - | 54 V | 0.7J | 46 V | 50 V | 30 V | 38 V | 400 A | - | ||
![]() SDV1608H140C100NPTF Sunlord | 66224 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 10 pF @ 1 MHz | 22 V | 0.005J | 16 V | 19 V | 10 V | 14 V | 2 A | - | ||
![]() SDV1608S090C010YPTF Sunlord | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 1 pF @ 1 MHz | 160 V | - | 100 V | 130 V | 6.4 V | 9 V | - | - | ||
![]() SDV1608A220C141NPTF Sunlord | In Stock | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 140 pF @ 1 MHz | 34 V | 0.05J | 26 V | 30 V | 15.6 V | 22 V | 20 A | - | ||
![]() SDV1608E260C180NPTF Sunlord | 160000 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 18 pF @ 1 MHz | 38 V | 0.02J | 31 V | 34.5 V | 18.4 V | 26 V | 5 A | - | ||
![]() SDV1608E090C500NPTF Sunlord | 15 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | Shenzhen Sunlord Electronics Co., Ltd. | Tape & Reel (TR) | Active | -55°C ~ 125°C (TA) | SDV | 1 | 50 pF @ 1 MHz | 16 V | 0.01J | 11 V | 13.5 V | 6.4 V | 9 V | 10 A | - |