- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Base Product Number | Forward Voltage-Max (VF) | Forward Voltage-Min (VF) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | JESD-609 Code | Type | Terminal Finish | Capacitance | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Termination Style | JESD-30 Code | Qualification Status | Lead Spacing | Configuration | Number of Circuits | Diode Type | Case Connection | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDV1005E260C300NPTF Sunlord | 30000 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 30 pF @ 1 MHz | 38 V | 0.03J | 31 V | 34.5 V | 18.4 V | - | 26 V | 10 A | - | - | - | - | - | ||
![]() V421NA34 Intersil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV2012E220C101NPTF Sunlord | 24 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 100 pF @ 1 MHz | 34 V | 0.05J | 26 V | 30 V | 15.6 V | - | 22 V | 20 A | - | - | - | - | - | ||
![]() SDV1608E220C800NPTF Sunlord | 7 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 pF @ 1 MHz | 34 V | 0.03J | 26 V | 30 V | 15.6 V | - | 22 V | 15 A | - | - | - | - | - | ||
![]() SDVL4532SD180PTHS202 Sunlord | 7 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 28 V | 1.3J | 22 V | 25 V | 12.7 V | - | 18 V | 2 kA | - | - | - | - | - | ||
![]() SDVL1608SD180PTHS121 Sunlord | 24 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 28 V | 0.1J | 22 V | 25 V | 12.7 V | - | 18 V | 120 A | - | - | - | - | - | ||
![]() SDVL5650SD300PTHS122 Sunlord | 7 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 46 V | 2.6J | 37 V | 42 V | 21.3 V | - | 30 V | 1.2 kA | - | - | - | - | - | ||
![]() SDV1608A090C361NPTF Sunlord | 80000 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 360 pF @ 1 MHz | 16 V | 0.1J | 11 V | 13.5 V | 6.4 V | - | 9 V | 30 A | - | - | - | - | - | ||
![]() SDV1608A220C161NPTF Sunlord | 16 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 160 pF @ 1 MHz | 34 V | 0.1J | 26 V | 30 V | 15.6 V | - | 22 V | 30 A | - | - | - | - | - | ||
![]() SDVL3216SD480PTHS151 Sunlord | 33 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 67 V | 0.4J | 54 V | 60 V | 34.1 V | - | 48 V | 150 A | - | - | - | - | - | ||
![]() SDVL5650SD650PTHS502 Sunlord | 24 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 91 V | 18J | 73 V | 82 V | 50 V | - | 65 V | 5 kA | - | - | - | - | - | ||
![]() SDV1608H220C100NPTF Sunlord | 66224 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10 pF @ 1 MHz | 34 V | 0.005J | 26 V | 30 V | 15.6 V | - | 22 V | 2 A | - | - | - | - | - | ||
![]() SDV1005E180C800NPTF Sunlord | 130000 | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 pF @ 1 MHz | 28 V | 0.03J | 22 V | 25 V | 12.7 V | - | 18 V | 15 A | - | - | - | - | - | ||
![]() SVMH2016KA151PT181 Sunlord | 37 |
| - | Surface Mount, MLCV | 0806 (2016 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SVMH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 264 V | 0.36J | 216 V | 240 V | 150 V | - | 200 V | 180 A | - | - | - | - | - | ||
![]() SDV1608A5R5C551NPTF Sunlord | 80000 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 550 pF @ 1 MHz | 14 V | 0.1J | 10 V | 12 V | 4 V | - | 5.5 V | 30 A | - | - | - | - | - | ||
![]() MOV07V230Y Eaton | 1034 |
| - | Through Hole | Disc 7mm | - | - | - | MOV07 | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bag | - | - | - | Active | - | - | -40°C ~ 125°C (TA) | MOV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 140 pF @ 1 kHz | 396 V | 24J | 324 V | 360 V | 230 V | - | 300 V | 1.2 kA | - | - | - | - | - | ||
![]() VR-61SS World Products | In Stock | - | - | - | - | NO | SILICON | 2 | - | 3.35 | 2.85 | - | - | - | - | 8 | 100 | -40 | - | PLASTIC/EPOXY | ROUND | LONG FORM | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | - | O-PALF-W2 | Not Qualified | - | 1 BANK, COMMON BIPOLAR TERMINAL, 8 ELEMENTS | - | STABISTOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L15ESDL5V0NA-4 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L35ESD5V0CB2 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVHE10V140Y Eaton | 533 |
| - | Through Hole | Disc 10mm | - | - | - | MOVHE10 | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | - | Bag | - | - | - | Active | 39 J | 180 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | - | High Energy Varistor | - | 450 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | 1 | - | - | 360 V | 450 pF @ 1 kHz | 242 V | 39J | 198 V | 220 V | 140 V | 220 V | 180 V | 3.5 kA | MOV | - | 25 A | 12.5 mm | 4.5 mm |