- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVHE20V625Y-AP Eaton | 24 |
| - | Through Hole | Disc 20mm | MOVHE20 | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | 565 J | 825 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | High Energy Varistor | 400 pF | Varistors | Radial | 10 mm | 1 | 1.65 kV | 400 pF @ 1 kHz | 1.1 kV | 565J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 10 kA | MOV | - | 100 A | 22.5 mm | 8 mm | ||
![]() SDV1608E140C180NPTF Sunlord | 34 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | 1 | - | 18 pF @ 1 MHz | 22 V | 0.005J | 16 V | 19 V | 10 V | - | 14 V | 3 A | - | - | - | - | - | ||
![]() SDVL4532SD380PTHS202 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 54 V | 2.5J | 46 V | 50 V | 30 V | - | 38 V | 2 kA | - | - | - | - | - | ||
![]() SVMH3216KA271PT101 Sunlord | 34 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SVMH | - | - | - | - | - | - | 1 | - | - | 473 V | 1J | 387 V | 430 V | 275 V | - | 350 V | 100 A | - | - | - | - | - | ||
![]() SVMH4532KA171PT801 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SVMH | - | - | - | - | - | - | 1 | - | - | 297 V | 7.2J | 243 V | 270 V | 175 V | - | 225 V | 800 A | - | - | - | - | - | ||
![]() SDVL4532SD600PTHS601 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 83 V | 1.1J | 69 V | 76 V | 46 V | - | 60 V | 600 A | - | - | - | - | - | ||
![]() SDVL4532SD300PTHS202 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 46 V | 2J | 37 V | 42 V | 21.3 V | - | 30 V | 2 kA | - | - | - | - | - | ||
![]() SDV1608E180C300NPTF Sunlord | 160000 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | 1 | - | 30 pF @ 1 MHz | 28 V | 0.02J | 22 V | 25 V | 12.7 V | - | 18 V | 10 A | - | - | - | - | - | ||
![]() 270KE20 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV1005S140C010YPTF Sunlord | 37 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | 1 | - | 1 pF @ 1 MHz | 160 V | - | 100 V | 130 V | 10 V | - | 14 V | - | - | - | - | - | - | ||
![]() SDVL3225SD600PTHS122 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 83 V | 4J | 69 V | 76 V | 46 V | - | 60 V | 1.2 kA | - | - | - | - | - | ||
![]() SDV1608A300C141NPTF Sunlord | 158000 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | 1 | - | 140 pF @ 1 MHz | 46 V | 0.1J | 37 V | 41.5 V | 21.3 V | - | 30 V | 30 A | - | - | - | - | - | ||
![]() SDVL3225SD650PTHS122 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 91 V | 4J | 73 V | 82 V | 50 V | - | 65 V | 1.2 kA | - | - | - | - | - | ||
![]() SDV1005E180C180NPTF Sunlord | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | 1 | - | 18 pF @ 1 MHz | 28 V | 0.01J | 22 V | 25 V | 12.7 V | - | 18 V | 5 A | - | - | - | - | - | ||
![]() SDV1608A300C121NPTF Sunlord | 108000 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | 1 | - | 120 pF @ 1 MHz | 46 V | 0.1J | 37 V | 41.5 V | 21.3 V | - | 30 V | 30 A | - | - | - | - | - | ||
![]() SDV1608S5R5C100NPTF Sunlord | 98000 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | 1 | - | 10 pF @ 1 MHz | 28 V | 0.005J | 22 V | 25 V | 4 V | - | 5.5 V | 2 A | - | - | - | - | - | ||
![]() SDV1608S140C010YPTF Sunlord | 66224 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | SDV | - | - | - | - | - | - | 1 | - | 1 pF @ 1 MHz | 160 V | - | 100 V | 130 V | 10 V | - | 14 V | - | - | - | - | - | - | ||
![]() SDVL1608SD650PTHS300 Sunlord | 7 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 91 V | 0.05J | 73 V | 82 V | 50 V | - | 65 V | 30 A | - | - | - | - | - | ||
![]() SDVL5650SD151PTHS152 Sunlord | 37 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 198 V | 12J | 162 V | 180 V | 115 V | - | 150 V | 1.5 kA | - | - | - | - | - | ||
![]() SDVL3216SD850PTHS151 Sunlord | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 110 V | 0.6J | 90 V | 100 V | 60 V | - | 85 V | 150 A | - | - | - | - | - |