- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Pitch | Termination Style | Lead Spacing | Note | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Size | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Max Varistor Voltage | Min Varistor Voltage | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDV1608S090C120NPTF Sunlord | 7 |
| - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12 pF @ 1 MHz | 28 V | 0.005J | 22 V | 25 V | 6.4 V | - | 9 V | 2 A | - | - | - | - | - | - | - | - | ||
![]() SDV1005E220C180NPTF Sunlord | In Stock | - | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 18 pF @ 1 MHz | 34 V | 0.01J | 26 V | 30 V | 15.6 V | - | 22 V | 5 A | - | - | - | - | - | - | - | - | ||
![]() SDVL2016SD101PTHS201 Sunlord | In Stock | - | - | - | Surface Mount, MLCV | 0806 (2016 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 132 V | 0.7J | 108 V | 120 V | 75 V | - | 100 V | 200 A | - | - | - | - | - | - | - | - | ||
![]() SDV1608S090C0R5YPTF Sunlord | 66224 | - | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.5 pF @ 1 MHz | 160 V | - | 100 V | 130 V | 6.4 V | - | 9 V | - | - | - | - | - | - | - | - | - | ||
![]() SVMH4532KA151PT801 Sunlord | 37 |
| - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 125°C (TA) | - | SVMH | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 264 V | 6.4J | 216 V | 240 V | 150 V | - | 200 V | 800 A | - | - | - | - | - | - | - | - | ||
![]() ROV20-751K TE Connectivity | In Stock | - | - | Radial, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 460 V | 750 V | - | - | Bulk | - | 10 % | Radial | - | 85 °C | -40 °C | 554 pF | - | - | - | - | - | Compliant | 1 | 460 V | 615 V | 1.24 kV | 6.5 kA | - | - | - | 360 J | - | - | - | 750 V | - | - | - | - | - | - | 825 V | 675 V | 20 mm | - | ||
![]() 126983 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | Yes | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | 7,5 mm | - | - | n/a | - | - | - | - | - | - | Disc 13,5mm | - | - | - | - | - | - | 680 Uvar | - | - | - | - | 2 500 A | - | - | - | - | - | ||
![]() 561KD20-OP7.5TB Yageo | 7 |
| - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 215 J | - | - | 460 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 710 pF | Varistors | - | Radial | 7.5 mm | - | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 6.5 mm | ||
![]() 561KH14J-FP10 Yageo | In Stock | - | - | - | - | - | YAGEO | 300 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 185 J | - | - | 460 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | 360 pF | Varistors | - | Radial | 10 mm | - | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | 7.92 mm | ||
![]() 560KD20J-TB Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 44 J | - | - | 45 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 6500 pF | Varistors | - | Radial | 10 mm | - | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 56 V | - | - | MOV | - | 3 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 561KD20-P7.5 Yageo | 20 |
| - | - | Through Hole | Disc 20mm | YAGEO | 200 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | - | Bulk | Active | Details | 215 J | - | - | 460 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 710 pF | Varistors | - | Radial | 7.5 mm | - | - | 1 | - | - | 925 V | - | - | 710 pF @ 1 kHz | 616 V | 215J | 504 V | 560 V | 350 V | 560 V | 460 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 6.5 mm | ||
![]() 561KD07-FTR Yageo | 33 |
| - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 35 J | - | - | 460 VDC | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | 90 pF | Varistors | - | Radial | 5 mm | - | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | MOV | - | 1.2 kA | Varistors | - | - | 7 mm | 6.5 mm | ||
![]() 561KD14-F Yageo | In Stock | - | - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 125 J | - | - | 460 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | 360 pF | Varistors | - | Radial | 7.5 mm | - | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 6.4 mm | ||
![]() 561KH20J-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | 250 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 380 J | - | - | 460 VDC | - | Bulk | 20H | 10 % | - | - | - | - | 710 pF | Varistors | - | Radial | 10 mm | - | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | 7.98 mm | ||
![]() 680KH10J-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | 800 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 15 J | - | - | 56 VDC | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | - | 1500 pF | Varistors | - | Radial | 7.5 mm | - | - | - | - | - | 135 V | - | - | - | - | - | - | - | - | 68 V | - | - | MOV | - | 1 kA | Varistors | - | - | 10 mm | 6.32 mm | ||
![]() 681KD07J-F Yageo | 33 |
| - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 60 J | - | - | 560 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | 75 pF | Varistors | - | Radial | 5 mm | - | - | - | - | - | 1120 V | - | - | - | - | - | - | - | - | 680 V | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | 7.3 mm | ||
![]() 561KH14J-P10TR Yageo | In Stock | - | - | - | - | - | YAGEO | 600 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 185 J | - | - | 460 VDC | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | - | 360 pF | Varistors | - | Radial | 10 mm | - | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | 7.92 mm | ||
![]() 680KH20J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 49 J | - | - | 56 VDC | - | Bulk | 20H | 10 % | - | - | - | - | 5800 pF | Varistors | - | Radial | 10 mm | - | - | - | - | - | 135 V | - | - | - | - | - | - | - | - | 68 V | - | - | MOV | - | 3 kA | Varistors | - | - | 20 mm | 6.82 mm | ||
![]() 751KD05-TR Yageo | 37 |
| - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 22.4 J | - | - | 615 VDC | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | 30 pF | Varistors | - | Radial | 5 mm | - | - | - | - | - | 1240 V | - | - | - | - | - | - | - | - | 750 V | - | - | MOV | - | 0.4 kA | Varistors | - | - | 5 mm | 6.9 mm | ||
![]() 561KH10J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | 600 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 92 J | - | - | 460 VDC | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | - | 180 pF | Varistors | - | Radial | 7.5 mm | - | - | - | - | - | 925 V | - | - | - | - | - | - | - | - | 560 V | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | 7.83 mm |