- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 781KH07J Yageo | 20 |
| - | YAGEO | 600 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 69 J | 640 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 65 pF | Varistors | Radial | 5 mm | 1290 V | 780 V | MOV | 1.75 kA | Varistors | 7 mm | - | 8.74 mm | ||
![]() 680KH05J-FTR Yageo | 33 |
| - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 2.2 J | 56 VDC | MouseReel | 05H | 10 % | Metal Oxide Varistors | 370 pF | Varistors | Radial | 5 mm | 145 V | 68 V | MOV | 250 A | Varistors | 5 mm | - | 4.84 mm | ||
![]() 621KD14J-OP10TB Yageo | 20 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 190 J | 505 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 320 pF | Varistors | Radial | 10 mm | 1025 V | 620 V | MOV | 6 kA | Varistors | 14 mm | - | 6.8 mm | ||
![]() 820KD20J-OP7.5TR Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 56 J | 65 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 4900 pF | Varistors | Radial | 7.5 mm | 135 V | 82 V | MOV | 10 kA | Varistors | 20 mm | - | 4.5 mm | ||
![]() 820KH14-P10 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 22 J | 65 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 2400 pF | Varistors | Radial | 10 mm | 135 V | 82 V | MOV | 4.5 kA | Varistors | 14 mm | - | 5.31 mm | ||
![]() 621KD14J-OTB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 190 J | 505 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 320 pF | Varistors | Radial | 7.5 mm | 1025 V | 620 V | MOV | 6 kA | Varistors | 14 mm | - | 6.8 mm | ||
![]() 680KD10J-O Yageo | 7 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 15 J | 56 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | Radial | 7.5 mm | 135 V | 68 V | MOV | 1 kA | Varistors | 10 mm | - | 5.6 mm | ||
![]() 680KH14-OTB Yageo | 7 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 14 J | 56 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 2900 pF | Varistors | Radial | 10 mm | 135 V | 68 V | MOV | 1 kA | Varistors | 14 mm | - | 6.37 mm | ||
![]() 681KD05J-F Yageo | 33 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 29 J | 560 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 35 pF | Varistors | Radial | 5 mm | 1120 V | 680 V | MOV | 0.8 kA | Varistors | 5 mm | - | 6.8 mm | ||
![]() 680KH07-FTR Yageo | 20 |
| - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 3.6 J | 56 VDC | MouseReel | 07H | 10 % | Metal Oxide Varistors | 740 pF | Varistors | Radial | 5 mm | 135 V | 68 V | MOV | 250 A | Varistors | 7 mm | - | 5.88 mm | ||
![]() 911KD20-O Yageo | 20 |
| - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | PCB Mount | Details | 310 J | 745 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 440 pF | Varistors | Through Hole | 10 mm | 1500 V | 910 V | MOV | 6.5 kA | Varistors | 20 mm | 21 mm to 26 mm | 8.1 mm | ||
![]() 820KD10-TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 12 J | 65 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | 1200 pF | Varistors | Radial | 7.5 mm | 135 V | 82 V | MOV | 2.5 kA | Varistors | 10 mm | - | 4.7 mm | ||
![]() 911KD20J-FP7.5 Yageo | 7 |
| - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | PCB Mount | Details | 510 J | 745 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 440 pF | Varistors | Through Hole | 10 mm | 1500 V | 910 V | MOV | 10 kA | Varistors | 20 mm | 21 mm to 26 mm | 8.1 mm | ||
![]() 911KD20J-OP7.5 Yageo | 33 |
| - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | PCB Mount | Details | 510 J | 745 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 440 pF | Varistors | Through Hole | 10 mm | 1500 V | 910 V | MOV | 10 kA | Varistors | 20 mm | 21 mm to 26 mm | 8.1 mm | ||
![]() 821KH07J-FTB Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 73 J | 670 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 60 pF | Varistors | Radial | 5 mm | 1355 V | 820 V | MOV | 1.75 kA | Varistors | 7 mm | - | 8.98 mm | ||
![]() 820KD20-TB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 45 J | 65 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 4900 pF | Varistors | Radial | 10 mm | 135 V | 82 V | MOV | 6.5 kA | Varistors | 20 mm | - | 4.5 mm | ||
![]() 820KH10-OTB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 12 J | 65 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 1200 pF | Varistors | Radial | 7.5 mm | 135 V | 82 V | MOV | 2.5 kA | Varistors | 10 mm | - | 5.3 mm | ||
![]() 680KH14-FTB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 14 J | 56 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 2900 pF | Varistors | Radial | 10 mm | 135 V | 68 V | MOV | 1 kA | Varistors | 14 mm | - | 6.37 mm | ||
![]() 820KH14-OTR Yageo | 7 |
| - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 22 J | 65 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 2400 pF | Varistors | Radial | 10 mm | 135 V | 82 V | MOV | 4.5 kA | Varistors | 14 mm | - | 5.31 mm | ||
![]() 751KH14-FP10TR Yageo | 33 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 143 J | 615 VDC | MouseReel | 14H | 10 % | Metal Oxide Varistors | 270 pF | Varistors | Radial | 10 mm | 1240 V | 750 V | MOV | 4.5 kA | Varistors | 14 mm | - | 8.73 mm |