- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Spacing | Rated Temperature | Number of Circuits | Terminal Placement | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V18MLE1206WT Intersil | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | V18MLE1206WT | - | - | - | - | - | 125 °C | -55 °C | - | SMT, | - | - | - | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | 5.42 | - | No | - | - | - | - | - | - | e4 | No | EAR99 | - | Silver/Palladium (Ag/Pd) | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 13 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | 150 °C | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | ||
![]() V321NA34 Intersil | In Stock | - | - | - | - | YES | SPECIAL | SURFACE MOUNT | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | V321NA34 | NA | - | - | - | - | 125 °C | -55 °C | - | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 5.38 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | NOT SPECIFIED | 8533.40.40.00 | - | Non-linear Resistors | BULK | - | VARISTOR | unknown | - | 2 W | - | - | 85 °C | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | 420 V | 320 V | - | 460 J | - | - | - | - | - | - | - | ||
![]() V131NA34 Intersil | In Stock | - | - | - | - | NO | SPECIAL | CHASSIS MOUNT | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | V131NA34 | NA | - | - | - | - | 85 °C | -55 °C | - | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 5.38 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | NOT SPECIFIED | 8533.40.40.00 | - | Non-linear Resistors | BULK | - | VARISTOR | unknown | - | 2 W | - | - | 85 °C | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | 175 V | 130 V | - | 270 J | - | - | - | - | - | - | - | ||
![]() MOV14V625Y-AP Eaton | 36 |
| - | Through Hole | Disc 14mm | - | - | - | - | MOV14 | - | - | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | - | Active | - | - | - | - | 190 J | 825 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | 200 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | 1 | - | 1.65 kV | - | 200 pF @ 1 kHz | 1.1 kV | 190J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 4.5 kA | - | - | MOV | - | - | 50 A | - | 16.5 mm | 7.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 J | 460 VDC | - | - | - | 10 % | - | - | - | Leaded Varistor | - | - | 80 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 910 V | - | - | - | - | - | - | - | 560 V | - | - | - | - | MOV | - | - | 1.2 kA | - | - | 10.5 mm | 8.5 mm | 4.9 mm | ||
![]() V131HA40 Intersil | In Stock | - | - | - | - | NO | LUG | CHASSIS MOUNT | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | V131HA40 | - | - | - | - | - | 85 °C | -55 °C | - | HALOGEN FREE AND ROHS COMPLIANT | - | - | - | DISK PACKAGE | Radial | - | Active | - | - | 1.86 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | 2 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | 175 V | 130 V | - | 270 J | - | - | - | - | - | - | - | ||
![]() V151HA32 Intersil | In Stock | - | - | - | - | NO | LUG | CHASSIS MOUNT | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | V151HA32 | - | - | - | - | - | 85 °C | -55 °C | - | HALOGEN FREE AND ROHS COMPLIANT | - | - | - | DISK PACKAGE | Radial | - | Active | - | - | 5.38 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | compliant | - | 2 W | - | - | 85 °C | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | 200 V | 150 V | - | 220 J | - | - | - | - | - | - | - | ||
![]() V300LA40AX10 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V130LCX1274 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V22RA16 Intersil | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | V22RA16 | - | - | - | - | - | 125 °C | -55 °C | - | Radial, | - | 15.1 mm | 19.7 mm | - | Radial | 6.3 mm | Active | - | - | 1.43 | - | No | - | - | - | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | 18 V | 14 V | - | 50 J | - | - | - | - | - | - | - | ||
![]() V220CH8 Intersil | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | V220CH8 | - | - | - | - | - | 125 °C | -55 °C | - | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | - | - | 0.62 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | Silver/Platinum (Ag/Pt) | - | - | Non-linear Resistors | TR, 13 INCH | METAL OXIDE FILM | VARISTOR | compliant | - | 0.25 W | - | - | 125 °C | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 180 V | 140 V | - | 5 J | - | - | - | - | - | - | - | ||
![]() V33MA1A Intersil | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | LITTELFUSE INC | Littelfuse Inc | V33MA1A | - | - | - | - | - | 85 °C | -55 °C | - | AXIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | 4.5 mm | - | 7 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | 1.51 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | 0.2 W | 23 V | - | 85 °C | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | 23 V | 18 V | - | 0.13 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | AVX CORP | AVX Corporation | V2F109A200Y2ETP | V | - | - | - | - | - | - | - | Chip / Die, | - | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | - | - | 5.05 | - | Yes | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | Non-linear Resistors | TR | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 9 V | 6.4 V | - | 0.1 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | AVX CORP | AVX Corporation | VA10LC18A500D | VA10 | - | - | - | - | - | - | - | Axial, | - | - | - | TUBULAR PACKAGE | Axial | - | Active | - | - | 4.93 | - | No | - | - | - | - | - | - | - | No | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | - | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | 18 V | 18 V | - | 0.1 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | AVX CORP | AVX Corporation | VA100030D650D | VA1000 | - | - | - | - | 125 °C | -55 °C | - | Axial, | - | - | - | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 5.66 | Compliant | No | - | - | - | - | - | - | - | No | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | - | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | 0.4 J | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | AVX CORP | AVX Corporation | VA100005A150R | VA1000 | - | - | - | - | 125 °C | -55 °C | - | Axial, | - | - | - | TUBULAR PACKAGE | Axial | - | Active | - | - | 5.05 | - | No | - | - | - | - | - | - | - | No | EAR99 | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | compliant | - | - | - | - | - | - | AXIAL | - | - | - | - | - | - | - | - | - | - | - | 5.6 V | - | - | 0.1 J | - | - | - | - | - | - | - | ||
![]() NVD10UCD1100 KOA Speer | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NVD10UCD750 KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | KOA Speer | 2000 | - | KOA Speer | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 70 J | 615 VDC | - | Reel | U | - | - | - | - | Metal Oxide Varistor Disk Type | - | - | - | Varistors | - | - | - | - | Radial | - | - | - | - | - | - | 1.24 kV | Varistors | - | - | - | - | - | - | 750 V | - | - | - | - | MOV | - | - | 2.5 kA | Varistors | 10 mm | - | 4.3 mm | - | ||
![]() NVD10UCD510 KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | KOA Speer | 500 | - | KOA Speer | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 67 J | 410 VDC | - | Cut Tape | U | - | - | - | - | Metal Oxide Varistor Disk Type | - | - | - | Varistors | - | - | - | - | Radial | - | - | - | - | - | - | 845 V | Varistors | - | - | - | - | - | - | 510 V | - | - | - | - | MOV | - | - | 2.5 kA | Varistors | 10 mm | - | 4.3 mm | - | ||
![]() NVD20UCD390 KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |