- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NVD20UCD820 KOA Speer | In Stock | - | - | - | - | - | KOA Speer | 500 | KOA Speer | + 85 C | - | - 40 C | PCB Mount | - | - | AEC-Q200 | Details | 325 J | - | 0.000409 oz | 670 VDC | - | Cut Tape | U | - | Metal Oxide Varistor Disk Type | - | Varistors | Radial | - | - | 1.355 kV | Varistors | - | - | - | - | - | - | 820 V | - | - | MOV | - | 6.5 kA | Varistors | 20 mm | - | 5.8 mm | ||
![]() TMOV20RP150EL3T7 Littelfuse | In Stock | - | - | - | - | - | Littelfuse | - | Littelfuse | - | - | - | - | - | - | - | - | - | IMOV | - | - | - | - | TMOV | - | - | - | Varistors | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | ||
![]() AMLV12V56C250 Cooper Bussmann | In Stock | - | - | - | - | - | Bussmann / Eaton | 2500 | Eaton | - | - | - | PCB Mount | - | - | - | Details | - | - | 12.566 lbs | - | - | MouseReel | AMLV12 | - | Automotive MLV | - | Varistors | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 56 VDC | - | - | MLV | - | - | Varistors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SIOV | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | 260 J | - | - | 350 VDC | - | - | G | - | - | - | Varistors | Radial | - | - | 950 V | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | - | - | - | - | - | - | MOV | - | 6 kA | - | 20 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SIOV | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | 120 J | - | - | 200 VDC | - | - | G | - | - | - | Varistors | Radial | - | - | 530 V | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | - | - | - | - | - | - | MOV | - | 6 kA | - | 20 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SIOV | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | 105 J | - | - | 300 VDC | - | - | G | - | - | - | Varistors | Radial | - | - | 900 V | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | - | - | - | - | - | - | - | MOV | - | 6 kA | - | 14 mm | - | - | ||
![]() MOV20V420Y Eaton | 607 |
| - | Through Hole | Disc 20mm | MOV20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | - | 230 J | - | - | 560 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 600 pF | Varistors | Radial | 10 mm | 1 | 1.12 kV | - | 600 pF @ 1 kHz | 748 V | 230J | 612 V | 680 V | 420 V | 680 V | 560 V | 6.5 kA | MOV | - | 100 A | - | 22.5 mm | 7 mm | - | ||
![]() MVS3225P470K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 720 pF @ 1 kHz | 52 V | 1.5J | 42 V | 47 V | 30 V | - | 38 V | 150 A | - | - | - | - | - | - | - | ||
![]() MVS3225P121K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 210 pF @ 1 kHz | 132 V | 4J | 108 V | 120 V | 75 V | - | 100 V | 400 A | - | - | - | - | - | - | - | ||
![]() MVS3225P270K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 1200 pF @ 1 kHz | 30 V | 0.9J | 24 V | 27 V | 17 V | - | 22 V | 150 A | - | - | - | - | - | - | - | ||
![]() MVS4032P470K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 1200 pF @ 1 kHz | 52 V | 2.8J | 42 V | 47 V | 30 V | - | 38 V | 300 A | - | - | - | - | - | - | - | ||
![]() MVS4032P561K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 80 pF @ 1 kHz | 616 V | 33J | 504 V | 560 V | 350 V | - | 450 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MVS4032P471K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 90 pF @ 1 kHz | 517 V | 30J | 423 V | 470 V | 300 V | - | 385 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MVS4032P151K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 260 pF @ 1 kHz | 165 V | 11J | 135 V | 150 V | 95 V | - | 125 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MVS4032P201K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 200 pF @ 1 kHz | 220 V | 15J | 180 V | 200 V | 130 V | - | 170 V | 1.2 kA | - | - | - | - | - | - | - | ||
![]() MVS3225P561K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 35 pF @ 1 kHz | 616 V | 18J | 504 V | 560 V | 350 V | - | 450 V | 400 A | - | - | - | - | - | - | - | ||
![]() MVS3225P680K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 520 pF @ 1 kHz | 75 V | 2.2J | 61 V | 68 V | 40 V | - | 56 V | 150 A | - | - | - | - | - | - | - | ||
![]() MVS3225P511K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 40 pF @ 1 kHz | 561 V | 16.5J | 459 V | 510 V | 320 V | - | 410 V | 400 A | - | - | - | - | - | - | - | ||
![]() MVS3225P330K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 980 pF @ 1 kHz | 36 V | 1.1J | 30 V | 33 V | 20 V | - | 26 V | 150 A | - | - | - | - | - | - | - | ||
![]() MVS3225P471K Meritek | In Stock | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | Strip | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | 1 | - | - | 45 pF @ 1 kHz | 517 V | 15J | 423 V | 470 V | 300 V | - | 385 V | 400 A | - | - | - | - | - | - | - |