- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Base Product Number | Capacitance Value | Content | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | RoHS-compliant | Surge Energy Rating | Tolerance Voltage | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Pitch | Technology | Termination Style | Operating Supply Voltage | Lead Spacing | Note | ELV | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Size | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MVS3225P101K Meritek | In Stock | - | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | - | Strip | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 250 pF @ 1 kHz | 110 V | 3J | 90 V | 100 V | 60 V | - | 85 V | 400 A | - | - | - | - | - | - | - | - | - | ||
![]() MOV07V420Y-AP Eaton | 24 |
| - | - | Through Hole | Disc 7mm | MOV07 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | - | 42 J | - | - | - | 560 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 75 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 1 | - | - | - | 1.12 kV | - | - | - | 75 pF @ 1 kHz | 748 V | 42J | 612 V | 680 V | 420 V | 680 V | 560 V | 1.2 kA | MOV | - | 10 A | - | - | 9 mm | 6 mm | - | - | ||
![]() MOV14V275Y Eaton | 1569 |
| - | - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | - | - | 115 J | - | - | - | 350 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 460 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1 | - | - | - | 710 V | - | - | - | 460 pF @ 1 kHz | 473 V | 115J | 387 V | 430 V | 275 V | 430 V | 350 V | 4.5 kA | MOV | - | 50 A | - | - | 16.5 mm | 5.5 mm | - | - | ||
![]() 20481 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | Yes | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 7,5 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | Disc 13,5mm | - | - | - | - | - | - | - | 430 Uvar | - | - | - | - | 2 500 A | - | - | - | - | - | - | ||
![]() MOV10V460Y-AP Eaton | 5 |
| - | - | Through Hole | Disc 10mm | MOV10 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | - | 77 J | - | - | - | 615 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 130 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1 | - | - | - | 1.24 kV | - | - | - | 130 pF @ 1 kHz | 825 V | 77J | 675 V | 750 V | 460 V | 750 V | 615 V | 2.5 kA | MOV | - | 25 A | - | - | 12.5 mm | 6.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | 10 % | - | - | - | -40 to 85 °C | - | B722xxS2 | - | - | 0.0014 pF | Varistors | - | Metal Oxide | Radial | - | - | - | - | - | - | Radial Leaded | - | - | - | - | Varistors | - | - | - | - | - | - | 39 V | - | - | MOV | - | - | - | - | 7 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | 300 mJ | - | - | - | 31 VDC | - | - | CT | - | Ceramic Transient Voltage Suppressor | - | Varistors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | MLV | - | 80 A | - | - | - | - | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | B722xxS2 | - | - | - | Varistors | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | MOV | - | - | - | - | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 350 pF | 1pc(s) | B72214S251K101 | + 105 C | - | - 40 C | PCB Mount | - | - | - | - | Yes | 65 J | 10 % | - | - | 320 VDC | -40 to 85 °C | - | B722xxS2 | - | S14K250 | 350 pF | Varistors | - | Metal Oxide | Radial | - | - | - | - | - | - | Radial Leaded | - | - | - | - | Varistors | - | - | - | - | - | - | 390 V | - | - | - | - | 4.5 kA | - | - | - | - | - | - | ||
![]() MOVHE20V625Y Eaton | 652 |
| - | - | Through Hole | Disc 20mm | MOVHE20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | - | - | 565 J | - | - | - | 825 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | High Energy Varistor | 400 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 1 | - | - | - | 1.65 kV | - | - | - | 400 pF @ 1 kHz | 1.1 kV | 565J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 10 kA | MOV | - | 100 A | - | - | 22.5 mm | 8 mm | - | - | ||
![]() V275LA2 HARRIS | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 80 pF @ 1 MHz | 495 V | 23J | 405 V | 450 V | 275 V | - | 369 V | 1.2 kA | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00211K KYOCERA | In Stock | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 600 pF @ 1 kHz | 363 V | 35J | 297 V | 330 V | 210 V | - | 275 V | 4.5 kA | - | - | - | - | - | - | - | - | - | ||
![]() ROV14-431K-2 TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 275 V | 430 V | - | - | Tape & Reel (TR) | - | - | - | 454 pF | - | - | - | - | 430 V | - | - | Compliant | 1 | 275 V | - | 350 V | 710 V | 4.5 kA | - | - | - | - | 132 J | - | - | - | 430 V | - | - | - | - | - | 473 V | 387 V | 14 mm | - | 22 mm | Lead Free | ||
![]() MOV14V350Y Eaton | 108 |
| - | - | Through Hole | Disc 14mm | MOV14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Bag | Active | - | - | 125 J | - | - | - | 460 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 360 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1 | - | - | - | 925 V | - | - | - | 360 pF @ 1 kHz | 616 V | 125J | 504 V | 560 V | 350 V | 560 V | 460 V | 4.5 kA | MOV | - | 50 A | - | - | 16.5 mm | 6 mm | - | - | ||
![]() MOVHE14V385Y-AP Eaton | 42 |
| - | - | Through Hole | Disc 14mm | MOVHE14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | - | Tape & Box (TB) | Active | - | - | 190 J | - | - | - | 505 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | High Energy Varistor | 320 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1 | - | - | - | 1.025 kV | - | - | - | 320 pF @ 1 kHz | 682 V | 190J | 558 V | 620 V | 385 V | 620 V | 505 V | 6 kA | MOV | - | 50 A | - | - | 16.5 mm | 6.5 mm | - | - | ||
![]() V130LA20B HARRIS | 2720 |
| - | - | Through Hole | Disc 20mm | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | - | LA | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1.9 pF @ 1 MHz | 220 V | 70J | 190 V | 205 V | 130 V | - | 175 V | 6.5 kA | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00231KDB KYOCERA | In Stock | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 140 pF @ 1 kHz | 396 V | 6J | 324 V | 360 V | 230 V | - | 300 V | 1.2 kA | - | - | - | - | - | - | - | - | - | ||
![]() MVS4032P271K Meritek | In Stock | - | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | - | Strip | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 150 pF @ 1 kHz | 297 V | 21J | 243 V | 270 V | 175 V | - | 225 V | 1.2 kA | - | - | - | - | - | - | - | - | - | ||
![]() 304196 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | Yes | - | - | - | - | - | - | - | - | n/a | - | - | - | - | 20 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | 92x20x30mm | - | - | - | - | - | - | - | 390 Uvar | - | - | - | - | 190 A | - | - | - | - | - | - | ||
![]() MVS4032P330K Meritek | In Stock | - | - | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | - | Meritek | - | - | - | Strip | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MVS | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 1600 pF @ 1 kHz | 36 V | 2J | 30 V | 33 V | 20 V | - | 26 V | 300 A | - | - | - | - | - | - | - | - | - |