- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Depth | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Lead Spacing | Contact Resistance | ELV | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102KD14-O Yageo | In Stock | - | - | - | - | - | YAGEO | - | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 190 J | - | - | 825 VDC | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 200 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 1650 V | 1000 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 8 mm | - | - | - | ||
![]() 112KH20-F Yageo | In Stock | - | - | - | - | - | YAGEO | - | 100 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 383 J | - | - | 895 VDC | - | Bulk | 20H | 10 % | - | - | - | - | - | - | - | - | - | 360 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 1815 V | 1100 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 10.66 mm | - | - | - | ||
![]() 112KH14J-P10 Yageo | In Stock | - | - | - | - | Surface Mount | YAGEO | - | 200 | YAGEO | + 125 C | - 40 C | Through Hole | Compliant | 310 J | - | 500 V | 895 VDC | 500 V | Tape & Reel | 14H | 10 % | SMD/SMT | - | Metal Oxide Varistors | - | 175 °C | -55 °C | - | - | - | 500 fF | Varistors | - | 2.79 mm | - | Radial | 3225 | 1210 | - | 10 mm | - | - | 1815 V | 1100 V | MOV | 6 kA | Varistors | 14 mm | 762 µm | 2.79 mm | 2.79 mm | 2.5908 mm | No | - | ||
![]() 121KD14J-FP10TR Yageo | In Stock | - | - | Production (Last Updated: 5 days ago) | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 40 J | - | - | 100 VDC | - | MouseReel | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 1700 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | Not Applicable | 200 V | 120 V | MOV | 6 kA | Varistors | 14 mm | - | - | 4.4 mm | - | - | - | ||
![]() 151KH14-FP10TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 40 J | - | - | 125 VDC | - | MouseReel | 14H | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 1300 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 250 V | 150 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 5.47 mm | - | - | - | ||
![]() 330KD20-TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 23 J | - | - | 26 VDC | - | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 0.0115 uF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 65 V | 33 V | MOV | 2 kA | Varistors | 20 mm | - | - | 4.8 mm | - | - | - | ||
![]() 301KD07J-O Yageo | 11 |
| - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 26 J | - | - | 250 VDC | - | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 165 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | 500 V | 300 V | MOV | 1.75 kA | Varistors | 7 mm | - | - | 5 mm | - | - | - | ||
![]() 271KD05J-TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 11 J | - | - | 225 VDC | - | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 95 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | 475 V | 270 V | MOV | 0.8 kA | Varistors | 5 mm | - | - | 4.9 mm | - | - | - | ||
![]() 391KH07 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | - | - | 320 VDC | - | Bulk | 07H | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 130 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | 650 V | 390 V | MOV | 1.2 kA | Varistors | 7 mm | - | - | 6.42 mm | - | - | - | ||
![]() 561KD20J-FP7.5TB Yageo | 49 |
| - | - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 380 J | - | - | 460 VDC | - | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 710 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 925 V | 560 V | MOV | 10 kA | Varistors | 20 mm | - | - | 6.5 mm | - | - | - | ||
![]() 681KD14-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 130 J | - | - | 560 VDC | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 290 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 1120 V | 680 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 7.1 mm | - | - | - | ||
![]() 271KD10J-FTB Yageo | 49 |
| - | - | Silver | - | YAGEO | Copper | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 49 J | 400 V | 400 V | 225 VDC | - | Bulk | 10D | 10 % | Screw | - | Metal Oxide Varistors | 2 mΩ | - | - | - | 2 | Receptacle | 370 pF | Varistors | - | - | 16 A | Radial | - | - | 10 | 7.5 mm | 2 mΩ | - | 455 V | 270 V | MOV | 3.5 kA | Varistors | 10 mm | - | - | 5.4 mm | - | - | No SVHC | ||
![]() 301KH20-OP7.5TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 136 J | - | - | 250 VDC | - | MouseReel | 20H | 10 % | - | - | - | - | - | - | - | - | - | 1300 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 500 V | 300 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 6.55 mm | - | - | - | ||
![]() 271KE25 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 50 | YAGEO | - | - | - | Details | - | - | - | - | - | Bulk | 25E | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | 270 V | MOV | 10 kA | Varistors | 25 mm | - | - | - | - | - | - | ||
![]() 271KD14J-FP10TR Yageo | 11 |
| - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 99 J | - | - | 225 VDC | - | MouseReel | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 740 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 455 V | 270 V | MOV | 6 kA | Varistors | 14 mm | - | - | 4.6 mm | - | - | - | ||
![]() 361KH14 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 93 J | - | - | 300 VDC | - | Bulk | 14H | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 560 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 595 V | 360 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 6.7 mm | - | - | - | ||
![]() 361KD20-OP7.5TR Yageo | 11 |
| - | - | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 163 J | - | - | 300 VDC | - | MouseReel | 20D | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 1100 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 595 V | 360 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 5.4 mm | - | - | - | ||
![]() 361KH20-OP7.5TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 163 J | - | - | 300 VDC | - | Bulk | 20H | 10 % | - | - | - | - | - | - | - | - | - | 1100 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 595 V | 360 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 6.88 mm | - | - | - | ||
![]() 271KH07-F Yageo | 49 |
| - | - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 18 J | - | - | 225 VDC | - | Bulk | 07H | 10 % | - | - | Metal Oxide Varistors | - | - | - | - | - | - | 185 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | 455 V | 270 V | MOV | 1.2 kA | Varistors | 7 mm | - | - | 5.71 mm | - | - | - | ||
![]() 270KH20-TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 16 J | - | - | 22 VDC | 25 V | Bulk | 20H | 1 % | - | 50 ppm/°C | - | 118 kΩ | 155 °C | -55 °C | Thin Film | - | - | 0.013 uF | Varistors | 63 mW | - | - | Radial | - | - | - | 10 mm | - | - | 53 V | 27 V | MOV | 2 kA | Varistors | 20 mm | 350 µm | - | 6.09 mm | - | - | - |