- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLVC12V012C850 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 400 mJ | 0.001026 oz | 12 VDC | MouseReel | MLVC | 15 % | High Energy Multilayer Varistor | 850 pF | Varistors | - | SMD/SMT | 34 V | 18 V | MLV | 150 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC22V048C1400 Cooper Bussmann | In Stock | - | - | 2220 (5750 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.007510 oz | 48 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1400 pF | Varistors | - | SMD/SMT | 110 V | 62 V | MLV | 600 A | Varistors | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC13V042C580 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 1.5 J | 0.001806 oz | 42 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 580 pF | Varistors | - | SMD/SMT | 99 V | 56 V | MLV | 280 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC13V018C1200 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 1.5 J | 0.001806 oz | 18 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 1200 pF | Varistors | - | SMD/SMT | 44 V | 25 V | MLV | 300 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC13V048C510 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 1.5 J | 0.001806 oz | 48 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 510 pF | Varistors | - | SMD/SMT | 110 V | 62 V | MLV | 280 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC08V016C380 Cooper Bussmann | In Stock | - | - | 0805 (2012 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 300 mJ | 0.000395 oz | 16 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 380 pF | Varistors | - | SMD/SMT | 39 V | 22 V | MLV | 120 A | Varistors | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC06V030C100 Cooper Bussmann | In Stock | - | - | 0603 (1608 metric) | Bussmann / Eaton | 4000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.000212 oz | 30 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 100 pF | Varistors | - | SMD/SMT | 74 V | 42 V | MLV | 30 A | Varistors | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC13V045C550 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 1.5 J | 0.001806 oz | 45 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 550 pF | Varistors | - | SMD/SMT | 105 V | 60 V | MLV | 280 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC13V022C1100 Cooper Bussmann | In Stock | - | - | 1210 (3225 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 1.5 J | 0.001806 oz | 22 VDC | MouseReel | MLVC | 10 % | High Energy Multilayer Varistor | 1100 pF | Varistors | - | SMD/SMT | 53 V | 30 V | MLV | 300 A | Varistors | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC12V014C350 Cooper Bussmann | In Stock | - | - | 1206 (3216 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 100 mJ | 0.001026 oz | 14 VDC | MouseReel | MLVC | 10 % | General Type Multilayer Varistor | 350 pF | Varistors | - | SMD/SMT | 35 V | 20 V | MLV | 35 A | Varistors | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC18V024C1500 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 3000 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 2.5 J | 0.003891 oz | 24 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 1500 pF | Varistors | - | SMD/SMT | 58 V | 33 V | MLV | 500 A | Varistors | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC32V150C550 Cooper Bussmann | In Stock | - | - | 3225 (8063 metric) | Bussmann / Eaton | 2500 | Eaton | + 125 C | - 55 C | SMD/SMT | Details | 3.6 J | 0.017041 oz | 150 VDC | Cut Tape | MLVC | 10 % | High Energy Multilayer Varistor | 550 pF | Varistors | - | SMD/SMT | 317 V | 180 V | MLV | 400 A | Varistors | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MOVS4032V180 Cooper Bussmann | In Stock | - | - | 4032 | Bussmann / Eaton | 1100 | Eaton | - | - | SMD/SMT | Details | - | 0.035979 oz | 670 VDC | MouseReel | MOVS4032 | - | - | - | Varistors | - | SMD/SMT | - | - | MOV | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V195 Cooper Bussmann | In Stock | - | - | 2825 | Bussmann / Eaton | 1100 | Eaton | + 85 C | - 40 C | SMD/SMT | Details | - | 0.014462 oz | 560 VDC | MouseReel | MOVS2825 | - | - | - | Varistors | - | SMD/SMT | 520 V | 330 V | MOV | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V250 Cooper Bussmann | In Stock | - | - | 4032 | Bussmann / Eaton | 1100 | Eaton | + 85 C | - 40 C | SMD/SMT | Details | - | 0.035979 oz | 670 VDC | MouseReel | MOVS4032 | - | - | - | Varistors | 5 A | SMD/SMT | 650 V | 429 V | MOV | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V014 Cooper Bussmann | In Stock | - | - | 2825 | Bussmann / Eaton | 1400 | Eaton | - | - | SMD/SMT | Details | - | 0.013404 oz | 560 VDC | MouseReel | MOVS2825 | - | - | - | Varistors | - | SMD/SMT | - | - | MOV | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V150 Cooper Bussmann | In Stock | - | - | 2825 | Bussmann / Eaton | 1100 | Eaton | + 85 C | - 40 C | SMD/SMT | Details | - | 0.014462 oz | 560 VDC | MouseReel | MOVS2825 | - | - | - | Varistors | - | SMD/SMT | 415 V | 264 V | MOV | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V011 Cooper Bussmann | In Stock | - | - | 4032 | Bussmann / Eaton | 1400 | Eaton | - | - | SMD/SMT | Details | - | 0.030829 oz | 670 VDC | MouseReel | MOVS4032 | - | - | - | Varistors | - | SMD/SMT | - | - | MOV | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V230 Cooper Bussmann | In Stock | - | - | 2825 | Bussmann / Eaton | 1100 | Eaton | - | - | SMD/SMT | Details | - | 0.014462 oz | 560 VDC | MouseReel | MOVS2825 | - | - | - | Varistors | 5 A | SMD/SMT | 595 V | 360 V | MOV | 400 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V095 Cooper Bussmann | In Stock | - | - | 2825 | Bussmann / Eaton | 1100 | Eaton | - | - | SMD/SMT | Details | - | 0.014462 oz | 560 VDC | MouseReel | MOVS2825 | - | - | - | Varistors | - | SMD/SMT | - | - | MOV | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm |