- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVS4032V017 Cooper Bussmann | In Stock | - | - | - | 4032 | - | Bussmann / Eaton | 1400 | Eaton | - | - | - | SMD/SMT | - | - | Details | - | 0.030829 oz | 670 VDC | - | MouseReel | MOVS4032 | - | - | - | Varistors | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | MOV | - | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V025 Cooper Bussmann | In Stock | - | - | - | 4032 | - | Bussmann / Eaton | 1100 | Eaton | - | - | - | SMD/SMT | - | - | Details | - | 0.035979 oz | 670 VDC | - | MouseReel | MOVS4032 | - | - | - | Varistors | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | MOV | - | 1200 A | Varistors | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() V275LA20APW Littelfuse | 4710 | - | - | - | - | - | Littelfuse | - | Littelfuse | - | - | - | - | - | - | Details | - | - | - | - | - | LA | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | ||
![]() VCAS080518A400DZ KYOCERA | 567 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 01. J | - | 18 VDC | - | - | VCAS | - | Multilayer Varistor | 225 pF | Varistors | SMD/SMT | - | - | 42 V | - | - | - | - | - | - | - | - | - | MLV | - | 30 A | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS080526A580DZ KYOCERA | 695 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 26 VDC | - | - | VCAS | - | Multilayer Varistor | 120 pF | Varistors | SMD/SMT | - | - | 60 V | - | - | - | - | - | - | - | - | - | MLV | - | 30 A | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS060305A150DZ KYOCERA | 4414 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 5.6 VDC | - | - | VCAS | - | Multilayer Varistor | 750 pF | Varistors | SMD/SMT | - | - | 18 V | - | - | - | - | - | - | - | - | - | MLV | - | 30 A | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCAS121018J390DZ KYOCERA | 4414 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 1.5 J | - | 18 VDC | - | - | VCAS | - | Multilayer Varistor | 3100 pF | Varistors | SMD/SMT | - | - | 42 V | - | - | - | - | - | - | - | - | - | MLV | - | 500 A | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VCAS060318A400DZ KYOCERA | 775 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 18 VDC | - | - | VCAS | - | Multilayer Varistor | 150 pF | Varistors | SMD/SMT | - | - | 42 V | - | - | - | - | - | - | - | - | - | MLV | - | 30 A | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VTA3120626F540DZ KYOCERA | 14 |
| - | - | - | - | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | 700 mJ | - | 26 VDC | - | - | VTA3 | - | Multilayer Varistor | - | Varistors | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | - | - | 1.02 mm | 3.2 mm | 1.6 mm | ||
![]() VCAS080526C580DZ KYOCERA | 3151 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 300 mJ | - | 26 VDC | - | - | VCAS | - | Multilayer Varistor | 250 pF | Varistors | SMD/SMT | - | - | 60 V | - | - | - | - | - | - | - | - | - | MLV | - | 100 A | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() VCAS060326A580DZ KYOCERA | 793 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 26 VDC | - | - | VCAS | - | Multilayer Varistor | 155 pF | Varistors | SMD/SMT | - | - | 60 V | - | - | - | - | - | - | - | - | - | MLV | - | 30 A | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCAS060309A200DZ KYOCERA | 799 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 9 VDC | - | - | VCAS | - | Multilayer Varistor | 550 pF | Varistors | SMD/SMT | - | - | 22 V | - | - | - | - | - | - | - | - | - | MLV | - | 30 A | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() VCAS080530A650DZ KYOCERA | 14 |
| - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | 100 mJ | - | 30 VDC | - | - | VCAS | - | Multilayer Varistor | 90 pF | Varistors | SMD/SMT | - | - | 67 V | - | - | - | - | - | - | - | - | - | MLV | - | 30 A | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() CN1812K35G TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV07V230Y-AP Eaton | 14 |
| - | Through Hole | Disc 7mm | MOV07 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 24 J | - | 300 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 140 pF | Varistors | Radial | 5 mm | 1 | 595 V | 140 pF @ 1 kHz | 396 V | 24J | 324 V | 360 V | 230 V | 360 V | 300 V | 1.2 kA | MOV | - | 10 A | - | 9 mm | 4.5 mm | - | - | ||
![]() MOVHE20V275Y Eaton | 157 |
| - | Through Hole | Disc 20mm | MOVHE20 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 305 J | - | 350 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | High Energy Varistor | 930 pF | Varistors | Radial | 10 mm | 1 | 710 V | 930 pF @ 1 kHz | 473 V | 305J | 387 V | 430 V | 275 V | 430 V | 350 V | 10 kA | MOV | - | 100 A | - | 22.5 mm | 6 mm | - | - | ||
![]() MOVHE07V175Y Eaton | 2162 |
| - | Through Hole | Disc 7mm | MOVHE07 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 24 J | - | 225 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | High Energy Varistor | 185 pF | Varistors | Radial | 5 mm | 1 | 455 V | 185 pF @ 1 kHz | 297 V | 24J | 243 V | 270 V | 175 V | 270 V | 225 V | 1.75 kA | MOV | - | 10 A | - | 9 mm | 4.5 mm | - | - | ||
![]() MOVHE14V175Y Eaton | 564 |
| - | Through Hole | Disc 14mm | MOVHE14 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | Active | - | 99 J | - | 225 VDC | -40°C ~ 125°C (TA) | - | MOVHE | 10 % | High Energy Varistor | 740 pF | Varistors | Radial | 7.5 mm | 1 | 455 V | 740 pF @ 1 kHz | 297 V | 99J | 243 V | 270 V | 175 V | 270 V | 225 V | 6 kA | MOV | - | 50 A | - | 16.5 mm | 5 mm | - | - | ||
![]() MOV10V320Y-AP Eaton | 14 |
| - | Through Hole | Disc 10mm | MOV10 | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | Active | - | 69 J | - | 415 VDC | -40°C ~ 125°C (TA) | - | MOV | 10 % | Metal Oxide Varistor | 200 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | 200 pF @ 1 kHz | 561 V | 69J | 459 V | 510 V | 320 V | 510 V | 415 V | 2.5 kA | MOV | - | 25 A | - | 12.5 mm | 6 mm | - | - |