- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Spacing | Number of Circuits | Terminal Placement | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V22ZA05 HARRIS | In Stock | - | - | - | Through Hole | Disc 5mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.22 pF @ 1 MHz | 24.2 V | 0.2J | 19.8 V | 22 V | 14 V | - | 18 V | 100 A | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV60K1206T121 Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV07V150Y Eaton | 1811 |
| - | - | Through Hole | Disc 7mm | - | - | - | - | MOV07 | - | - | - | - | - | Eaton - Electronics Division | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | MOV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 210 pF @ 1 kHz | 264 V | 15J | 216 V | 240 V | 150 V | - | 200 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VGAS222016Y400TP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC181238U770DP KYOCERA | In Stock | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 4.2 J | - | 38 VDC | - | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | 1700 pF | Varistors | - | - | - | - | SMD/SMT | - | - | - | - | - | 77 V | Varistors | - | - | - | - | - | - | 47 V | - | - | - | - | MLV | - | - | 800 A | - | 1.7 mm | 4.5 mm | 3.2 mm | ||
![]() ZVL30K14B-05 Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV20V230Y Eaton | 196 |
| - | - | Through Hole | Disc 20mm | - | - | - | - | MOV20 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Bag | - | - | - | - | - | - | Active | - | - | - | 163 J | - | 300 VDC | -40°C ~ 125°C (TA) | MOV | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | 1100 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | 1 | - | 595 V | - | 1100 pF @ 1 kHz | 396 V | 163J | 324 V | 360 V | 230 V | 360 V | 300 V | 6.5 kA | - | - | MOV | - | - | 100 A | 22.5 mm | 5.5 mm | - | - | ||
![]() MOVHE20V140Y-AP Eaton | 21 |
| - | - | Through Hole | Disc 20mm | - | - | - | - | MOVHE20 | - | - | - | - | + 125 C | Eaton - Electronics Division | - 40 C | Through Hole | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | 155 J | - | 180 VDC | -40°C ~ 125°C (TA) | MOVHE | 10 % | - | - | - | High Energy Varistor | - | - | - | 1800 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | 1 | - | 360 V | - | 1800 pF @ 1 kHz | 242 V | 155J | 198 V | 220 V | 140 V | 220 V | 180 V | 10 kA | - | - | MOV | - | - | 100 A | 22.5 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | YES | - | SURFACE MOUNT | - | - | AEM INC | AEM Inc | MLV0402ES005V0022NT | MLV | - | - | - | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | Compliant | - | - | 5 V | - | - | - | - | - | SMD/SMT | EAR99 | - | 85 °C | -55 °C | 8533.40.40.00 | 22 pF | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | 500 µm | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | SURFACE MOUNT | - | - | AEM INC | AEM Inc | MLV0603ES024V00R1PT | MLV | - | - | - | - | - | SMT, | - | - | SMT | - | Contact Manufacturer | - | 5.58 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | AVX CORP | AVX Corporation | MG064S14A300D | - | - | - | - | - | - | SMT, | 1.22 mm | 1.6 mm | SMT | 3.2 mm | Obsolete | - | 5.27 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | TR | - | VARISTOR | compliant | - | - | - | - | - | DUAL IN-LINE | - | - | - | - | - | - | - | - | - | - | - | 14 V | 10 V | - | 0.1 J | - | - | - | - | - | - | ||
![]() V120ZT1 HARRIS | 3150 |
| - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 pF @ 1 MHz | 75 V | 6J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() V22ZU3 HARRIS | 2784 |
| - | - | Surface Mount | 356-LBGA | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1500 pF @ 1 MHz | 75 V | 4J | 354 V | 68 V | 250 V | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07P00151K KYOCERA | In Stock | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 pF @ 1 kHz | 264 V | 10.5J | 216 V | 240 V | 150 V | - | 200 V | 800 A | - | - | - | - | - | - | - | - | - | - | ||
![]() V140LA20A HARRIS | In Stock | - | - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 85°C (TA) | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.75 pF @ 1 MHz | 242 V | 75J | 198 V | 220 V | 140 V | - | 180 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() V251HA32 HARRIS | 1088 |
| - | - | Bolt Mount | Disc 32mm, Formed Tabs | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 85°C (TA) | HA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2.5 pF @ 1 MHz | 429 V | 330J | 351 V | 390 V | 250 V | - | 330 V | 25 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() V12ZA2 HARRIS | In Stock | - | - | - | Through Hole | Disc 10mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 85°C (TA) | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6.1 pF @ 1 MHz | 16 V | 1.2J | 9 V | 12.5 V | 6 V | - | 8 V | 250 A | - | - | - | - | - | - | - | - | - | - | ||
![]() V20E300 HARRIS | 3114 |
| - | - | Through Hole | Disc 20mm | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bag | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 85°C (TA) | UltraMOV™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 800 pF @ 1 MHz | 517 V | 250J | 423 V | 470 V | 300 V | - | 385 V | 10 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() V18MLA0603A HARRIS | 2975 |
| - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 125°C (TA) | MLA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 120 pF @ 1 MHz | 28 V | 0.1J | 22 V | 25 V | 14 V | - | 18 V | 30 A | - | - | - | - | - | - | - | - | - | - | ||
![]() TMOV20RP250EX3319 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |